- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Capacitance Value | Case Style | Dissipation Factor (%) | ECCN (US) | Fail Safe with Built-in Fuse | High Shock and Vibration | IL (uA) | Lead Diameter (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Seated Plane Height (mm) | Temperature Range @ Derated Voltage (°C) | Terminal Pitch (mm) | Wire Form | Packaging | Tolerance | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Military Standard | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Voltage | Size(mm) | Product Length (mm) | Height | Length | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR06KB225MPC Vishay | In Stock | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 20% | - | - | 125°C | -55°C | 2.2μF | 2.54mm | MIL-PRF-55365 | - | 3.5Ohm | - | - | - | - | 1.27mm | 5.08mm | - | No | RoHS Compliant | ||
![]() CWR06HH106JMB Vishay | In Stock | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 5% | - | - | 125°C | -55°C | 10μF | 3.43mm | MIL-PRF-55365 | - | 2.5Ohm | - | - | - | - | 1.78mm | 5.59mm | - | - | RoHS Compliant | ||
![]() 790D156X0025B2BE3 Vishay | In Stock | - | - | - | 2 | 15uF | Molded | 6 | EAR99 | No | No | 3.7 | 0.5 | 125 | -55 | Through Hole | 4.8(Max) | 10.5(Max) | 85 to 125 | 5.08 | Straight | Bulk | 20% | Active | Solid | - | - | - | - | - | Radial | - | Polar | 25VDC | 7.3 X 4.8 X 10.5 | 7.3(Max) | - | - | 10.5(Max) | - | RoHS Compliant | ||
![]() 790D156X9020B2XE3 Vishay | In Stock | - | - | - | 2 | 15uF | Molded | 6 | EAR99 | No | No | 3 | 0.5 | 125 | -55 | Through Hole | 4.8(Max) | 10.5(Max) | 85 to 125 | 5.08 | Straight | Tape and Reel | 10% | Active | Solid | - | - | - | - | - | Radial | - | Polar | 20VDC | 7.3 X 4.8 X 10.5 | 7.3(Max) | - | - | 10.5(Max) | - | RoHS Compliant | ||
![]() CWR06CB225JP-TR Vishay | In Stock | - | - | A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 5% | - | - | 125°C | -55°C | 2.2μF | 1.27mm | MIL-PRF-55365 | - | 8Ohm | - | - | - | - | 1.27mm | 2.54mm | - | - | RoHS Compliant | ||
![]() CWR06CB475JPC Vishay | In Stock | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 5% | - | - | 125°C | -55°C | 4.7μF | 1.27mm | MIL-PRF-55365 | - | 8Ohm | - | - | - | - | 1.27mm | 3.81mm | - | - | RoHS Compliant | ||
![]() CWR06KB684MCA Vishay | In Stock | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 20% | - | - | 125°C | -55°C | 680nF | 1.27mm | MIL-PRF-55365 | - | 10Ohm | - | - | - | - | 1.27mm | 3.81mm | - | No | RoHS Compliant | ||
![]() CWR06MB224JSB Vishay | In Stock | - | - | A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 5% | - | - | 125°C | -55°C | 220nF | 1.27mm | MIL-PRF-55365 | - | 24Ohm | - | - | - | - | 1.27mm | 2.54mm | - | - | RoHS Compliant | ||
![]() CWR06JB155KS-TR Vishay | In Stock | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 10% | - | - | 125°C | -55°C | 1.5μF | 1.27mm | MIL-PRF-55365 | - | 6Ohm | - | - | - | - | 1.27mm | 5.08mm | - | No | RoHS Compliant | ||
![]() CWR06DC226KCC Vishay | In Stock | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 10% | - | - | 125°C | -55°C | 22μF | 3.43mm | MIL-PRF-55365 | - | 2.2Ohm | - | - | - | - | 1.78mm | 5.59mm | - | No | RoHS Compliant | ||
![]() CWR06CC225MPB Vishay | In Stock | - | - | A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 20% | - | - | 125°C | -55°C | 2.2μF | 1.27mm | MIL-PRF-55365 | - | 8Ohm | - | - | - | - | 1.27mm | 2.54mm | - | No | RoHS Compliant | ||
![]() CWR06HC335MBC Vishay | In Stock | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 20% | - | - | 125°C | -55°C | 3.3μF | 2.54mm | MIL-PRF-55365 | - | 5Ohm | - | - | - | - | 1.27mm | 3.81mm | - | No | RoHS Compliant | ||
![]() CWR06MH155KCB Vishay | In Stock | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 10% | - | - | 125°C | -55°C | 1.5μF | 2.54mm | MIL-PRF-55365 | - | 4.5Ohm | - | - | - | - | 1.27mm | 5.08mm | - | No | RoHS Compliant | ||
![]() CWR06NH224KCA Vishay | In Stock | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 10% | - | - | 125°C | -55°C | 220nF | 1.27mm | MIL-PRF-55365 | - | 17Ohm | - | - | - | - | 1.27mm | 3.81mm | - | No | RoHS Compliant | ||
![]() CWR06NH104KR-TR Vishay | In Stock | - | - | A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 10% | - | - | 125°C | -55°C | 100nF | 1.27mm | MIL-PRF-55365 | - | 75Ohm | - | - | - | - | 1.27mm | 2.54mm | - | No | RoHS Compliant | ||
![]() CWR06DH106KMB Vishay | In Stock | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 10% | - | - | 125°C | -55°C | 10μF | 2.54mm | MIL-PRF-55365 | - | 3.5Ohm | - | - | - | - | 1.27mm | 5.08mm | - | No | RoHS Compliant | ||
![]() CWR06CH106KM-TR Vishay | In Stock | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 10% | - | - | 125°C | -55°C | 10μF | 2.54mm | MIL-PRF-55365 | - | 4Ohm | - | - | - | - | 1.27mm | 3.81mm | - | No | RoHS Compliant | ||
![]() CWR06CH107MSC Vishay | In Stock | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 20% | - | - | 125°C | -55°C | 100μF | 3.81mm | MIL-PRF-55365 | - | 900mOhm | - | - | - | - | 2.79mm | 7.24mm | - | No | RoHS Compliant | ||
![]() CWR06FC475MS-TR Vishay | In Stock | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 20% | - | - | 125°C | -55°C | 4.7μF | 2.54mm | MIL-PRF-55365 | - | 4.5Ohm | - | - | - | - | 1.27mm | 3.81mm | - | No | RoHS Compliant | ||
![]() CWR06HB225JMB Vishay | In Stock | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 5% | - | - | 125°C | -55°C | 2.2μF | 1.27mm | MIL-PRF-55365 | - | 5.5Ohm | - | - | - | - | 1.27mm | 5.08mm | - | - | RoHS Compliant |