- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMCSC1A156KTR2F Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | ||
![]() TMCSC0J226KTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | - | RoHS Compliant | ||
![]() 14002-070KESA Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Contains Lead (term & body) | Floor Life-4 weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Contains Pb (e0) | No | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TR3B476K004D0500 Vishay | In Stock | - | - | Molded | - | - | - | - | 4V | - | 10% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | 47μF | 2.8mm | 3528 | 1411 | - | 500mOhm | Polar | - | - | 410mA | 6 % | - | 1.9μA | - | - | - | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | ||
![]() 195D156X0010F2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-4 weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | ||
![]() TMCSE1V685KTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | - | RoHS Compliant | ||
![]() TMCUA0G107MTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | - | RoHS Compliant | ||
![]() TMCSE1E106MTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | - | RoHS Compliant | ||
![]() TMCSA1V104KTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | - | RoHS Compliant | ||
![]() 13017-10MS Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | Bulk | 20% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 220μF | - | - | - | TANTALUM CAPACITOR | 900mOhm | POLARIZED | 50V | 0.002mA | 702mA | - | - | - | - | - | 7.92mm | - | 16.28mm | - | No | RoHS Compliant | ||
![]() 13017-14MS Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | Bulk | 20% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 150μF | - | - | - | TANTALUM CAPACITOR | 1.1Ohm | POLARIZED | 60V | 0.002mA | 702mA | - | - | - | - | - | 7.92mm | - | 16.28mm | - | No | RoHS Compliant | ||
![]() 13017-14KS Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | Bulk | 10% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 150μF | - | - | - | TANTALUM CAPACITOR | 1.1Ohm | POLARIZED | 60V | 0.002mA | 702mA | - | - | - | - | - | 7.92mm | - | 16.28mm | - | No | RoHS Compliant | ||
![]() 13017-14MU Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | Bulk | 20% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 150μF | - | - | - | TANTALUM CAPACITOR | 1.1Ohm | POLARIZED | 60V | 0.002mA | 702mA | - | - | - | - | - | 7.14mm | - | 16.28mm | - | No | RoHS Compliant | ||
![]() TH4B226M016D1900 Vishay | In Stock | - | - | Molded | - | - | - | - | - | Tape & Reel | 20% | - | - | - | - | - | - | - | 175°C | -55°C | 22μF | 2.8mm | - | - | - | 1.9Ohm | - | - | - | - | - | - | - | - | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | ||
![]() TH4C476K010D0500 Vishay | In Stock | - | - | Molded | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | 175°C | -55°C | 47μF | 3.2mm | - | - | - | 500mOhm | - | - | - | - | - | - | - | - | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | ||
![]() TH4B106K6R3D1800 Vishay | In Stock | - | - | Molded | - | - | - | - | - | Tape & Reel | 10% | - | - | - | - | - | - | - | 175°C | -55°C | 10μF | 2.8mm | - | - | - | 1.8Ohm | - | - | - | - | - | - | - | - | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | ||
![]() 13017-22MS Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | Bulk | 20% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 68μF | - | - | - | TANTALUM CAPACITOR | 2.1Ohm | POLARIZED | 100V | 0.002mA | 643.5mA | - | - | - | - | - | 7.92mm | - | 16.28mm | - | No | RoHS Compliant | ||
![]() 13017-23KU Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | Bulk | 10% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 150μF | - | - | - | TANTALUM CAPACITOR | 1.6Ohm | POLARIZED | 100V | 0.003mA | 819mA | - | - | - | - | - | 9.52mm | - | 19.46mm | - | No | RoHS Compliant | ||
![]() TH4B106M010D1800 Vishay | In Stock | - | - | Molded | - | - | - | - | - | Tape & Reel | 20% | - | - | - | - | - | - | - | 175°C | -55°C | 10μF | 2.8mm | - | - | - | 1.8Ohm | - | - | - | - | - | - | - | - | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | ||
![]() 195D106X0002A2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-4 weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | RoHS Compliant |