- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Halogen Free | Device Termination Plating Finish | Green | Diameter | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13017-18KU Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | Bulk | 10% | e0 | - | - | 2 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 110μF | - | - | TANTALUM CAPACITOR | 1.3Ohm | POLARIZED | 75V | 0.002mA | 643.5mA | - | - | - | - | 7.14mm | - | 16.28mm | No | RoHS Compliant | - | ||
![]() 13017-09MS Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | Bulk | 20% | e0 | - | - | 2 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 68μF | - | - | TANTALUM CAPACITOR | 1.5Ohm | POLARIZED | 50V | 0.001mA | 409.5mA | - | - | - | - | 5.56mm | - | 11.51mm | No | RoHS Compliant | - | ||
![]() 13017-25MS Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | Bulk | 20% | e0 | - | - | 2 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 10μF | - | - | TANTALUM CAPACITOR | 5.5Ohm | POLARIZED | 125V | 0.001mA | 409.5mA | - | - | - | - | 5.56mm | - | 11.51mm | No | RoHS Compliant | - | ||
![]() 13017-27KS Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | Bulk | 10% | e0 | - | - | 2 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 82μF | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 125V | 0.003mA | 760.5mA | - | - | - | - | 10.31mm | - | 19.46mm | No | RoHS Compliant | - | ||
![]() 13017-23MU Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | Bulk | 20% | e0 | - | - | 2 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 150μF | - | - | TANTALUM CAPACITOR | 1.6Ohm | POLARIZED | 100V | 0.003mA | 819mA | - | - | - | - | 9.52mm | - | 19.46mm | No | RoHS Compliant | - | ||
![]() 13017-25MU Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | Bulk | 20% | e0 | - | - | 2 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 10μF | - | - | TANTALUM CAPACITOR | 5.5Ohm | POLARIZED | 125V | 0.001mA | 409.5mA | - | - | - | - | 4.78mm | - | 11.51mm | No | RoHS Compliant | - | ||
![]() TH4B226K016D1900 Vishay | In Stock | - | - | Molded | - | - | - | - | Tape & Reel | 10% | - | - | - | - | - | - | 175°C | -55°C | 22μF | - | 2.8mm | - | 1.9Ohm | - | - | - | - | - | - | - | - | - | 1.9mm | 3.5mm | No | RoHS Compliant | - | ||
![]() T25D337M016CSS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Sn | No | - | - | - | - | RoHS Compliant | - | ||
![]() THCB1A475MTR2F Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Sn | Yes | - | - | - | - | RoHS Compliant | - | ||
![]() TH4C226K016D1400 Vishay | In Stock | - | - | Molded | - | - | - | - | Tape & Reel | 10% | - | - | - | - | - | - | 175°C | -55°C | 22μF | - | 3.2mm | - | 1.4Ohm | - | - | - | - | - | - | - | - | - | 2.5mm | 6mm | No | RoHS Compliant | - | ||
![]() TR3B106M016C0500 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Sn | Yes | - | - | - | - | RoHS Compliant | - | ||
![]() T95R157K020EABS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Contains Lead (term & body) | Floor Life-4 weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Contains Pb (e0) | No | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 293D106X5050D2TE3 Vishay | In Stock | - | - | Molded | - | - | - | Tantalum | - | 5% | - | - | - | - | - | - | - | - | 10μF | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() TP3D107K016C0125AS Vishay | 24 |
| - | 7343-31 | - | - | - | - | Tape and Reel | 10% | - | - | - | - | - | - | 125°C | -55°C | 100μF | - | 4.3mm | - | 125mOhm | Polar | - | - | - | 8 % | - | - | - | - | - | 7.3mm | - | RoHS Compliant | - | ||
![]() TR3B225M025C1200 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Sn | Yes | - | - | - | - | RoHS Compliant | - | ||
![]() TR3B225M025C0900 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Sn | Yes | - | - | - | - | RoHS Compliant | - | ||
![]() 195D226X0020H2T Vishay | In Stock | - | - | Conformal Coated | - | - | - | - | Tape and Reel | 20% | - | - | - | - | - | - | 125°C | -55°C | 22μF | - | 3.7mm | - | - | Polar | - | - | - | 6 % | - | - | - | - | - | 7.8mm | No | RoHS Compliant | - | ||
![]() 109D226X0050C2E3 Vishay | 19 |
| - | - | - | - | - | - | - | - | - | Totally Lead Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Sn | Yes | - | - | - | - | RoHS Compliant | - | ||
![]() T22C106K125RSS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Contains Lead (term & body) | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Contains Pb (e0) | No | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TMCMA0J476KTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Sn | No | - | - | - | - | RoHS Compliant | - |