- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13017-28KS Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | Bulk | 10% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 100μF | - | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 125V | 0.003mA | 819mA | - | - | - | - | - | 10.31mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() 13017-01MS Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | Bulk | 20% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 120μF | - | - | - | - | TANTALUM CAPACITOR | 1.3Ohm | POLARIZED | 25V | 0.001mA | 487.5mA | - | - | - | - | - | 5.56mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() 293D227X0010V2TE3 Vishay | In Stock | - | - | - | Molded | - | - | - | Tantalum | - | - | - | 20% | - | - | - | - | - | - | - | - | - | 220μF | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 13017-09KU Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | Bulk | 10% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 68μF | - | - | - | - | TANTALUM CAPACITOR | 1.5Ohm | POLARIZED | 50V | 0.001mA | 409.5mA | - | - | - | - | - | 4.78mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() 13017-05MU Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | Bulk | 20% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 100μF | - | - | - | - | TANTALUM CAPACITOR | 1.3Ohm | POLARIZED | 30V | 0.001mA | 468mA | - | - | - | - | - | 4.78mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() 13017-15MU Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | Bulk | 20% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 390μF | - | - | - | - | TANTALUM CAPACITOR | 900mOhm | POLARIZED | 60V | 0.003mA | 819mA | - | - | - | - | - | 9.52mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() TH4B106M6R3D1800 Vishay | In Stock | - | - | - | Molded | - | - | - | - | - | - | Tape & Reel | 20% | - | - | - | - | - | - | - | 175°C | -55°C | 10μF | - | 2.8mm | - | - | - | 1.8Ohm | - | - | - | - | - | - | - | - | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | - | ||
![]() 13017-14KU Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | Bulk | 10% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 150μF | - | - | - | - | TANTALUM CAPACITOR | 1.1Ohm | POLARIZED | 60V | 0.002mA | 702mA | - | - | - | - | - | 7.14mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 13017-15MS Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | Bulk | 20% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 390μF | - | - | - | - | TANTALUM CAPACITOR | 900mOhm | POLARIZED | 60V | 0.003mA | 819mA | - | - | - | - | - | 10.31mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() 13017-15KS Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | Bulk | 10% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 390μF | - | - | - | - | TANTALUM CAPACITOR | 900mOhm | POLARIZED | 60V | 0.003mA | 819mA | - | - | - | - | - | 10.31mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() 13017-13MS Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | Bulk | 20% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 47μF | - | - | - | - | TANTALUM CAPACITOR | 2Ohm | POLARIZED | 60V | 0.001mA | 409.5mA | - | - | - | - | - | 5.56mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() TH4B226K010D1600 Vishay | In Stock | - | - | - | Molded | - | - | - | - | - | - | Tape & Reel | 10% | - | - | - | - | - | - | - | 175°C | -55°C | 22μF | - | 2.8mm | - | - | - | 1.6Ohm | - | - | - | - | - | - | - | - | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | - | ||
![]() THCC1A226MTR2F Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() 195D105X0050E2T Vishay | In Stock | - | - | - | E | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | 1μF | - | 2.1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5mm | - | No | RoHS Compliant | - | ||
![]() THCC1V335KTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | - | RoHS Compliant | - | ||
![]() THCC1V335MTR2F Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() TR3D476M025C0250 Vishay | In Stock | - | - | Surface Mount | 2917 | - | - | - | - | 670.01263mg | 25V | - | 20% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 47μF | - | - | 7343 | 2917 | - | 250mOhm | - | - | - | 770mA | 8 % | - | 11.8μA | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | Lead Free | ||
![]() 293D107X0020D2WE3 Vishay | In Stock | - | - | - | 7343-31 | - | - | - | Tantalum | - | - | - | 20% | - | - | - | - | - | - | - | - | - | 100μF | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 293D475X0050C2WE3 Vishay | In Stock | - | - | - | 6032-28 | - | - | - | Tantalum | - | - | - | 20% | - | - | - | - | - | - | - | - | - | 4.7μF | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 298D334X0020K2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | - |