- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Number of Terminals | Product Weight (g) | Capacitance Value | Case Style | Depth Tolerance (mm) | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Fail Safe with Built-in Fuse | Height Tolerance (mm) | High Shock and Vibration | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Length Tolerance (mm) | Length w/weld (mm) | Maximum Dissipation Factor (%) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr Case Code | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Product Diameter (mm) | RoHS | Seal | Seated Plane Height (mm) | Temperature Range @ Derated Voltage (°C) | Terminal Pitch (mm) | Voltage Rated | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Voltage - Rated DC | Depth | Construction | Military Standard | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Voltage | Ripple Current | Dissipation Factor | Insulation | Product Type | Current - Leakage | Size(mm) | Product | Case Code | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 135D226X0100F2 Vishay | 32 |
| Datasheet | Metal | 6.200012g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | 20% | - | Axial | - | 125°C | -55°C | 22μF | - | 100V | - | - | - | - | 4.8Ohm | Polar | - | 965mA | - | - | - | 9μA | - | - | - | - | 7.14mm | - | 23.42mm | - | - | - | RoHS Compliant | ||
![]() CWR06NH334KP Vishay | In Stock | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | 125°C | -55°C | 330nF | - | - | 1.27mm | - | MIL-PRF-55365 | - | 12Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 3.81mm | - | - | No | RoHS Compliant | ||
![]() CWR06HH336KBA Vishay | In Stock | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | 125°C | -55°C | 33μF | - | - | 3.81mm | - | MIL-PRF-55365 | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 2.79mm | 7.24mm | - | - | No | RoHS Compliant | ||
![]() CWR06NH225KCB Vishay | In Stock | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | 125°C | -55°C | 2.2μF | - | - | 3.43mm | - | MIL-PRF-55365 | - | 2.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 1.78mm | 5.59mm | - | - | No | RoHS Compliant | ||
![]() 293D104X0050A8T Vishay | In Stock | - | - | 3216-18 | - | 2 | - | 0.1uF | Molded | - | 4 | EAR99 | Standard | 19 | No | - | No | 8532.21.00.50 | 0.5 | 60 | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | 1.6 | - | - | - | - | 85 to 125 | - | - | - | - | Tape and Reel | - | 20% | Active | - | Solid | - | - | - | - | - | - | Flat | - | Inward L | - | Polar | 50VDC | - | - | - | - | - | 3.2 X 1.6 X 1.6 | - | A | 3.2 | - | - | - | - | 1.6 | - | RoHS non-compliant | ||
![]() M39006/25-0235H Vishay | 39 |
| - | - | - | 2 | 6.2 | 100uF | Metal | - | - | EAR99 | Standard | - | - | - | Yes | 8532.21.00.20 | 4 | 1100 | 0.64 | - | 26.61 | 19 | - | 125 | - | - | -55 | Through Hole | - | 7.92(Max) | - | Hermetic | - | - | - | - | - | - | - | - | 20% | Active | - | - | - | - | 100 uF | Capacitors | - | - | - | - | Axial | - | Polar | 60VDC | - | - | Sleeved | Tantalum Capacitors | - | 7.92 X 17.88 | - | - | 17.88(Max) | - | - | - | - | - | - | RoHS non-compliant | ||
![]() CWR06MC685KPHR Vishay | In Stock | - | - | - | - | 2 | - | 6.8uF | Conformal Coated | ±0.38 | 6 | EAR99 | Standard | 1.3 | No | ±0.38 | Yes | 8532.21.00.50 | 3 | - | - | ±0.38 | - | - | + 125 C | 125 | H Case | - 55 C | -55 | Surface Mount | 3.81 | - | - | - | - | 85 to 125 | - | - | 35 VDC | - | Tape and Reel | - | 10% | Active | - | Solid | - | - | 6.8 uF | Capacitors | - | - | Flat | - | Pad | - | Polar | 35VDC | - | - | - | Tantalum Capacitors | - | 7.24 X 3.81 X 2.79 | Tantalum Solid High Reliability | H | 7.24 | - | 2.79 mm | 7.24 mm | 3.81 mm | 2.79 | - | RoHS non-compliant | ||
![]() M39006/22-0528H/96 Vishay | In Stock | - | - | - | - | 2 | 6.2 | 50uF | Metal | - | - | EAR99 | Standard | - | - | - | Yes | 8532.21.00.20 | 1 | 1130 | 0.64 | - | 26.61 | 11 | - | 125 | - | - | -55 | Through Hole | - | 7.92(Max) | - | Hermetic | - | - | - | - | - | - | - | - | 10% | Active | - | - | - | - | - | - | - | - | - | - | Axial | - | Polar | 25VDC | - | - | Sleeved | - | - | 7.92 X 17.88 | - | - | 17.88(Max) | - | - | - | - | - | - | RoHS non-compliant | ||
![]() CWR06KC475JCHR Vishay | In Stock | - | - | - | - | 2 | - | 4.7uF | Conformal Coated | ±0.38 | 6 | EAR99 | Standard | 2.5 | No | ±0.38 | Yes | 8532.21.00.50 | 2 | - | - | ±0.38 | - | - | - | 125 | - | - | -55 | Surface Mount | 3.43 | - | - | - | - | 85 to 125 | - | - | - | - | Tape and Reel | CWR06 | 5% | Active | - | Solid | - | - | 4.7 uF | Capacitors | - | - | Flat | - | Pad | - | Polar | 25VDC | - | - | - | Tantalum Capacitors | - | 5.59 X 3.43 X 1.78 | - | F | 5.59 | - | - | - | - | 1.78 | - | RoHS non-compliant | ||
![]() M39006/25-0162H/96 Vishay | In Stock | - | - | - | - | 2 | 2.6 | 10uF | Metal | - | - | EAR99 | Standard | - | - | - | No | 8532.21.00.20 | 3 | 800 | 0.64 | - | 21.81 | 4.5 | - | 125 | - | - | -55 | Through Hole | - | 5.56(Max) | - | Hermetic | - | - | - | - | - | - | - | - | 10% | Active | - | - | - | - | - | - | - | - | - | - | Axial | - | Polar | 100VDC | - | - | Sleeved | - | - | 5.56 X 13.08 | - | - | 13.08(Max) | - | - | - | - | - | - | RoHS non-compliant | ||
![]() 790D685X0040B2XE3 Vishay | In Stock | - | - | - | - | 2 | - | 6.8uF | Molded | - | 6 | EAR99 | - | - | No | - | No | - | 2.7 | - | 0.5 | - | - | - | - | 125 | - | - | -55 | Through Hole | 4.8(Max) | - | - | - | 10.5(Max) | 85 to 125 | 5.08 | - | - | Straight | Tape and Reel | - | 20% | Active | - | Solid | - | - | - | - | - | - | - | - | Radial | - | Polar | 40VDC | - | - | - | - | - | 7.3 X 4.8 X 10.5 | - | - | 7.3(Max) | - | - | - | - | 10.5(Max) | - | RoHS Compliant | ||
![]() M39006/30-0625H Vishay | 31 |
| - | - | - | 2 | 2.6 | 4.7uF | Metal | - | - | EAR99 | Standard | 4.24 | - | - | Yes | 8532.21.00.20 | 1 | - | 0.64 | - | 19.43 | 1.5 | + 125 C | 125 | T1 Case | - 55 C | -55 | Through Hole | - | 5.56(Max) | Compliant | Hermetic | - | - | - | - | 65 VDC | - | Bulk | M39006 | 10% | Active | Axial | - | 125 °C | -55 °C | 4.7 µF | Capacitors | - | - | - | - | Axial | 4.24 Ω | Polar | 100VDC | - | - | Sleeved | Tantalum Capacitors | - | 5.56 X 13.08 | Tantalum Wet High Reliability | - | 13.08(Max) | 4.78 mm | - | 13.08 mm | - | - | - | RoHS non-compliant | ||
![]() CWR06KH156KB Vishay | In Stock | - | - | Conformal Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | 125°C | -55°C | 15μF | - | - | 3.81mm | - | MIL-PRF-55365 | - | 1Ohm | Polar | - | - | 6 % | - | - | - | - | - | - | - | - | 2.79mm | 7.24mm | - | - | - | RoHS Compliant | ||
![]() CWR06NB475JS Vishay | In Stock | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 5% | - | - | - | 125°C | -55°C | 4.7μF | - | - | 3.81mm | - | MIL-PRF-55365 | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 2.79mm | 7.24mm | - | - | - | RoHS Compliant | ||
![]() CWR06FB476KC Vishay | In Stock | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | 125°C | -55°C | 47μF | - | - | 3.81mm | - | MIL-PRF-55365 | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 2.79mm | 7.24mm | - | - | - | RoHS Compliant | ||
![]() CWR06HH336KS Vishay | In Stock | - | - | Conformal Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | 125°C | -55°C | 33μF | - | - | 3.81mm | - | MIL-PRF-55365 | - | 900mOhm | Polar | - | - | 8 % | - | - | - | - | - | - | - | - | 2.79mm | 7.24mm | - | - | No | RoHS Compliant | ||
![]() CWR06KC106JCHR Vishay | In Stock | - | - | - | - | 2 | - | 10uF | Conformal Coated | ±0.38 | 6 | EAR99 | Standard | 1.4 | No | ±0.38 | Yes | 8532.21.00.50 | 3 | - | - | ±0.38 | - | - | - | 125 | - | - | -55 | Surface Mount | 2.79 | - | - | - | - | 85 to 125 | - | - | - | - | Tape and Reel | - | 5% | Active | - | Solid | - | - | 10 uF | Capacitors | - | - | Flat | - | Pad | - | Polar | 25VDC | - | - | - | Tantalum Capacitors | - | 6.73 X 2.79 X 2.79 | - | G | 6.73 | - | - | - | - | 2.79 | - | RoHS non-compliant | ||
![]() CWR06FC105KCB Vishay | In Stock | - | - | Conformal Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | 125°C | -55°C | 1μF | - | - | 1.27mm | - | - | - | 12Ohm | Polar | - | - | 6 % | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | Non-RoHS Compliant | ||
![]() CWR06JC685JC Vishay | In Stock | - | - | Conformal Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 5% | - | - | - | 125°C | -55°C | 6.8μF | - | - | 3.43mm | - | MIL-PRF-55365 | - | 2.4Ohm | Polar | - | - | 6 % | - | - | - | - | - | - | - | - | 1.78mm | 5.59mm | - | - | - | RoHS Compliant | ||
![]() CWR06NB475KBA Vishay | In Stock | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | 125°C | -55°C | 4.7μF | - | - | 3.81mm | - | MIL-PRF-55365 | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 2.79mm | 7.24mm | - | - | No | RoHS Compliant |