- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Packing Method | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TF3D475K035C0700 Vishay | In Stock | - | - | Surface Mount | - | J BEND | 2 | TANTALUM (DRY/SOLID) | Cut Tape | 10% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -55°C | 4.7μF | 35V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | TANTALUM CAPACITOR | 700mOhm | POLARIZED | 0.0016mA | 460mA | 0.06 | 6 % | 3.1mm | 7.3mm | 4.3mm | - | Unknown | RoHS Compliant | ||
![]() CWR06NH225JCC Vishay | In Stock | - | - | - | F | - | - | - | Bulk | 5% | - | - | - | - | - | - | 125°C | -55°C | 2.2μF | - | - | 3.43mm | MIL-PRF-55365 | - | - | - | 2.5Ohm | - | - | - | - | - | 1.78mm | 5.59mm | - | - | - | RoHS Compliant | ||
![]() CWR06NB155JBB Vishay | In Stock | - | - | - | F | - | - | - | Bulk | 5% | - | - | - | - | - | - | 125°C | -55°C | 1.5μF | - | - | 3.43mm | MIL-PRF-55365 | - | - | - | 4Ohm | - | - | - | - | - | 1.78mm | 5.59mm | - | - | - | RoHS Compliant | ||
![]() CWR06KB106JMA Vishay | In Stock | - | - | - | G | - | - | - | Bulk | 5% | - | - | - | - | - | - | 125°C | -55°C | 10μF | - | - | 2.79mm | MIL-PRF-55365 | - | - | - | 1.4Ohm | - | - | - | - | - | 2.79mm | 6.73mm | - | - | - | RoHS Compliant | ||
![]() CWR06FH105KM-TR Vishay | In Stock | - | - | - | A | - | - | - | Tape & Reel | 10% | - | - | - | - | - | - | 125°C | -55°C | 1μF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | 12Ohm | - | - | - | - | - | 1.27mm | 2.54mm | - | No | - | RoHS Compliant | ||
![]() CWR06FB156JCC Vishay | In Stock | - | - | - | F | - | - | - | Bulk | 5% | - | - | - | - | - | - | 125°C | -55°C | 15μF | - | - | 3.43mm | MIL-PRF-55365 | - | - | - | 2.5Ohm | - | - | - | - | - | 1.78mm | 5.59mm | - | - | - | RoHS Compliant | ||
![]() CWR06DB475KRA Vishay | In Stock | - | - | - | C | - | - | - | Bulk | 10% | - | - | - | - | - | - | 125°C | -55°C | 4.7μF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | 5.5Ohm | - | - | - | - | - | 1.27mm | 5.08mm | - | No | - | RoHS Compliant | ||
![]() CWR06KC155KSA Vishay | In Stock | - | - | - | D | - | - | - | Bulk | 10% | - | - | - | - | - | - | 125°C | -55°C | 1.5μF | - | - | 2.54mm | MIL-PRF-55365 | - | - | - | 6.5Ohm | - | - | - | - | - | 1.27mm | 3.81mm | - | No | - | RoHS Compliant | ||
![]() CWR06KB225MCC Vishay | In Stock | - | - | - | E | - | - | - | Bulk | 20% | - | - | - | - | - | - | 125°C | -55°C | 2.2μF | - | - | 2.54mm | MIL-PRF-55365 | - | - | - | 3.5Ohm | - | - | - | - | - | 1.27mm | 5.08mm | - | No | - | RoHS Compliant | ||
![]() CWR06CB685MMA Vishay | In Stock | - | - | - | C | - | - | - | Bulk | 20% | - | - | - | - | - | - | 125°C | -55°C | 6.8μF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | 5.5Ohm | - | - | - | - | - | 1.27mm | 5.08mm | - | No | - | RoHS Compliant | ||
![]() CWR06FC335KPC Vishay | In Stock | - | - | - | C | - | - | - | Bulk | 10% | - | - | - | - | - | - | 125°C | -55°C | 3.3μF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | 5.5Ohm | - | - | - | - | - | 1.27mm | 5.08mm | - | No | - | RoHS Compliant | ||
![]() CWR06JH156MCA Vishay | In Stock | - | - | - | G | - | - | - | Bulk | 20% | - | - | - | - | - | - | 125°C | -55°C | 15μF | - | - | 2.79mm | MIL-PRF-55365 | - | - | - | 1.1Ohm | - | - | - | - | - | 2.79mm | 6.73mm | - | No | - | RoHS Compliant | ||
![]() CWR06NB475KMB Vishay | In Stock | - | - | - | H | - | - | - | Bulk | 10% | - | - | - | - | - | - | 125°C | -55°C | 4.7μF | - | - | 3.81mm | MIL-PRF-55365 | - | - | - | 1.5Ohm | - | - | - | - | - | 2.79mm | 7.24mm | - | No | - | RoHS Compliant | ||
![]() CWR06FH225JSA Vishay | In Stock | - | - | - | B | - | - | - | Bulk | 5% | - | - | - | - | - | - | 125°C | -55°C | 2.2μF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | 8Ohm | - | - | - | - | - | 1.27mm | 3.81mm | - | - | - | RoHS Compliant | ||
![]() CWR06KH225JSC Vishay | In Stock | - | - | - | E | - | - | - | Bulk | 5% | - | - | - | - | - | - | 125°C | -55°C | 2.2μF | - | - | 2.54mm | MIL-PRF-55365 | - | - | - | 3.5Ohm | - | - | - | - | - | 1.27mm | 5.08mm | - | - | - | RoHS Compliant | ||
![]() CWR06KH684KB-TR Vishay | In Stock | - | - | - | B | - | - | - | Tape & Reel | 10% | - | - | - | - | - | - | 125°C | -55°C | 680nF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | 10Ohm | - | - | - | - | - | 1.27mm | 3.81mm | - | No | - | RoHS Compliant | ||
![]() CWR06HH225JPA Vishay | In Stock | - | - | - | C | - | - | - | Bulk | 5% | - | - | - | - | - | - | 125°C | -55°C | 2.2μF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | 5.5Ohm | - | - | - | - | - | 1.27mm | 5.08mm | - | - | - | RoHS Compliant | ||
![]() CWR06KC105JSB Vishay | In Stock | - | - | - | C | - | - | - | Bulk | 5% | - | - | - | - | - | - | 125°C | -55°C | 1μF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | 6.5Ohm | - | - | - | - | - | 1.27mm | 5.08mm | - | - | - | RoHS Compliant | ||
![]() CWR06MH155KMC Vishay | In Stock | - | - | - | E | - | - | - | Bulk | 10% | - | - | - | - | - | - | 125°C | -55°C | 1.5μF | - | - | 2.54mm | MIL-PRF-55365 | - | - | - | 4.5Ohm | - | - | - | - | - | 1.27mm | 5.08mm | - | No | - | RoHS Compliant | ||
![]() CWR06KB685JBB Vishay | In Stock | - | - | - | G | - | - | - | Bulk | 5% | - | - | - | - | - | - | 125°C | -55°C | 6.8μF | - | - | 2.79mm | MIL-PRF-55365 | - | - | - | 1.2Ohm | - | - | - | - | - | 2.79mm | 6.73mm | - | - | - | RoHS Compliant |