- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Automotive | Brand | Capacitance - nF | Capacitance Value | Case Style | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Fail Safe with Built-in Fuse | High Shock and Vibration | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Length w/weld (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr Case Code | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | RoHS | Seal | Temperature Range @ Derated Voltage (°C) | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Polarity | Voltage | Leakage Current | Ripple Current | Insulation | Product Type | ESR | Size(mm) | Product | Case Code | Product Category | Product Length (mm) | Diameter | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR11FH685KDC Vishay | In Stock | - | - | 3528-21 | 2 | No | - | - | 6.8uF | Molded | 6 | EAR99 | Standard | 3.5 | Not Compliant | - | No | Yes | - | 0.7 | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | No | 2.8 | - | - | - | 85 to 125 | - | - | Tape and Reel | - | 10% | Active | Solid | - | - | Flat | Inward L | Polar | 10VDC | - | - | - | - | - | 3.5 X 2.8 X 1.9 | - | B | - | 3.5 | - | - | 1.9 | ||
![]() CWR11MH684KCC Vishay | In Stock | - | - | 3528-21 | 2 | No | - | - | 0.68uF | Molded | 4 | EAR99 | Standard | 8 | Not Compliant | - | No | Yes | 8532.21.00.50 | 0.5 | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | No | 2.8 | - | - | - | 85 to 125 | - | - | Tape and Reel | - | 10% | Active | Solid | - | - | Flat | Inward L | Polar | 35VDC | - | - | - | - | - | 3.5 X 2.8 X 1.9 | - | B | - | 3.5 | - | - | 1.9 | ||
![]() CWR11FH476KCB Vishay | In Stock | - | - | 7343-31 | 2 | No | - | - | 47uF | Molded | 6 | EAR99 | Standard | 0.9 | Not Compliant | - | No | Yes | - | 4.7 | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | No | 4.3 | - | - | - | 85 to 125 | - | - | Tape and Reel | - | 10% | Active | Solid | - | - | Flat | Inward L | Polar | 10VDC | - | - | - | - | - | 7.3 X 4.3 X 2.8 | - | D | - | 7.3 | - | - | 2.8 | ||
![]() CWR11NH155JCC Vishay | In Stock | - | - | 7343-31 | 2 | No | - | - | 1.5uF | Molded | 6 | EAR99 | Standard | 4 | Not Compliant | - | No | Yes | 8532.21.00.50 | 0.8 | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | No | 4.3 | - | - | - | 85 to 125 | - | - | Tape and Reel | - | 5% | Active | Solid | - | - | Flat | Inward L | Polar | 50VDC | - | - | - | - | - | 7.3 X 4.3 X 2.8 | - | D | - | 7.3 | - | - | 2.8 | ||
![]() CWR11FH476KDB Vishay | In Stock | - | - | 7343-31 | 2 | No | - | - | 47uF | Molded | 6 | EAR99 | Standard | 0.9 | Not Compliant | - | No | Yes | 8532.21.00.50 | 4.7 | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | No | 4.3 | - | - | - | 85 to 125 | - | - | Tape and Reel | - | 10% | Active | Solid | - | - | Flat | Inward L | Polar | 10VDC | - | - | - | - | - | 7.3 X 4.3 X 2.8 | - | D | - | 7.3 | - | - | 2.8 | ||
![]() CWR11NH155KCB Vishay | In Stock | - | - | - | - | No | - | - | - | - | - | EAR99 | - | - | Not Compliant | - | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11MH335KDB Vishay | In Stock | - | - | 6032-28 | 2 | No | - | - | 3.3uF | Molded | 6 | EAR99 | Standard | 2.5 | Not Compliant | - | No | Yes | 8532.21.00.50 | 1.2 | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | No | 3.2 | - | - | - | 85 to 125 | - | - | Tape and Reel | - | 10% | Active | Solid | - | - | Flat | Inward L | Polar | 35VDC | - | - | - | - | - | 6 X 3.2 X 2.5 | - | C | - | 6 | - | - | 2.5 | ||
![]() CWR11FH336MCC Vishay | In Stock | - | - | 7343-31 | 2 | No | - | - | 33uF | Molded | 6 | EAR99 | Standard | 1.1 | Not Compliant | - | No | Yes | 8532.21.00.50 | 3.3 | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | No | 4.3 | - | - | - | 85 to 125 | - | - | Tape and Reel | - | 20% | Active | Solid | - | - | Flat | Inward L | Polar | 10VDC | - | - | - | - | - | 7.3 X 4.3 X 2.8 | - | D | - | 7.3 | - | - | 2.8 | ||
![]() CWR11KH156KBC Vishay | In Stock | - | - | 7343-31 | 2 | No | - | - | 15uF | Molded | 6 | EAR99 | Standard | 1 | Not Compliant | - | No | Yes | - | 3.8 | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | No | 4.3 | - | - | - | 85 to 125 | - | - | Tape and Reel | - | 10% | Active | Solid | - | - | Flat | Inward L | Polar | 25VDC | - | - | - | - | - | 7.3 X 4.3 X 2.8 | - | D | - | 7.3 | - | - | 2.8 | ||
![]() CWR11MH334KDB Vishay | In Stock | - | - | 3216-18 | 2 | No | - | - | 0.33uF | Molded | 4 | EAR99 | Standard | 15 | Not Compliant | - | No | Yes | 8532.21.00.50 | 0.5 | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | No | 1.6 | - | - | - | 85 to 125 | - | - | Tape and Reel | - | 10% | Active | Solid | - | - | Flat | Inward L | Polar | 35VDC | - | - | - | - | - | 3.2 X 1.6 X 1.6 | - | A | - | 3.2 | - | - | 1.6 | ||
![]() CWR11KH105KBA Vishay | In Stock | - | - | - | - | No | - | - | - | - | - | EAR99 | - | - | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11NH475MBB Vishay | In Stock | - | - | - | - | No | - | - | - | - | - | EAR99 | - | - | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC15-35C6RM Vishay | In Stock | - | - | - | - | No | - | - | - | - | - | EAR99 | - | - | Supplier Unconfirmed | - | - | - | 8532.21.00.80 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11FH155KDB Vishay | In Stock | - | - | - | - | No | - | - | - | - | - | EAR99 | - | - | Not Compliant | - | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11KH685KCC Vishay | In Stock | - | - | 7343-31 | 2 | No | - | - | 6.8uF | Molded | 6 | EAR99 | Standard | 1.4 | Not Compliant | - | No | Yes | 8532.21.00.50 | 1.7 | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | No | 4.3 | - | - | - | 85 to 125 | - | - | Tape and Reel | - | 10% | Active | Solid | - | - | Flat | Inward L | Polar | 25VDC | - | - | - | - | - | 7.3 X 4.3 X 2.8 | - | D | - | 7.3 | - | - | 2.8 | ||
![]() CWR11DH476KDC Vishay | In Stock | - | - | 7343-31 | 2 | No | - | - | 47uF | Molded | 6 | EAR99 | Standard | 1.1 | Not Compliant | - | No | Yes | 8532.21.00.50 | 2.8 | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | No | 4.3 | - | - | - | 85 to 125 | - | - | Tape and Reel | - | 10% | Active | Solid | - | - | Flat | Inward L | Polar | 6VDC | - | - | - | - | - | 7.3 X 4.3 X 2.8 | - | D | - | 7.3 | - | - | 2.8 | ||
![]() CWR11MH154KDB Vishay | In Stock | - | - | - | - | No | - | - | - | - | - | EAR99 | - | - | Not Compliant | - | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 135D565X0100C6 Vishay | 21 |
| - | - | - | No | Vishay / Tansitor | 5600 nF | - | - | - | - | - | - | - | 1 | - | - | 8532.21.00.20 | - | - | - | - | Vishay | + 85 C | - | C Case | - 55 C | - | - | No | - | - | N | - | - | 0.218699 oz | 100 VDC | Bulk | 135D | 20 % | - | Wet Tantalum Capacitors Tantalum-Case with Glass-to-Tantalum Hermetic Seal | 5.6 uF | Capacitors | - | Axial | - | - | 5 uA | - | - | Tantalum Capacitors | 14 Ohms | - | Tantalum Wet Hermetically Sealed | - | Tantalum Capacitors - Wet | - | 4.78 mm | 11.51 mm | - | ||
![]() 109D127X0010C2 Vishay | 21 |
| - | - | 2 | Unknown | - | - | 120uF | Metal | - | EAR99 | Standard | 4 | Not Compliant | - | - | No | 8532.21.00.20 | 2 | 160 | 0.64 | 21.8 | - | + 125 C | 125 | C Case | - 55 C | -55 | Through Hole | Unknown | - | 5.56(Max) | - | Elastomer | - | - | 10 VDC | Tray | 109D | 20% | Active | Sintered Anode Tantalex Capacitors for Operation to + 125 C, Elastomer-Sealed | 120 uF | Capacitors | - | Axial | Polar | 10VDC | 9 uA | 160 mA | Sleeved | Tantalum Capacitors | 4 Ohms | 5.56 X 15.45 | Tantalum Wet Sintered Anode | - | - | 15.45(Max) | 5.56 mm | 15.45 mm | - | ||
![]() CWR11HH106KDA Vishay | In Stock | - | - | - | - | No | - | - | - | - | - | EAR99 | - | - | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |