- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Military Standard | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Tan Delta | Height | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR06CC106JBA Vishay | In Stock | - | - | D | - | - | - | - | Bulk | 5% | - | - | - | - | - | 125°C | -55°C | - | 10μF | - | 2.54mm | MIL-PRF-55365 | - | 4Ohm | - | - | - | - | - | 1.27mm | 3.81mm | - | RoHS Compliant | ||
![]() CWR06MC474MBA Vishay | In Stock | - | - | B | - | - | - | - | Bulk | 20% | - | - | - | - | - | 125°C | -55°C | - | 470nF | - | 1.27mm | MIL-PRF-55365 | - | 17Ohm | - | - | - | - | - | 1.27mm | 3.81mm | No | RoHS Compliant | ||
![]() CWR06NH475MCB Vishay | In Stock | - | - | H | - | - | - | - | Bulk | 20% | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | - | 3.81mm | MIL-PRF-55365 | - | 1.5Ohm | - | - | - | - | - | 2.79mm | 7.24mm | No | RoHS Compliant | ||
![]() CWR06NC224KPC Vishay | In Stock | - | - | B | - | - | - | - | Bulk | 10% | - | - | - | - | - | 125°C | -55°C | - | 220nF | - | 1.27mm | MIL-PRF-55365 | - | 17Ohm | - | - | - | - | - | 1.27mm | 3.81mm | No | RoHS Compliant | ||
![]() CWR06KC105KSA Vishay | In Stock | - | - | C | - | - | - | - | Bulk | 10% | - | - | - | - | - | 125°C | -55°C | - | 1μF | - | 1.27mm | MIL-PRF-55365 | - | 6.5Ohm | - | - | - | - | - | 1.27mm | 5.08mm | No | RoHS Compliant | ||
![]() CWR06KH475KB-TR Vishay | In Stock | - | - | F | - | - | - | - | Tape & Reel | 10% | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | - | 3.43mm | MIL-PRF-55365 | - | 2.5Ohm | - | - | - | - | - | 1.78mm | 5.59mm | No | RoHS Compliant | ||
![]() CWR06HC225MCA Vishay | In Stock | - | - | C | - | - | - | - | Bulk | 20% | - | - | - | - | - | 125°C | -55°C | - | 2.2μF | - | 1.27mm | MIL-PRF-55365 | - | 5.5Ohm | - | - | - | - | - | 1.27mm | 5.08mm | No | RoHS Compliant | ||
![]() CWR06FC336JSB Vishay | In Stock | - | - | G | - | - | - | - | Bulk | 5% | - | - | - | - | - | 125°C | -55°C | - | 33μF | - | 2.79mm | MIL-PRF-55365 | - | 1.1Ohm | - | - | - | - | - | 2.79mm | 6.73mm | - | RoHS Compliant | ||
![]() CWR06NC684MMA Vishay | In Stock | - | - | D | - | - | - | - | Bulk | 20% | - | - | - | - | - | 125°C | -55°C | - | 680nF | - | 2.54mm | MIL-PRF-55365 | - | 7Ohm | - | - | - | - | - | 1.27mm | 3.81mm | No | RoHS Compliant | ||
![]() CWR06KB684KRB Vishay | In Stock | - | - | B | - | - | - | - | Bulk | 10% | - | - | - | - | - | 125°C | -55°C | - | 680nF | - | 1.27mm | MIL-PRF-55365 | - | 10Ohm | - | - | - | - | - | 1.27mm | 3.81mm | No | RoHS Compliant | ||
![]() CWR06NB155JCC Vishay | In Stock | - | - | F | - | - | - | - | Bulk | 5% | - | - | - | - | - | 125°C | -55°C | - | 1.5μF | - | 3.43mm | MIL-PRF-55365 | - | 4Ohm | - | - | - | - | - | 1.78mm | 5.59mm | - | RoHS Compliant | ||
![]() CWR06KB684KRC Vishay | In Stock | - | - | B | - | - | - | - | Bulk | 10% | - | - | - | - | - | 125°C | -55°C | - | 680nF | - | 1.27mm | MIL-PRF-55365 | - | 10Ohm | - | - | - | - | - | 1.27mm | 3.81mm | No | RoHS Compliant | ||
![]() CWR06KB105JC-TR Vishay | In Stock | - | - | C | - | - | - | - | Tape & Reel | 5% | - | - | - | - | - | 125°C | -55°C | - | 1μF | - | 1.27mm | MIL-PRF-55365 | - | 6.5Ohm | - | - | - | - | - | 1.27mm | 5.08mm | - | RoHS Compliant | ||
![]() CWR06KH106MPB Vishay | In Stock | - | - | G | - | - | - | - | Bulk | 20% | - | - | - | - | - | 125°C | -55°C | - | 10μF | - | 2.79mm | MIL-PRF-55365 | - | 1.4Ohm | - | - | - | - | - | 2.79mm | 6.73mm | No | RoHS Compliant | ||
![]() CWR06NB155KBB Vishay | In Stock | - | - | F | - | - | - | - | Bulk | 10% | - | - | - | - | - | 125°C | -55°C | - | 1.5μF | - | 3.43mm | MIL-PRF-55365 | - | 4Ohm | - | - | - | - | - | 1.78mm | 5.59mm | No | RoHS Compliant | ||
![]() CWR06JC225JRC Vishay | In Stock | - | - | D | - | - | - | - | Bulk | 5% | - | - | - | - | - | 125°C | -55°C | - | 2.2μF | - | 2.54mm | MIL-PRF-55365 | - | 5Ohm | - | - | - | - | - | 1.27mm | 3.81mm | - | RoHS Compliant | ||
![]() CWR06NC225KCC Vishay | In Stock | - | - | F | - | - | - | - | Bulk | 10% | - | - | - | - | - | 125°C | -55°C | - | 2.2μF | - | 3.43mm | MIL-PRF-55365 | - | 2.5Ohm | - | - | - | - | - | 1.78mm | 5.59mm | No | RoHS Compliant | ||
![]() CWR06KH685JC-TR Vishay | In Stock | - | - | G | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | Tape & Reel | 5% | e0 | no | 2 | EAR99 | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 6.8μF | TR, EMBOSSED PLASTIC, 7 INCH | 2.79mm | MIL-PRF-55365 | TANTALUM CAPACITOR | 1.2Ohm | POLARIZED | 25V | 2711 | 0.002mA | 0.06 | 2.79mm | 6.73mm | - | RoHS Compliant | ||
![]() CWR06JH226JCA Vishay | In Stock | - | - | H | - | - | - | - | Bulk | 5% | - | - | - | - | - | 125°C | -55°C | - | 22μF | - | 3.81mm | MIL-PRF-55365 | - | 900mOhm | - | - | - | - | - | 2.79mm | 7.24mm | - | RoHS Compliant | ||
![]() CWR06DH226MCC Vishay | In Stock | - | - | F | - | - | - | - | Bulk | 20% | - | - | - | - | - | 125°C | -55°C | - | 22μF | - | 3.43mm | MIL-PRF-55365 | - | 2.2Ohm | - | - | - | - | - | 1.78mm | 5.59mm | No | RoHS Compliant |