- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Packing Method | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Leakage Current | Ripple Current | Tan Delta | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR06NC684MR-TR Vishay | In Stock | - | - | - | D | - | - | - | Tape & Reel | 20% | - | - | - | - | - | 125°C | -55°C | 680nF | - | - | 2.54mm | MIL-PRF-55365 | - | - | - | 7Ohm | - | - | - | - | 1.27mm | 3.81mm | - | No | - | RoHS Compliant | ||
![]() CWR06DC686MRB Vishay | In Stock | - | - | - | H | - | - | - | - | 20% | - | - | - | - | - | 125°C | -55°C | 68μF | - | - | 3.81mm | MIL-PRF-55365 | - | - | - | 900mOhm | - | - | - | - | 2.79mm | 7.24mm | - | - | - | RoHS Compliant | ||
![]() CWR06DH686KMB Vishay | In Stock | - | - | - | H | - | - | - | - | 10% | - | - | - | - | - | 125°C | -55°C | 68μF | - | - | 3.81mm | MIL-PRF-55365 | - | - | - | 900mOhm | - | - | - | - | 2.79mm | 7.24mm | - | - | - | RoHS Compliant | ||
![]() CWR06MH685MBB Vishay | In Stock | - | - | - | H | - | - | - | Bulk | 20% | - | - | - | - | - | 125°C | -55°C | 6.8μF | - | - | 3.81mm | MIL-PRF-55365 | - | - | - | 1.3Ohm | - | - | - | - | 2.79mm | 7.24mm | - | No | - | RoHS Compliant | ||
![]() CWR06NC224MPB Vishay | In Stock | - | - | - | B | - | - | - | Bulk | 20% | - | - | - | - | - | 125°C | -55°C | 220nF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | 17Ohm | - | - | - | - | 1.27mm | 3.81mm | - | No | - | RoHS Compliant | ||
![]() CWR06DC476JMA Vishay | In Stock | - | - | - | G | - | - | - | Bulk | 5% | - | - | - | - | - | 125°C | -55°C | 47μF | - | - | 2.79mm | MIL-PRF-55365 | - | - | - | 1.1Ohm | - | - | - | - | 2.79mm | 6.73mm | - | - | - | RoHS Compliant | ||
![]() CWR06NH104JRC Vishay | In Stock | - | - | - | A | - | - | - | Bulk | 5% | - | - | - | - | - | 125°C | -55°C | 100nF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | 75Ohm | - | - | - | - | 1.27mm | 2.54mm | - | - | - | RoHS Compliant | ||
![]() CWR06KC684MCA Vishay | In Stock | - | - | - | B | - | - | - | Bulk | 20% | - | - | - | - | - | 125°C | -55°C | 680nF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | 10Ohm | - | - | - | - | 1.27mm | 3.81mm | - | No | - | RoHS Compliant | ||
![]() CWR06JH474KPC Vishay | In Stock | - | - | - | A | - | - | - | Bulk | 10% | - | - | - | - | - | 125°C | -55°C | 470nF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | 16Ohm | - | - | - | - | 1.27mm | 2.54mm | - | No | - | RoHS Compliant | ||
![]() CWR06MB475KSB Vishay | In Stock | - | - | - | G | - | - | - | Bulk | 10% | - | - | - | - | - | 125°C | -55°C | 4.7μF | - | - | 2.79mm | MIL-PRF-55365 | - | - | - | 1.5Ohm | - | - | - | - | 2.79mm | 6.73mm | - | No | - | RoHS Compliant | ||
![]() CWR06DB685MC-TR Vishay | In Stock | - | - | - | D | - | - | - | Tape & Reel | 20% | - | - | - | - | - | 125°C | -55°C | 6.8μF | - | - | 2.54mm | MIL-PRF-55365 | - | - | - | 4.5Ohm | - | - | - | - | 1.27mm | 3.81mm | - | No | - | RoHS Compliant | ||
![]() CWR06JH226JC-TR Vishay | In Stock | - | - | - | H | - | - | - | Tape & Reel | 5% | - | - | - | - | - | 125°C | -55°C | 22μF | - | - | 3.81mm | MIL-PRF-55365 | - | - | - | 900mOhm | - | - | - | - | 2.79mm | 7.24mm | - | - | - | RoHS Compliant | ||
![]() CWR06CH336MSC Vishay | In Stock | - | - | - | F | - | - | - | Bulk | 20% | - | - | - | - | - | 125°C | -55°C | 33μF | - | - | 3.43mm | MIL-PRF-55365 | - | - | - | 2.2Ohm | - | - | - | - | 1.78mm | 5.59mm | - | No | - | RoHS Compliant | ||
![]() CWR06DC155KBA Vishay | In Stock | - | - | - | A | - | - | - | Bulk | 10% | - | - | - | - | - | 125°C | -55°C | 1.5μF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | 8Ohm | - | - | - | - | 1.27mm | 2.54mm | - | No | - | RoHS Compliant | ||
![]() CWR06DH475MRB Vishay | In Stock | - | - | - | C | - | - | - | Bulk | 20% | - | - | - | - | - | 125°C | -55°C | 4.7μF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | 5.5Ohm | - | - | - | - | 1.27mm | 5.08mm | - | No | - | RoHS Compliant | ||
![]() CWR06HC155JMA Vishay | In Stock | - | - | - | B | - | - | - | Bulk | 5% | - | - | - | - | - | 125°C | -55°C | 1.5μF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | 8Ohm | - | - | - | - | 1.27mm | 3.81mm | - | - | - | RoHS Compliant | ||
![]() CWR06FC156KSA Vishay | In Stock | - | - | - | F | - | - | - | Bulk | 10% | - | - | - | - | - | 125°C | -55°C | 15μF | - | - | 3.43mm | MIL-PRF-55365 | - | - | - | 2.5Ohm | - | - | - | - | 1.78mm | 5.59mm | - | No | - | RoHS Compliant | ||
![]() CWR06KH155JSC Vishay | In Stock | - | - | - | D | - | - | - | Bulk | 5% | - | - | - | - | - | 125°C | -55°C | 1.5μF | - | - | 2.54mm | MIL-PRF-55365 | - | - | - | 6.5Ohm | - | - | - | - | 1.27mm | 3.81mm | - | - | - | RoHS Compliant | ||
![]() TF3D106K035C0500 Vishay | In Stock | - | - | Surface Mount | Molded | J BEND | 2 | TANTALUM (DRY/SOLID) | Cut Tape | 10% | e3 | yes | 2 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -55°C | 10μF | 35V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | TANTALUM CAPACITOR | 500mOhm | POLARIZED | 0.0035mA | 550mA | 0.06 | 2.8mm | 7.3mm | 7.3mm | - | Unknown | RoHS Compliant | ||
![]() CWR06CH225JPA Vishay | In Stock | - | - | - | A | - | - | - | Bulk | 5% | - | - | - | - | - | 125°C | -55°C | 2.2μF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | 8Ohm | - | - | - | - | 1.27mm | 2.54mm | - | - | - | RoHS Compliant |