- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Voltage Rated | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Ripple Current | Dissipation Factor | Current - Leakage | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR06KH225JSA Vishay | In Stock | - | - | E | - | Bulk | 5% | - | 125°C | -55°C | 2.2μF | - | 2.54mm | MIL-PRF-55365 | - | - | 3.5Ohm | - | - | - | 1.27mm | 5.08mm | - | - | RoHS Compliant | ||
![]() CWR06CB107KBC Vishay | In Stock | - | - | H | - | - | 10% | - | 125°C | -55°C | 100μF | - | 3.81mm | MIL-PRF-55365 | - | - | 900mOhm | - | - | - | 2.79mm | 7.24mm | - | - | RoHS Compliant | ||
![]() CWR06DH475KBC Vishay | In Stock | - | - | C | - | Bulk | 10% | - | 125°C | -55°C | 4.7μF | - | 1.27mm | MIL-PRF-55365 | - | - | 5.5Ohm | - | - | - | 1.27mm | 5.08mm | - | No | RoHS Compliant | ||
![]() CWR06KB475JC Vishay | In Stock | - | - | F | - | Bulk | 5% | - | 125°C | -55°C | 4.7μF | - | 3.43mm | MIL-PRF-55365 | - | - | 2.5Ohm | - | - | - | 1.78mm | 5.59mm | - | - | RoHS Compliant | ||
![]() CWR06KB155JR-TR Vishay | In Stock | - | - | D | - | Tape & Reel | 5% | - | 125°C | -55°C | 1.5μF | - | 2.54mm | MIL-PRF-55365 | - | - | 6.5Ohm | - | - | - | 1.27mm | 3.81mm | - | - | RoHS Compliant | ||
![]() CWR06NB474KRA Vishay | In Stock | - | - | C | - | Bulk | 10% | - | 125°C | -55°C | 470nF | - | 1.27mm | MIL-PRF-55365 | - | - | 8Ohm | - | - | - | 1.27mm | 5.08mm | - | No | RoHS Compliant | ||
![]() 293D685X9010B2T Vishay | In Stock | - | Datasheet | 1411 | 10V | - | 10% | SMD/SMT | 85°C | -55°C | 6.8μF | 10V | - | - | 3528 | 1411 | 4.2Ohm | 130mA | 6 % | 700nA | - | 3.5mm | 1.9mm | - | RoHS Compliant | ||
![]() CWR06KH155JRB Vishay | In Stock | - | - | D | - | Bulk | 5% | - | 125°C | -55°C | 1.5μF | - | 2.54mm | MIL-PRF-55365 | - | - | 6.5Ohm | - | - | - | 1.27mm | 3.81mm | - | - | RoHS Compliant | ||
![]() CWR06MH474JMA Vishay | In Stock | - | - | B | - | Bulk | 5% | - | 125°C | -55°C | 470nF | - | 1.27mm | MIL-PRF-55365 | - | - | 17Ohm | - | - | - | 1.27mm | 3.81mm | - | - | RoHS Compliant | ||
![]() CWR06NB225JB-TR Vishay | In Stock | - | - | F | - | Tape & Reel | 5% | - | 125°C | -55°C | 2.2μF | - | 3.43mm | MIL-PRF-55365 | - | - | 2.5Ohm | - | - | - | 1.78mm | 5.59mm | - | - | RoHS Compliant | ||
![]() CWR06FC156KP Vishay | In Stock | - | - | F | - | Bulk | 10% | - | 125°C | -55°C | 15μF | - | 3.43mm | MIL-PRF-55365 | - | - | 2.5Ohm | - | - | - | 1.78mm | 5.59mm | - | No | RoHS Compliant | ||
![]() CWR06CH225JBB Vishay | In Stock | - | - | A | - | Bulk | 5% | - | 125°C | -55°C | 2.2μF | - | 1.27mm | MIL-PRF-55365 | - | - | 8Ohm | - | - | - | 1.27mm | 2.54mm | - | - | RoHS Compliant | ||
![]() CWR06JB105KPB Vishay | In Stock | - | - | B | - | Bulk | 10% | - | 125°C | -55°C | 1μF | - | 1.27mm | MIL-PRF-55365 | - | - | 12Ohm | - | - | - | 1.27mm | 3.81mm | - | No | RoHS Compliant | ||
![]() CWR06JH225KSA Vishay | In Stock | - | - | D | - | Bulk | 10% | - | 125°C | -55°C | 2.2μF | - | 2.54mm | MIL-PRF-55365 | - | - | 5Ohm | - | - | - | 1.27mm | 3.81mm | - | No | RoHS Compliant | ||
![]() CWR06NC105JCC Vishay | In Stock | - | - | E | - | Bulk | 5% | - | 125°C | -55°C | 1μF | - | 2.54mm | MIL-PRF-55365 | - | - | 6Ohm | - | - | - | 1.27mm | 5.08mm | - | - | RoHS Compliant | ||
![]() CWR06HH225JB Vishay | In Stock | - | - | C | - | Bulk | 5% | - | 125°C | -55°C | 2.2μF | - | 1.27mm | MIL-PRF-55365 | - | - | 5.5Ohm | - | - | - | 1.27mm | 5.08mm | - | - | RoHS Compliant | ||
![]() CWR06KB475KB-TR Vishay | In Stock | - | - | F | - | Tape & Reel | 10% | - | 125°C | -55°C | 4.7μF | - | 3.43mm | MIL-PRF-55365 | - | - | 2.5Ohm | - | - | - | 1.78mm | 5.59mm | - | No | RoHS Compliant | ||
![]() CWR06HB226MRC Vishay | In Stock | - | - | G | - | Bulk | 20% | - | 125°C | -55°C | 22μF | - | 2.79mm | MIL-PRF-55365 | - | - | 1.1Ohm | - | - | - | 2.79mm | 6.73mm | - | No | RoHS Compliant | ||
![]() CWR06NC154JPC Vishay | In Stock | - | - | A | - | Bulk | 5% | - | 125°C | -55°C | 150nF | - | 1.27mm | MIL-PRF-55365 | - | - | 25Ohm | - | - | - | 1.27mm | 2.54mm | - | - | RoHS Compliant | ||
![]() CWR06DH155MC Vishay | In Stock | - | - | A | - | Bulk | 20% | - | 125°C | -55°C | 1.5μF | - | 1.27mm | MIL-PRF-55365 | - | - | 8Ohm | - | - | - | 1.27mm | 2.54mm | - | No | RoHS Compliant |