- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Brand | Capacitance - nF | Capacitance Value | Case Code - in | Case Code - mm | Case Style | Dissipation Factor (%) | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Fail Safe with Built-in Fuse | High Shock and Vibration | HTS | IL (uA) | IR (mA) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr Case Code | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Product Depth (mm) | RoHS | Temperature Range @ Derated Voltage (°C) | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Construction | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Positive Tolerance | Negative Tolerance | Halogen Free | Product Type | ESR | Current - Leakage | Device Termination Plating Finish | Green | Size(mm) | Product | Case Code | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T83D476K025RCBL Vishay | In Stock | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | ESR IS MEASURED AT 100KHZ | 47μF | - | - | TR, Embossed Plastic, 7 Inch | - | - | - | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 25V | - | 2917 | - | 0.0118mA | - | 0.08 | - | 10% | 10% | - | - | 175 mΩ | - | - | - | - | - | - | - | - | - | 2.8mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() TMCUB1C225KTRF Vishay | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 10% | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 2.2μF | - | 16V | - | - | - | - | - | 3528 | 1411 | - | 6.6Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() T16C107M125EZSS Vishay | In Stock | - | Datasheet | - | - | - | C | NO | WIRE | THROUGH HOLE MOUNT | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | - | - | - | - | 2 | Axial | EAR99 | - | - | 85°C | -55°C | - | 100μF | - | 125V | - | - | - | - | - | - | - | - | 1.8Ohm | POLARIZED | - | 640 μm | - | 125V | - | 2.1A | - | - | - | - | - | - | - | 3μA | - | - | - | - | - | - | - | 19.46mm | - | 26.59mm | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() T55V337M6R3C0040 Vishay | 825 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | - | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Sn | No | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 293D226X9010C2WE3 Vishay | 3562 | - | - | - | - | - | 6032-28 | - | - | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 10% | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 22μF | - | 1V | - | 3.2mm | - | - | - | - | - | - | 1.5Ohm | Polar | - | - | - | - | - | - | - | 6 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() T16B157M060EZSS Vishay | In Stock | - | Datasheet | - | - | - | B | NO | WIRE | THROUGH HOLE MOUNT | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | - | - | - | - | 2 | Axial | EAR99 | - | - | 85°C | -55°C | RIPPLE CURRENT IS MEASURED AT 40KHZ AND 85CEL | 150μF | - | 60V | - | - | - | - | - | - | - | - | 1.1Ohm | Polar | - | 640 μm | - | 60V | - | 1.8A | - | - | - | - | - | - | - | 2μA | - | - | - | - | - | - | - | 16.28mm | - | 23.42mm | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() TMCUA1E334KTRF Vishay | 1971 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 10% | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 330nF | - | 25V | - | - | - | - | - | 3216 | 1206 | - | 26.4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 593D107X0010D2T Vishay | 500 | - | Datasheet | - | - | - | 2917 | - | - | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | Tape and Reel | - | - | 20% | - | - | - | - | - | SMD/SMT | - | - | - | 85°C | -55°C | - | 100μF | - | 10V | - | 4.3mm | - | - | - | 7343 | 2917 | - | 100mOhm | Polar | - | - | - | 10V | - | 1.37mA | - | 6 % | - | - | - | - | - | 10μA | - | - | - | - | - | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() 194D105X9015A2B Vishay | In Stock | - | Datasheet | - | - | - | 1005 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | 85°C | -55°C | - | 1μF | - | 15V | - | 1.27mm | - | - | - | 2513 | 1005 | - | - | - | - | - | - | - | - | - | - | 4 % | - | - | - | - | - | 500nA | - | - | - | - | - | - | - | - | 1.27mm | 2.54mm | 1.27mm | - | - | RoHS Compliant | - | ||
![]() TMCJ0E475MTRF Vishay | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 20% | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | - | 2.5V | - | - | - | - | - | 1608 | 0603 | - | 10Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() CWR16MH106KBHB Vishay | In Stock | - | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 10μF | - | - | - | 3.81mm | - | MIL-PRF-55365 | - | - | - | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79mm | 7.24mm | - | - | - | RoHS Compliant | - | ||
![]() CWR16JC225MCBC Vishay | In Stock | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 2.2μF | - | - | - | 1.27mm | - | MIL-PRF-55365 | - | - | - | - | 9Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 3.81mm | - | - | - | RoHS Compliant | - | ||
![]() CWR16CH226JBBB Vishay | In Stock | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 5% | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 22μF | - | - | - | 1.27mm | - | MIL-PRF-55365 | - | - | - | - | 8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 3.81mm | - | - | - | RoHS Compliant | - | ||
![]() CWR16FC336MBFZ Vishay | In Stock | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 33μF | - | - | - | 3.43mm | - | MIL-PRF-55365 | - | - | - | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.78mm | 5.59mm | - | - | - | RoHS Compliant | - | ||
![]() 173D106X0020WW060 Vishay | In Stock | - | - | 7 Weeks | Lead, Tin | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 593D226X0035E8T Vishay | In Stock | - | - | - | - | - | 7343-43 | - | - | - | - | - | 670.01263mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | Tape and Reel | - | - | 20% | - | - | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 22μF | - | 300kV | - | 4.3mm | - | - | - | 7343 | 2917 | - | 275mOhm | Polar | - | - | - | - | - | - | - | 6 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.3mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 293D155X9016A8T Vishay | In Stock | - | - | - | - | - | 1206 | - | - | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | 85°C | -55°C | - | 1.5μF | - | 16V | - | 1.6mm | - | - | - | 3216 | 1206 | - | 6.7Ohm | Polar | - | - | - | - | - | 110mA | - | 6 % | - | - | - | - | - | 500nA | - | - | - | - | - | - | - | - | 1.8mm | 3.2mm | 1.6mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3D476M025C0150 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | - | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Sn | Yes | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 293D685X9016A8T Vishay | In Stock | - | - | - | - | - | 1206 | - | - | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | 85°C | -55°C | - | 6.8μF | - | 16V | - | 1.6mm | - | - | - | 3216 | 1206 | - | 4.2Ohm | Polar | - | - | - | - | - | 130mA | - | 6 % | - | - | - | - | - | 1.1μA | - | - | - | - | - | - | - | - | 1.8mm | 3.2mm | 1.6mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3D685K035E0500 Vishay | 23 |
| - | - | - | - | 7343-31 | - | - | - | - | - | - | 2 | Vishay / Sprague | 6800 nF | 6.8uF | 2917 | 7343 | Molded | 6 | 6 % | EAR99 | Low | 0.5 | 500 | No | Yes | 8532.21.00.50 | 2.4 | 550 | Vishay | + 125 C | 125 | D Case | - 55 C | -55 | Surface Mount | - | - | 4.3 | Details | 85 to 125 | TANTAMOUNT | 0.014110 oz | - | 35 VDC | Tape and Reel | - | TR3 | 10% | - | - | Active | - | - | - | - | Solid | - | - | - | - | 6.8 uF | Capacitors | - | - | - | Flat | - | Inward L | - | - | - | - | Polar | - | - | - | 35VDC | 2.4 uA | 550 mA | - | - | - | - | - | Tantalum Capacitors | 500 mOhms | - | - | - | 7.3 X 4.3 X 2.8 | Tantalum Solid Low ESR Standard Grade | D | Tantalum Capacitors - Solid SMD | 7.3 | - | 2.8 mm | 7.3 mm | 4.3 mm | 2.8 | - | RoHS non-compliant | - |