- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Voltage Rated | Packaging | Published | Tolerance | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Voltage | Ripple Current | Dissipation Factor | Halogen Free | Q Factor | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293D106X9025D8T Vishay | In Stock | - | Datasheet | - | - | Molded | - | - | - | - | Tantalum | - | 25V | - | - | 10% | - | - | - | SMD/SMT | - | 125°C | -55°C | 10μF | 200kV | 4.3mm | - | 7343 | 2917 | - | - | - | 1Ohm | Polar | - | - | 190mA | 6 % | - | - | 2.5μA | - | - | - | 2.8mm | 7.3mm | 2.8mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 790D226X9025B2BE3 Vishay | In Stock | - | Datasheet | - | Through Hole | Molded | - | - | - | 2 | Tantalum | - | 25V | - | - | 10% | - | - | - | Through Hole | - | 125°C | -55°C | 22μF | 25V | 4.8mm | - | - | - | 5.08mm | - | 12mm | - | Polar | 500 μm | 25V | - | 6 % | - | - | 5.5μA | - | - | - | 10.5mm | 7.3mm | 7.3mm | - | Unknown | RoHS Compliant | - | ||
![]() T55V157M6R3C0025 Vishay | 39 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Preplated (ie. Ag, Au, Nipd) | Yes | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TR3D107K010E0100 Vishay | In Stock | - | Datasheet | - | - | 2917 | - | - | - | - | - | - | 10V | - | - | 10% | - | - | - | SMD/SMT | - | 85°C | -55°C | 100μF | - | 4.3mm | - | 7343 | 2917 | - | - | - | 100mOhm | - | - | - | 1.22A | 6 % | - | - | 10μA | - | - | - | 2.8mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() 293D686X0025E2TE3 Vishay | In Stock | - | Datasheet | - | - | Molded | - | - | - | - | Tantalum | - | - | - | - | 20% | - | - | - | - | - | - | - | 68μF | 200kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 593D107X0010D8T Vishay | In Stock | - | Datasheet | - | - | 7343-31 | - | - | - | - | - | 670.01263mg | 10V | Tape and Reel | - | 20% | - | - | - | SMD/SMT | - | 125°C | -55°C | 100μF | 1V | 4.3mm | - | 7343 | 2917 | - | - | - | 100mOhm | Polar | - | - | - | 6 % | - | - | - | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ST470-30T2MI Vishay | 42 |
| Datasheet | - | - | Metal | - | - | - | 2 | - | - | - | Bulk | - | 20% | - | - | - | Axial | - | 125°C | -55°C | 470μF | 30V | - | - | - | - | - | - | - | 850mOhm | Polar | - | - | - | - | - | - | - | - | - | - | - | 17.88mm | - | - | - | RoHS Compliant | - | ||
![]() 93026-54KS Vishay | 47 |
| Datasheet | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | 2 | TANTALUM (WET) | - | - | - | - | 10% | no | - | 2 | Axial | EAR99 | 125°C | -55°C | 47μF | 125V | - | - | - | - | - | TANTALUM CAPACITOR | - | 2.3Ohm | Polar | - | - | 643.5mA | - | - | - | - | - | - | - | - | 17.88mm | - | No | - | RoHS Compliant | - | ||
![]() 109D107X9060F2E3 Vishay | 64 |
| Datasheet | 9 Weeks | - | Metal | - | - | - | 2 | - | - | 60V | - | 2014 | 10% | - | - | - | Axial | - | 125°C | -55°C | 100μF | 60V | - | - | - | - | - | - | - | 2.5Ohm | - | - | - | 300mA | - | - | - | 20μA | - | - | - | - | 20.22mm | - | - | Unknown | RoHS Compliant | - | ||
![]() 194D475X9025F2B Vishay | In Stock | - | Datasheet | - | Surface Mount | Conformal Coated | - | - | - | - | - | - | 25V | Bulk | - | 10% | - | - | - | SMD/SMT | - | 125°C | -55°C | 4.7μF | 25V | 3.43mm | - | - | - | - | - | - | - | Polar | - | 25V | - | 6 % | - | - | 1.2μA | - | - | - | 1.78mm | 5.59mm | 3.43mm | - | - | RoHS Compliant | - | ||
![]() 593D156X0035D8T Vishay | In Stock | - | Datasheet | - | - | Molded | - | - | - | - | - | 670.01263mg | 35V | - | - | 20% | - | - | - | SMD/SMT | - | 125°C | -55°C | 15μF | 300kV | 4.3mm | - | 7343 | 2917 | - | - | - | 300mOhm | Polar | - | - | - | 6 % | - | - | - | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 790D226X0016B2B Vishay | In Stock | - | Datasheet | - | - | Molded | - | - | - | - | - | - | - | Bulk | - | 20% | - | - | - | Radial | - | 125°C | -55°C | 22μF | 16V | 4.8mm | - | - | - | 5.08mm | - | - | - | Polar | - | - | - | 6 % | - | - | - | - | - | - | - | 7.3mm | - | - | - | RoHS Compliant | - | ||
![]() 293D335X9050C2WE3 Vishay | 100 | - | Datasheet | - | - | 6032-28 | - | - | - | - | Tantalum | - | - | Tape and Reel | - | 10% | - | - | - | - | - | 125°C | -55°C | 3.3μF | 5V | 3.2mm | - | - | - | - | - | - | 2.5Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | - | 2.5mm | 6mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() T55D227M010C0040 Vishay | 563 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Preplated (ie. Ag, Au, Nipd) | Yes | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 109D227X9075K0 Vishay | 47 |
| Datasheet | - | - | Metal | - | - | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | 125°C | -55°C | 220μF | - | - | - | - | - | - | - | - | 2.2Ohm | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | 26.97mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 293D105X9025A2T Vishay | 2000 | - | - | - | - | 3216-18 | - | - | - | - | - | - | 25V | Tape and Reel | - | 10% | - | - | - | SMD/SMT | - | 125°C | -55°C | 1μF | - | 1.6mm | - | 3216 | 1206 | - | - | - | 7.6Ohm | Polar | - | - | 100mA | 4 % | - | 4 | 500nA | - | - | - | - | 3.2mm | 1.6mm | No | - | RoHS Compliant | - | ||
![]() CWR06HB106KP Vishay | In Stock | - | Datasheet | - | - | Conformal Coated | - | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | - | - | 125°C | -55°C | 10μF | - | 3.43mm | MIL-PRF-55365 | - | - | - | - | - | 2.5Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | - | 1.78mm | 5.59mm | - | No | - | RoHS Compliant | - | ||
![]() 135D336X0050C6 Vishay | In Stock | - | Datasheet | - | - | Metal | - | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | 200°C | -55°C | 33μF | - | - | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TMCP0J156KTRF Vishay | 1160 | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | Cut Tape | - | 10% | - | - | - | - | - | 125°C | -55°C | 15μF | 6.3V | - | - | 2012 | 0805 | - | - | - | 5.9Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 298D107X06R3A2T Vishay | In Stock | - | Datasheet | - | - | 3216-18 | - | - | - | - | - | - | 6.3V | Cut Tape | - | 20% | - | - | - | - | - | 125°C | -55°C | 100μF | 6.3V | 1.6mm | - | 3216 | 1206 | - | - | - | 1Ohm | Polar | - | - | - | 20 % | - | - | - | - | - | - | 1.6mm | 3.2mm | 850μm | No | Unknown | RoHS Compliant | Lead Free |