- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Brand | Capacitance Tolerance | Capacitance Value | Case Code - in | Case Code - mm | Case Style | Dissipation Factor (%) | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Fail Safe with Built-in Fuse | High Shock and Vibration | HTS | IL (uA) | IR (mA) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr Case Code | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Product Depth (mm) | RoHS | Temperature Range @ Derated Voltage (°C) | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Construction | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Halogen Free | Product Type | ESR | Current - Leakage | Device Termination Plating Finish | Green | Size(mm) | Product | Case Code | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR3E226M035C0300 Vishay | 48 |
| Datasheet | - | - | - | 7343-43 | - | - | - | - | - | 2 | Vishay / Sprague | 10% | 22uF | 2917 | 7343 | Molded | 6 | 6 | EAR99 | Low | 0.3 | 400 | No | Yes | 8532.21.00.50 | 7.7 | 740 | Vishay | + 125 C | 125 | E Case | - 55 C | -55 | Surface Mount | - | - | 4.3 | Details | 85 to 125 | TANTAMOUNT | 0.014110 oz | - | 35 VDC | Tape and Reel | - | TR3 | 20% | - | Active | - | - | - | - | Solid | - | - | - | 22 uF | Capacitors | - | - | - | Flat | - | Inward L | - | - | - | - | Polar | - | 35VDC | 7.7 uA | 740 mA | - | E | - | - | - | Tantalum Capacitors | 0.3 mOhm | - | - | - | 7.3 X 4.3 X 4 | Tantalum Solid Low ESR Standard Grade | E | Tantalum Capacitors - Solid SMD | 7.3 mm | 7.3 x 4.3 x 4 mm | 7.3 | - | 4.3 mm | 7.3 mm | 4.3 mm | 4 | - | - | RoHS Compliant | - | ||
![]() 109D336X9100F2E3 Vishay | In Stock | - | Datasheet | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | Bulk | 2012 | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 33μF | - | 100V | - | - | - | - | - | - | - | - | 3.5Ohm | - | - | - | - | 250mA | - | - | - | - | - | - | - | 24μA | - | - | - | - | - | - | - | - | - | 7.92mm | - | 20.22mm | - | - | - | - | RoHS Compliant | - | ||
![]() CWR06HC226KR Vishay | In Stock | - | Datasheet | - | - | - | Conformal Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 22μF | - | - | - | 2.79mm | - | MIL-PRF-55365 | - | - | - | - | 1.1Ohm | Polar | - | - | - | - | 6 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79mm | 6.73mm | - | - | No | - | RoHS Compliant | - | ||
![]() M39006/31-0264H Vishay | 35 |
| Datasheet | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 82μF | - | - | - | - | - | - | - | - | - | - | 1.41Ohm | Polar | - | - | - | - | 8.7 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.6mm | - | - | - | - | RoHS Compliant | - | ||
![]() 109D337X9015F2E3 Vishay | In Stock | - | Datasheet | 8 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | Bulk | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 330μF | - | 15V | - | - | - | - | - | - | - | - | 2.5Ohm | - | - | - | - | 300mA | - | - | - | - | - | - | - | 16μA | - | - | - | - | - | - | - | - | - | 7.92mm | - | 20.22mm | - | - | - | - | RoHS Compliant | - | ||
![]() 135D107X0025F6 Vishay | In Stock | - | Datasheet | - | - | - | Metal | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | Cut Tape | - | - | 20% | - | - | - | - | Axial | - | - | 85°C | -55°C | - | 100μF | - | 25V | - | - | - | - | - | - | - | - | 2.8Ohm | - | - | - | - | 1.435A | - | - | - | - | - | - | - | 10μA | - | - | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | - | - | RoHS Compliant | - | ||
![]() 293D107X9016E2T Vishay | In Stock | - | - | - | - | - | 2917 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 100μF | - | - | - | - | - | - | - | 7343 | 2917 | - | 600mOhm | - | - | - | - | 500mA | 8 % | - | - | - | - | - | - | 16μA | - | - | - | - | - | - | - | - | - | - | - | 7.3mm | 4mm | - | - | - | RoHS Compliant | - | ||
![]() 138D256X0125T2 Vishay | In Stock | - | Datasheet | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 25μF | - | - | - | - | - | - | - | - | - | - | 10Ohm | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.4mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 135D107X0030T2 Vishay | 24 |
| Datasheet | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 85°C | -55°C | - | 100μF | - | - | - | - | - | - | - | - | - | - | 2.7Ohm | - | - | - | - | 1.45A | - | - | - | - | - | - | - | 12μA | - | - | - | - | - | - | - | - | - | - | - | 26.59mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CWR06MC475KB Vishay | In Stock | - | - | - | - | - | Conformal Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | - | 35V | - | 2.79mm | - | MIL-PRF-55365 | - | - | - | - | 1.5Ohm | Polar | - | - | - | - | 6 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79mm | 6.73mm | - | - | - | - | RoHS Compliant | - | ||
![]() 173D225X9015UW060 Vishay | In Stock | - | - | - | Lead, Tin | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TMCUA1E684KTRF Vishay | 25 |
| Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 680nF | - | 25V | - | - | - | - | - | 3216 | 1206 | - | 19.8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 293D225X0035C2WE3 Vishay | In Stock | - | Datasheet | - | - | - | 6032-28 | - | - | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 2.2μF | - | 300kV | - | 3.2mm | - | - | - | - | - | - | 2.9Ohm | Polar | - | - | - | - | 6 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 6mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TMCUB0G157KTR2F Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | - | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Preplated (ie. Ag, Au, Nipd) | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() T16C477M050CZSS Vishay | In Stock | - | Datasheet | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | - | - | - | RIPPLE CURRENT IS MEASURED AT 40KHZ AND 85CEL | 470μF | - | - | BULK | - | - | - | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 50V | - | 0.003mA | 2100mA | - | - | 20% | 20% | - | - | 750 mΩ | - | - | - | - | - | - | - | - | - | - | 9.52mm | - | 19.46mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TMCUA0G226MTR2F Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | - | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Sn | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCJ0J685MTR2F Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | - | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Sn | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCJ0G685MTR2F Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | - | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Sn | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCJ1D684MTR2F Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | - | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Sn | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TR3C226M016C0375 Vishay | In Stock | - | Datasheet | - | - | - | 2412 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 22μF | - | - | - | - | - | - | - | 6032 | 2412 | - | 375mOhm | - | - | - | - | 540mA | 6 % | - | - | - | - | - | - | 3.5μA | - | - | - | - | - | - | - | - | - | - | - | 6mm | 3.2mm | - | - | - | RoHS Compliant | - |