- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Dielectric Material | Weight | Voltage Rated | Packaging | Tolerance | Pbfree Code | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293D157X9010D8T Vishay | In Stock | - | Datasheet | - | - | Molded | - | Tantalum | - | 10V | - | 10% | - | - | SMD/SMT | 125°C | -55°C | 150μF | 1V | 4.3mm | 7343 | 2917 | 600mOhm | Polar | - | 500mA | 8 % | - | 15μA | - | - | - | 2.8mm | 7.3mm | 2.8mm | - | - | RoHS Compliant | Contains Lead | ||
![]() TR3C106M020C0700 Vishay | In Stock | - | Datasheet | - | Surface Mount | 6032 | - | - | - | 20V | - | 20% | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TR3C107K010E0100 Vishay | In Stock | - | Datasheet | - | - | 2412 | - | - | - | 10V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 100μF | - | 3.2mm | 6032 | 2412 | 100mOhm | - | - | 1.05A | 8 % | - | 10μA | - | - | - | 2.5mm | 6mm | 3.2mm | - | - | RoHS Compliant | - | ||
![]() 293D155X9010A8T Vishay | In Stock | - | Datasheet | - | - | 1206 | - | Tantalum | - | 10V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 1.5μF | 10V | 1.6mm | 3216 | 1206 | 8Ohm | Polar | - | 100mA | 6 % | - | 500nA | - | - | - | 1.8mm | 3.2mm | 1.6mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 293D475X9020A8T Vishay | In Stock | - | Datasheet | - | - | 1206 | - | Tantalum | - | 20V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 4.7μF | 2V | 1.6mm | 3216 | 1206 | 5Ohm | Polar | - | 120mA | 6 % | - | 900nA | - | - | - | 1.8mm | 3.2mm | 1.6mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 173D476X96R3XE3 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Molded | - | - | - | - | - | 10% | - | - | Axial | 125°C | -55°C | 47μF | 6.3V | - | - | - | - | Polar | 510 μm | - | - | - | - | - | - | 4.572mm | - | 10.668mm | - | - | - | RoHS Compliant | - | ||
![]() 194D156X9020G2B Vishay | In Stock | - | Datasheet | - | - | G | - | - | - | 20V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 15μF | 20V | 2.79mm | - | - | - | - | - | - | 6 % | - | 3μA | - | - | - | 2.79mm | 6.73mm | 2.79mm | - | - | RoHS Compliant | - | ||
![]() TR3E107K020E0150 Vishay | In Stock | - | Datasheet | - | - | 2917 | - | - | - | 20V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 100μF | - | 4.3mm | 7343 | 2917 | 150mOhm | - | - | 1.05A | 8 % | - | 20μA | - | - | - | 4mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() TR3D157M016C0125 Vishay | In Stock | - | Datasheet | - | Surface Mount | 7343 | - | - | - | 16V | - | 20% | - | - | - | - | - | 150μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TR3E156M050C0400 Vishay | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | 50V | Cut Tape | 20% | - | - | - | 125°C | -55°C | 15μF | 50V | - | 7343 | 2917 | 400mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 593D337X9010E8T Vishay | In Stock | - | Datasheet | - | - | 2917 | - | - | 670.01263mg | 10V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 330μF | 1V | - | 7343 | 2917 | - | - | - | - | - | - | - | - | - | - | 4.3mm | 7.3mm | 4.3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 293D475X9010A8T Vishay | In Stock | - | Datasheet | - | - | 1206 | - | Tantalum | - | 10V | - | 10% | - | - | SMD/SMT | 125°C | -55°C | 4.7μF | 1V | 1.6mm | 3216 | 1206 | 5Ohm | Polar | - | 120mA | 6 % | - | 500nA | - | - | - | 1.6mm | 3.2mm | 1.6mm | - | - | RoHS Compliant | Contains Lead | ||
![]() TR3C105M050E1600 Vishay | In Stock | - | Datasheet | - | - | 2412 | - | - | - | 50V | - | 20% | - | - | SMD/SMT | 85°C | -55°C | 1μF | - | 3.2mm | 6032 | 2412 | 1.6Ohm | - | - | 260mA | 4 % | - | 500nA | - | - | - | 2.5mm | 6mm | 3.2mm | No | - | RoHS Compliant | - | ||
![]() T55A476M6R3C0100 Vishay | 48 |
| Datasheet | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | No | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 194D224X9035A2B Vishay | In Stock | - | Datasheet | - | - | 1005 | 2 | Tantalum | - | 35V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 220nF | 35V | 1.27mm | 2513 | 1005 | - | Polar | - | - | 4 % | - | 500nA | - | - | - | 1.27mm | 2.54mm | 1.27mm | No | Unknown | RoHS Compliant | - | ||
![]() TR3C226K020E0375 Vishay | In Stock | - | Datasheet | - | - | 2412 | - | - | - | 20V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 22μF | - | 3.2mm | 6032 | 2412 | 375mOhm | - | - | 540mA | 6 % | - | 4.4μA | - | - | - | 2.5mm | 6mm | 3.2mm | - | - | RoHS Compliant | - | ||
![]() 293D475X0016B8T Vishay | In Stock | - | Datasheet | - | - | Molded | - | Tantalum | - | 16V | - | 20% | - | - | SMD/SMT | 125°C | -55°C | 4.7μF | 1MV | 2.8mm | 3528 | 1411 | 2.9Ohm | Polar | - | 120mA | 6 % | - | 800nA | - | - | - | 2.1mm | 3.5mm | 1.9mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 593D226X9020D8T Vishay | In Stock | - | Datasheet | - | - | 7343-31 | - | - | 670.01263mg | 20V | Tape and Reel | 10% | - | - | SMD/SMT | 85°C | -55°C | 22μF | 2V | 4.3mm | 7343 | 2917 | 225mOhm | Polar | - | - | 4 % | - | - | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 293D476X96R3C8T Vishay | In Stock | - | Datasheet | - | - | 2412 | - | Tantalum | - | 6.3V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 47μF | 6.3V | 3.2mm | 6032 | 2412 | 1.6Ohm | Polar | - | 220mA | 12 % | - | 2.8μA | - | - | - | 2.8mm | 6mm | 2.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 109D107X0060F0 Vishay | 42 |
| Datasheet | - | - | Metal | - | - | - | - | - | 20% | - | - | Axial | 125°C | -55°C | 100μF | - | - | - | - | 2.5Ohm | - | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | - | RoHS Compliant | - |