- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dielectric Material | Voltage Rated | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Dissipation Factor | Current - Leakage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR3D227M010E0125 Vishay | In Stock | - | Datasheet | 2917 | - | 10V | 20% | SMD/SMT | 85°C | -55°C | 220μF | - | 4.3mm | 7343 | 2917 | 125mOhm | - | 1.1A | 8 % | 22μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3A155M025E4000 Vishay | In Stock | - | Datasheet | 1206 | - | 25V | 20% | SMD/SMT | 85°C | -55°C | 1.5μF | - | - | 3216 | 1206 | 4Ohm | - | 140mA | 6 % | 500nA | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | - | ||
![]() TR3D106K035E0300 Vishay | In Stock | - | Datasheet | 2917 | - | 35V | 10% | SMD/SMT | 85°C | -55°C | 10μF | - | 4.3mm | 7343 | 2917 | 300mOhm | - | 710mA | 6 % | 3.5μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3B226M010E0700 Vishay | In Stock | - | Datasheet | 1411 | - | 10V | 20% | SMD/SMT | 85°C | -55°C | 22μF | - | 2.8mm | 3528 | 1411 | 700mOhm | - | 350mA | 6 % | 2.2μA | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() 194D476X9006G2B Vishay | In Stock | - | Datasheet | Conformal | - | 6V | 10% | SMD/SMT | 85°C | -55°C | 47μF | 6V | - | - | - | - | - | - | 6 % | 3μA | 2.79mm | 6.73mm | 2.79mm | - | RoHS Compliant | - | ||
![]() TR3D225M050E0800 Vishay | In Stock | - | Datasheet | 2917 | - | 50V | 20% | SMD/SMT | 85°C | -55°C | 2.2μF | - | 4.3mm | 7343 | 2917 | 800mOhm | - | 430mA | 6 % | 1.1μA | 2.8mm | 7.3mm | 4.3mm | No | RoHS Compliant | - | ||
![]() TR3E477K004E0100 Vishay | In Stock | - | Datasheet | 2917 | - | 4V | 10% | SMD/SMT | 85°C | -55°C | 470μF | - | 4.3mm | 7343 | 2917 | 100mOhm | - | 1.28A | 10 % | 18.8μA | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3B475M016E1500 Vishay | In Stock | - | Datasheet | 1411 | - | 16V | 20% | SMD/SMT | 85°C | -55°C | 4.7μF | - | 2.8mm | 3528 | 1411 | 1.5Ohm | - | 240mA | 6 % | 800nA | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() 194D335X0015D4B Vishay | In Stock | - | Datasheet | Conformal | - | - | 20% | SMD/SMT | 85°C | -55°C | 3.3μF | 15V | - | - | - | - | - | - | 6 % | 500nA | - | 3.81mm | 2.54mm | - | RoHS Compliant | - | ||
![]() 194D155X0015B2B Vishay | In Stock | - | Datasheet | B | - | 15V | 20% | SMD/SMT | 85°C | -55°C | 1.5μF | 15V | 1.27mm | - | - | - | - | - | 6 % | 500nA | 1.27mm | 3.81mm | 1.27mm | No | RoHS Compliant | - | ||
![]() 194D224X5050B2B Vishay | In Stock | - | Datasheet | Conformal | - | 50V | 5% | SMD/SMT | 85°C | -55°C | 220nF | 50V | - | - | - | - | - | - | 4 % | 500nA | - | 3.81mm | 1.27mm | - | RoHS Compliant | - | ||
![]() 194D335X9015D8B Vishay | In Stock | - | Datasheet | Conformal | - | 15V | 10% | SMD/SMT | 85°C | -55°C | 3.3μF | 15V | - | - | - | - | - | - | 6 % | 500nA | - | 3.81mm | 2.54mm | - | Non-RoHS Compliant | - | ||
![]() 194D335X9006B2B Vishay | In Stock | - | Datasheet | Conformal | - | 6V | 10% | SMD/SMT | 85°C | -55°C | 3.3μF | 6V | - | - | - | - | - | - | 6 % | 500nA | - | 3.81mm | 1.27mm | - | RoHS Compliant | - | ||
![]() 194D335X9050G4B Vishay | In Stock | - | Datasheet | Conformal | - | - | 10% | SMD/SMT | 85°C | -55°C | 3.3μF | 50V | - | - | - | - | - | - | 6 % | 1.7μA | - | 6.73mm | 2.79mm | - | RoHS Compliant | - | ||
![]() 194D474X9025B2B Vishay | In Stock | - | Datasheet | Conformal | - | 25V | 10% | SMD/SMT | 85°C | -55°C | 470nF | 25V | - | - | - | - | - | - | 4 % | 500nA | - | 3.81mm | 1.27mm | - | RoHS Compliant | - | ||
![]() 194D474X9020A8B Vishay | In Stock | - | Datasheet | 1005 | - | 20V | 10% | SMD/SMT | 85°C | -55°C | 470nF | 20V | - | 2513 | 1005 | - | - | - | 4 % | 500nA | 1.27mm | 2.54mm | 1.27mm | - | Non-RoHS Compliant | - | ||
![]() 293D475X9035D8T Vishay | In Stock | - | Datasheet | 2917 | Tantalum | 35V | 10% | SMD/SMT | 85°C | -55°C | 4.7μF | 300kV | 4.3mm | 7343 | 2917 | 3.1Ohm | Polar | 170mA | 6 % | 1.7μA | 3.1mm | 7.3mm | 2.8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3D107M010E0080 Vishay | In Stock | - | Datasheet | 2917 | - | 10V | 20% | SMD/SMT | 85°C | -55°C | 100μF | - | 4.3mm | 7343 | 2917 | 80mOhm | - | 1.37A | 6 % | 10μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3B476M004E0500 Vishay | In Stock | - | Datasheet | 1411 | - | 4V | 20% | SMD/SMT | 85°C | -55°C | 47μF | - | 2.8mm | 3528 | 1411 | 500mOhm | - | 410mA | 6 % | 1.9μA | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() TR3C106K025E0450 Vishay | In Stock | - | Datasheet | 2412 | - | 25V | 10% | SMD/SMT | 85°C | -55°C | 10μF | - | 3.2mm | 6032 | 2412 | 450mOhm | - | 490mA | 6 % | 2.5μA | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - |