- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Voltage Rated | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Dissipation Factor | Current - Leakage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR3C156M020E0400 Vishay | In Stock | - | Datasheet | 2412 | - | - | 20V | - | 20% | SMD/SMT | 85°C | -55°C | 15μF | - | 3.2mm | 6032 | 2412 | 400mOhm | - | 520mA | 6 % | 3μA | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3B475K020E1000 Vishay | In Stock | - | Datasheet | 1411 | - | - | 20V | - | 10% | SMD/SMT | 85°C | -55°C | 4.7μF | - | 2.8mm | 3528 | 1411 | 1Ohm | - | 290mA | 6 % | 900nA | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() 293D686X96R3D8T Vishay | In Stock | - | Datasheet | 2917 | - | Tantalum | 6.3V | - | 10% | SMD/SMT | 85°C | -55°C | 68μF | 6.3V | - | 7343 | 2917 | 1.8Ohm | - | 220mA | 6 % | 4.1μA | 3.1mm | 7.3mm | 2.8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 194D106X5015E2B Vishay | In Stock | - | Datasheet | E | - | - | 15V | - | 5% | SMD/SMT | 85°C | -55°C | 10μF | 15V | 2.54mm | - | - | - | - | - | 6 % | 1.6μA | 1.27mm | 5.08mm | 2.54mm | No | RoHS Compliant | - | ||
![]() TR3D156M035E0260 Vishay | In Stock | - | Datasheet | 2917 | - | - | 35V | - | 20% | SMD/SMT | 85°C | -55°C | 15μF | - | 4.3mm | 7343 | 2917 | 260mOhm | - | 760mA | 6 % | 5.3μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3D476K010E0140 Vishay | In Stock | - | Datasheet | 2917 | - | - | 10V | - | 10% | SMD/SMT | 85°C | -55°C | 47μF | - | 4.3mm | 7343 | 2917 | 140mOhm | - | 1.04A | 6 % | 4.7μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3D477M004E0060 Vishay | In Stock | - | Datasheet | 2917 | - | - | 4V | - | 20% | SMD/SMT | 85°C | -55°C | 470μF | - | 4.3mm | 7343 | 2917 | 60mOhm | - | 1.58A | 10 % | 18.8μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D476X9004G2B Vishay | In Stock | - | Datasheet | Conformal | - | - | 4V | - | 10% | SMD/SMT | 85°C | -55°C | 47μF | 4V | - | - | - | - | - | - | 6 % | 1.9μA | - | 6.73mm | 2.79mm | - | RoHS Compliant | - | ||
![]() 194D684X9015A7B Vishay | In Stock | - | Datasheet | 1005 | - | - | 15V | - | 10% | SMD/SMT | 85°C | -55°C | 680nF | 15V | - | 2513 | 1005 | - | - | - | 4 % | 500nA | - | 2.54mm | 1.27mm | - | Non-RoHS Compliant | - | ||
![]() TR3C106K020C0475 Vishay | In Stock | - | Datasheet | Molded | - | - | - | - | 10% | - | 125°C | -55°C | 10μF | - | 3.2mm | - | - | 475mOhm | - | - | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | - | ||
![]() TR3C336M010E0300 Vishay | In Stock | - | Datasheet | 2412 | - | - | 10V | - | 20% | SMD/SMT | 85°C | -55°C | 33μF | - | 3.2mm | 6032 | 2412 | 300mOhm | - | 610mA | 6 % | 3.3μA | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() 194D475X0010D8B Vishay | In Stock | - | Datasheet | Conformal | - | - | 10V | - | 20% | SMD/SMT | 85°C | -55°C | 4.7μF | 10V | - | - | - | - | - | - | 6 % | 500nA | 1.27mm | 3.81mm | 2.54mm | - | Non-RoHS Compliant | - | ||
![]() 194D474X0035B2B Vishay | In Stock | - | Datasheet | B | - | - | 35V | - | 20% | SMD/SMT | 85°C | -55°C | 470nF | 35V | 1.27mm | - | - | - | - | - | 4 % | 500nA | 1.27mm | 3.81mm | 1.27mm | No | RoHS Compliant | - | ||
![]() 194D155X5015B2B Vishay | 88888 | - | Datasheet | Conformal | - | - | 15V | - | 5% | SMD/SMT | 85°C | -55°C | 1.5μF | 15V | - | - | - | - | - | - | 6 % | 500nA | 1.27mm | 3.81mm | 1.27mm | - | RoHS Compliant | - | ||
![]() 293D336X0025D8T Vishay | In Stock | - | Datasheet | 2917 | - | Tantalum | 25V | - | 20% | SMD/SMT | 85°C | -55°C | 33μF | 25V | 4.3mm | 7343 | 2917 | 700mOhm | Polar | 460mA | 6 % | 8.3μA | - | 7.3mm | 2.8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3A106K016E1700 Vishay | In Stock | - | Datasheet | 1206 | - | - | 16V | - | 10% | SMD/SMT | 85°C | -55°C | 10μF | - | 1.6mm | 3216 | 1206 | 1.7Ohm | - | 210mA | 6 % | 1.6μA | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 194D105X9020B7B Vishay | In Stock | - | Datasheet | Conformal Coated | - | - | 20V | Bulk | 10% | SMD/SMT | 125°C | -55°C | 1μF | 20V | 1.27mm | - | - | - | Polar | - | 4 % | 500nA | 1.27mm | 3.81mm | 1.27mm | No | RoHS Compliant | - | ||
![]() TR3B155M035E2000 Vishay | In Stock | - | Datasheet | 1411 | - | - | 35V | - | 20% | SMD/SMT | 85°C | -55°C | 1.5μF | - | 2.8mm | 3528 | 1411 | 2Ohm | - | 210mA | 6 % | 500nA | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() TR3C475K025E0525 Vishay | In Stock | - | Datasheet | 2412 | - | - | 25V | - | 10% | SMD/SMT | 85°C | -55°C | 4.7μF | - | 3.2mm | 6032 | 2412 | 525mOhm | - | 460mA | 6 % | 1.2μA | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() 194D105X9050E2B Vishay | In Stock | - | Datasheet | 2010 | 2 | Tantalum | 50V | Bulk | 10% | SMD/SMT | 85°C | -55°C | 1μF | 50V | 2.54mm | 5025 | 2010 | - | - | - | 4 % | 500nA | 1.27mm | 5.08mm | 2.54mm | No | RoHS Compliant | - |