- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dielectric Material | Voltage Rated | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Dissipation Factor | Current - Leakage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR3B156K020E1000 Vishay | In Stock | - | Datasheet | 1411 | - | 20V | - | 10% | SMD/SMT | 85°C | -55°C | 15μF | - | 2.8mm | 3528 | 1411 | 1Ohm | - | 290mA | 6 % | 3μA | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() TR3A226K004E1500 Vishay | In Stock | - | Datasheet | 1206 | - | 4V | - | 10% | SMD/SMT | 85°C | -55°C | 22μF | - | 1.6mm | 3216 | 1206 | 1.5Ohm | - | 220mA | 6 % | 900nA | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() TR3D227M6R3C0150 Vishay | In Stock | - | Datasheet | 7343-31 | - | - | Tape and Reel | 20% | - | 125°C | -55°C | 220μF | - | 4.3mm | - | - | 150mOhm | Polar | - | 8 % | - | - | 7.3mm | - | - | RoHS Compliant | - | ||
![]() TR3C155M035E0900 Vishay | In Stock | - | Datasheet | 2412 | - | 35V | - | 20% | SMD/SMT | 85°C | -55°C | 1.5μF | - | 3.2mm | 6032 | 2412 | 900mOhm | - | 350mA | 6 % | 500nA | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3D336K020E0200 Vishay | In Stock | - | Datasheet | 2917 | - | 20V | - | 10% | SMD/SMT | 85°C | -55°C | 33μF | - | 4.3mm | 7343 | 2917 | 200mOhm | - | 870mA | 6 % | 6.6μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D155X9025D8B Vishay | In Stock | - | Datasheet | Conformal | - | 25V | - | 10% | SMD/SMT | 85°C | -55°C | 1.5μF | 25V | - | - | - | - | - | - | 6 % | 500nA | - | 3.81mm | 2.54mm | - | Non-RoHS Compliant | - | ||
![]() TR3A684K035E4000 Vishay | In Stock | - | Datasheet | 1206 | - | 35V | - | 10% | SMD/SMT | 85°C | -55°C | 680nF | - | - | 3216 | 1206 | 4Ohm | - | 140mA | 4 % | 500nA | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | - | ||
![]() TR3D336K016E0225 Vishay | In Stock | - | Datasheet | 2917 | - | 16V | - | 10% | SMD/SMT | 85°C | -55°C | 33μF | - | 4.3mm | 7343 | 2917 | 225mOhm | - | 820mA | 4 % | 5.3μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 293D106X0025C8T Vishay | In Stock | - | Datasheet | 2412 | Tantalum | 25V | - | 20% | SMD/SMT | 125°C | -55°C | 10μF | 200kV | 3.2mm | 6032 | 2412 | 1.5Ohm | Polar | 190mA | 6 % | 2.5μA | 2.5mm | 6mm | 2.5mm | No | RoHS Compliant | Contains Lead | ||
![]() TR3B475M020E1000 Vishay | In Stock | - | Datasheet | 1411 | - | 20V | - | 20% | SMD/SMT | 85°C | -55°C | 4.7μF | - | 2.8mm | 3528 | 1411 | 1Ohm | - | 290mA | 6 % | 900nA | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() 293D685X9020B8T Vishay | In Stock | - | Datasheet | Molded | Tantalum | 20V | - | 10% | SMD/SMT | 125°C | -55°C | 6.8μF | 2V | 2.8mm | 3528 | 1411 | 2.5Ohm | Polar | 130mA | 6 % | 1.4μA | 2.1mm | 3.5mm | 1.9mm | - | RoHS Compliant | Contains Lead | ||
![]() TR3D226K025C0300 Vishay | In Stock | - | Datasheet | 7343-31 | - | - | Tape and Reel | 10% | - | 125°C | -55°C | 22μF | - | 4.3mm | - | - | 300mOhm | Polar | - | 6 % | - | 2.8mm | 7.3mm | - | - | RoHS Compliant | - | ||
![]() TR3B336M6R3E0600 Vishay | In Stock | - | Datasheet | 1411 | - | 6.3V | - | 20% | SMD/SMT | 85°C | -55°C | 33μF | - | 2.8mm | 3528 | 1411 | 600mOhm | - | 380mA | 6 % | 2μA | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() TR3E226K035E0275 Vishay | In Stock | - | Datasheet | Molded | - | 35V | - | 10% | SMD/SMT | 125°C | -55°C | 22μF | - | 4.3mm | 7343 | 2917 | 275mOhm | Polar | 770mA | 6 % | 7.7μA | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3D477K004E0125 Vishay | In Stock | - | Datasheet | 2917 | - | 4V | - | 10% | SMD/SMT | 85°C | -55°C | 470μF | - | 4.3mm | 7343 | 2917 | 125mOhm | - | 1.1A | 10 % | 18.8μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3D106K035E0250 Vishay | In Stock | - | Datasheet | 2917 | - | 35V | - | 10% | SMD/SMT | 85°C | -55°C | 10μF | - | 4.3mm | 7343 | 2917 | 250mOhm | - | 770mA | 6 % | 3.5μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D475X9020F2B Vishay | In Stock | - | Datasheet | Conformal | - | 20V | - | 10% | SMD/SMT | 85°C | -55°C | 4.7μF | 20V | - | - | - | - | - | - | 6 % | 900nA | - | 5.59mm | 3.43mm | - | RoHS Compliant | - | ||
![]() 194D475X9015E7B Vishay | In Stock | - | Datasheet | Conformal | - | 15V | - | 10% | SMD/SMT | 85°C | -55°C | 4.7μF | 15V | - | - | - | - | - | - | 6 % | 700nA | - | 5.08mm | 2.54mm | - | Non-RoHS Compliant | - | ||
![]() TR3A474M035E4000 Vishay | In Stock | - | Datasheet | 1206 | - | 35V | - | 20% | SMD/SMT | 85°C | -55°C | 470nF | - | - | 3216 | 1206 | 4Ohm | - | 140mA | 4 % | 500nA | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | - | ||
![]() 194D226X9006F2B Vishay | In Stock | - | Datasheet | Conformal | - | 6V | - | 10% | SMD/SMT | 85°C | -55°C | 22μF | 6V | - | - | - | - | - | - | 6 % | 1.4μA | 1.78mm | 5.59mm | 3.43mm | - | RoHS Compliant | - |