- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Voltage Rated | Packaging | Tolerance | Pbfree Code | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 194D106X5015F2B Vishay | In Stock | - | Datasheet | Conformal | - | 15V | - | 5% | - | - | SMD/SMT | 85°C | -55°C | 10μF | 15V | - | - | - | - | - | - | 6 % | - | 1.6μA | - | - | 1.78mm | 5.59mm | 3.43mm | - | RoHS Compliant | - | ||
![]() 194D105X5050E7B Vishay | In Stock | - | Datasheet | Conformal | - | 50V | - | 5% | - | - | SMD/SMT | 85°C | -55°C | 1μF | 50V | - | - | - | - | - | - | 4 % | - | 500nA | - | - | 1.27mm | 5.08mm | 2.54mm | - | Non-RoHS Compliant | - | ||
![]() TR3A156K004E1500 Vishay | In Stock | - | Datasheet | 1206 | - | 4V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 15μF | - | 1.6mm | 3216 | 1206 | 1.5Ohm | - | 220mA | 6 % | - | 600nA | - | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() TR3B225M035E2000 Vishay | In Stock | - | Datasheet | 1411 | - | 35V | - | 20% | - | - | SMD/SMT | 85°C | -55°C | 2.2μF | - | 2.8mm | 3528 | 1411 | 2Ohm | - | 210mA | 6 % | - | 800nA | - | - | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() TR3A225K025E4000 Vishay | In Stock | - | Datasheet | 1206 | - | 25V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 2.2μF | - | - | 3216 | 1206 | 4Ohm | - | 140mA | 6 % | - | 600nA | - | - | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | - | ||
![]() 194D334X5025A2B Vishay | In Stock | - | Datasheet | 1005 | - | 25V | - | 5% | - | - | SMD/SMT | 85°C | -55°C | 330nF | 25V | 1.27mm | 2513 | 1005 | - | - | - | 4 % | - | 500nA | - | - | 1.27mm | 2.54mm | 1.27mm | No | RoHS Compliant | - | ||
![]() TR3D107M016E0100 Vishay | In Stock | - | Datasheet | 2917 | - | 16V | - | 20% | - | - | SMD/SMT | 85°C | -55°C | 100μF | - | 4.3mm | 7343 | 2917 | 100mOhm | - | 1.22A | 8 % | - | 16μA | - | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D474X9020A7B Vishay | In Stock | - | Datasheet | 1005 | - | 20V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 470nF | 20V | - | 2513 | 1005 | - | - | - | 4 % | - | 500nA | - | - | - | 2.54mm | 1.27mm | - | Non-RoHS Compliant | - | ||
![]() 194D155X0010B2B Vishay | In Stock | - | Datasheet | Conformal | - | 10V | - | 20% | - | - | SMD/SMT | 85°C | -55°C | 1.5μF | 10V | - | - | - | - | - | - | 6 % | - | 500nA | - | - | 1.27mm | 3.81mm | 1.27mm | - | RoHS Compliant | - | ||
![]() 194D156X0020G8B Vishay | In Stock | - | Datasheet | Conformal | - | 20V | - | 20% | - | - | SMD/SMT | 85°C | -55°C | 15μF | 20V | - | - | - | - | - | - | 6 % | - | 3μA | - | - | - | 6.73mm | 2.79mm | - | Non-RoHS Compliant | - | ||
![]() M39006/25-0129 Vishay | 35 |
| Datasheet | Axial | - | - | Bulk | 20% | - | - | - | 125°C | -55°C | 56μF | - | - | - | - | - | Polar | - | 22 % | - | - | - | - | - | 13.08mm | - | - | Non-RoHS Compliant | - | ||
![]() TR3E336K025E0175 Vishay | In Stock | - | Datasheet | Molded | - | 25V | - | 10% | - | - | SMD/SMT | 125°C | -55°C | 33μF | - | 4.3mm | 7343 | 2917 | 175mOhm | Polar | 970mA | 4 % | - | 6.6μA | - | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() T55D477M2R5C0015 Vishay | 27 |
| Datasheet | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | No | - | - | - | - | RoHS Compliant | - | ||
![]() 194D156X0020G2B Vishay | In Stock | - | Datasheet | Conformal | - | 20V | - | 20% | - | - | SMD/SMT | 85°C | -55°C | 15μF | 20V | - | - | - | - | - | - | 6 % | - | 3μA | - | - | 2.79mm | 6.73mm | 2.79mm | - | RoHS Compliant | - | ||
![]() 194D105X0020A7B Vishay | In Stock | - | Datasheet | 1005 | - | 20V | - | 20% | - | - | SMD/SMT | 85°C | -55°C | 1μF | 20V | - | 2513 | 1005 | - | - | - | 4 % | - | 500nA | - | - | - | 2.54mm | 1.27mm | - | Non-RoHS Compliant | - | ||
![]() 593D156X9035D8T Vishay | In Stock | - | Datasheet | 7343-31 | 670.01263mg | 35V | Tape and Reel | 10% | - | - | SMD/SMT | 125°C | -55°C | 15μF | 300kV | 4.3mm | 7343 | 2917 | 300mOhm | Polar | - | 6 % | - | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | Contains Lead | ||
![]() TR3C685K035E0475 Vishay | In Stock | - | Datasheet | 2412 | - | 35V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 6.8μF | - | 3.2mm | 6032 | 2412 | 475mOhm | - | 480mA | 6 % | - | 2.4μA | - | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() 194D475X9004B2B Vishay | In Stock | - | Datasheet | Conformal | - | 4V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 4.7μF | 4V | - | - | - | - | - | - | 6 % | - | 500nA | - | - | - | 3.81mm | 1.27mm | - | RoHS Compliant | - | ||
![]() TR3D227M004E0150 Vishay | In Stock | - | Datasheet | 2917 | - | 4V | - | 20% | - | - | SMD/SMT | 85°C | -55°C | 220μF | - | 4.3mm | 7343 | 2917 | 150mOhm | - | 1A | 8 % | - | 8.8μA | - | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3A226M010E1000 Vishay | In Stock | - | Datasheet | 1206 | - | 10V | - | 20% | - | - | SMD/SMT | 85°C | -55°C | 22μF | - | 1.6mm | 3216 | 1206 | 1Ohm | - | 270mA | 8 % | - | 2.2μA | - | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - |