- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dielectric Material | Voltage Rated | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Dissipation Factor | Current - Leakage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293D336X0016D8T Vishay | In Stock | - | Datasheet | Molded | Tantalum | 16V | - | 20% | SMD/SMT | 125°C | -55°C | 33μF | 1MV | 4.3mm | 7343 | 2917 | 700mOhm | Polar | 220mA | 6 % | 5.3μA | 2.8mm | 7.3mm | 2.8mm | No | RoHS Compliant | Contains Lead | ||
![]() TR3C157M6R3E0200 Vishay | In Stock | - | Datasheet | 2412 | - | 6.3V | - | 20% | SMD/SMT | 85°C | -55°C | 150μF | - | 3.2mm | 6032 | 2412 | 200mOhm | - | 740mA | 8 % | 9.4μA | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3B336K6R3E0500 Vishay | In Stock | - | Datasheet | 1411 | - | 6.3V | - | 10% | SMD/SMT | 85°C | -55°C | 33μF | - | 2.8mm | 3528 | 1411 | 500mOhm | - | 410mA | 6 % | 2μA | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() 194D105X0015B2B Vishay | In Stock | - | Datasheet | Conformal | - | 15V | - | 20% | SMD/SMT | 85°C | -55°C | 1μF | 15V | - | - | - | - | - | - | 4 % | 500nA | 1.27mm | 3.81mm | 1.27mm | - | RoHS Compliant | - | ||
![]() TR3C335K035E0700 Vishay | In Stock | - | Datasheet | 2412 | - | 35V | - | 10% | SMD/SMT | 85°C | -55°C | 3.3μF | - | 3.2mm | 6032 | 2412 | 700mOhm | - | 400mA | 6 % | 1.2μA | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() 293D225X06R3A8T Vishay | In Stock | - | Datasheet | 1206 | Tantalum | 6.3V | - | 20% | SMD/SMT | 85°C | -55°C | 2.2μF | 6.3V | 1.6mm | 3216 | 1206 | 7.6Ohm | Polar | 100mA | 6 % | 500nA | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 194D686X0004G2B Vishay | In Stock | - | Datasheet | Conformal | - | 4V | - | 20% | SMD/SMT | 85°C | -55°C | 68μF | 4V | - | - | - | - | - | - | 6 % | 2.7μA | - | 6.73mm | 2.79mm | - | RoHS Compliant | - | ||
![]() TR3E156K035C0300 Vishay | In Stock | - | Datasheet | Molded | - | - | - | 10% | - | 125°C | -55°C | 15μF | - | 4.3mm | - | - | 300mOhm | - | - | - | - | 4mm | 7.3mm | - | - | RoHS Compliant | - | ||
![]() TR3C476K6R3E0300 Vishay | In Stock | - | Datasheet | 2412 | - | 6.3V | - | 10% | SMD/SMT | 85°C | -55°C | 47μF | - | 3.2mm | 6032 | 2412 | 300mOhm | - | 610mA | 6 % | 3μA | 2.8mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() 194D685X9035H8B Vishay | In Stock | - | Datasheet | H | - | 35V | - | 10% | SMD/SMT | 85°C | -55°C | 6.8μF | 35V | 3.81mm | - | - | - | - | - | 6 % | 2.4μA | 2.79mm | 7.24mm | 3.81mm | No | RoHS Compliant | - | ||
![]() 293D226X96R3A8T Vishay | In Stock | - | Datasheet | 1206 | Tantalum | 6.3V | - | 10% | SMD/SMT | 85°C | -55°C | 22μF | 6.3V | 1.6mm | 3216 | 1206 | 2.9Ohm | Polar | 160mA | 6 % | 1.3μA | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3A475M010E3000 Vishay | In Stock | - | Datasheet | 1206 | - | 10V | - | 20% | SMD/SMT | 85°C | -55°C | 4.7μF | - | 1.6mm | 3216 | 1206 | 3Ohm | - | 160mA | 6 % | 500nA | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 194D686X0006H2B Vishay | In Stock | - | Datasheet | Conformal | - | 6V | - | 20% | SMD/SMT | 85°C | -55°C | 68μF | 6V | - | - | - | - | - | - | 6 % | 4.3μA | - | 7.24mm | 3.81mm | - | RoHS Compliant | - | ||
![]() TR3E685M050E0550 Vishay | In Stock | - | Datasheet | 2917 | - | 50V | - | 20% | SMD/SMT | 85°C | -55°C | 6.8μF | - | 4.3mm | 7343 | 2917 | 550mOhm | - | 550mA | 6 % | 3.4μA | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3E337K6R3E0100 Vishay | In Stock | - | Datasheet | 2917 | - | 6.3V | - | 10% | SMD/SMT | 85°C | -55°C | 330μF | - | 4.3mm | 7343 | 2917 | 100mOhm | - | 1.28A | 8 % | 20.8μA | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D155X9035E2B Vishay | In Stock | - | Datasheet | Conformal Coated | - | 35V | Bulk | 10% | SMD/SMT | 125°C | -55°C | 1.5μF | 35V | 2.54mm | - | - | - | Polar | - | 6 % | 500nA | - | 5.08mm | 2.54mm | No | RoHS Compliant | - | ||
![]() 194D106X0006F2B Vishay | In Stock | - | Datasheet | Conformal | - | - | - | 20% | SMD/SMT | 85°C | -55°C | 10μF | 6V | - | - | - | - | - | - | 6 % | 600nA | 1.78mm | 5.59mm | 3.43mm | - | RoHS Compliant | - | ||
![]() TR3C156K025C0900 Vishay | In Stock | - | Datasheet | Molded | - | - | - | 10% | - | 125°C | -55°C | 15μF | - | 3.2mm | - | - | 900mOhm | - | - | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | - | ||
![]() TR3D157M6R3E0125 Vishay | In Stock | - | Datasheet | 2917 | - | 6.3V | - | 20% | SMD/SMT | 85°C | -55°C | 150μF | - | 4.3mm | 7343 | 2917 | 125mOhm | - | 1.1A | 8 % | 9.4μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3D107K6R3C0150 Vishay | In Stock | - | Datasheet | Molded | - | - | - | 10% | - | 125°C | -55°C | 100μF | - | 4.3mm | - | - | 150mOhm | - | - | - | - | 2.8mm | 7.3mm | - | - | RoHS Compliant | - |