- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Dielectric Material | Weight | Voltage Rated | Packaging | Published | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Dissipation Factor | Current - Leakage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR3B156M010E0700 Vishay | In Stock | - | Datasheet | - | - | 1411 | - | - | 10V | - | - | 20% | SMD/SMT | 85°C | -55°C | 15μF | - | 2.8mm | 3528 | 1411 | - | 700mOhm | - | 350mA | 6 % | 1.5μA | 1.9mm | 3.5mm | 2.8mm | - | - | RoHS Compliant | - | ||
![]() TR3B107K004E0450 Vishay | In Stock | - | Datasheet | - | - | 1411 | - | - | 4V | - | - | 10% | SMD/SMT | 85°C | -55°C | 100μF | - | 2.8mm | 3528 | 1411 | - | 450mOhm | - | 430mA | 8 % | 4μA | 1.9mm | 3.5mm | 2.8mm | - | - | RoHS Compliant | - | ||
![]() TR3E107M020E0150 Vishay | In Stock | - | Datasheet | - | - | 2917 | - | - | 20V | - | - | 20% | SMD/SMT | 85°C | -55°C | 100μF | - | 4.3mm | 7343 | 2917 | - | 150mOhm | - | 1.05A | 8 % | 20μA | 4mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() TMCMA1V155MTRF Vishay | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | 16.187578mg | - | Cut Tape | 2015 | 20% | SMD/SMT | 125°C | -55°C | 1.5μF | 35V | - | 3216 | 1206 | - | 4.4Ohm | - | 133mA | 6 % | 500nA | 1.8mm | 3.2mm | 1.6mm | - | Unknown | RoHS Compliant | - | ||
![]() TR3C106K016E0450 Vishay | In Stock | - | Datasheet | - | - | 2412 | - | - | 16V | - | - | 10% | SMD/SMT | 85°C | -55°C | 10μF | - | 3.2mm | 6032 | 2412 | - | 450mOhm | - | 490mA | 6 % | 1.6μA | 2.5mm | 6mm | 3.2mm | - | - | RoHS Compliant | - | ||
![]() 790D476X06R3B2H Vishay | In Stock | - | Datasheet | - | - | Molded | - | - | - | - | - | 20% | - | 125°C | -55°C | 47μF | - | 4.8mm | - | - | 5.08mm | - | Polar | - | 6 % | - | - | 7.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TR3C686K004E0275 Vishay | In Stock | - | Datasheet | - | - | 2412 | - | - | 4V | - | - | 10% | SMD/SMT | 85°C | -55°C | 68μF | - | 3.2mm | 6032 | 2412 | - | 275mOhm | - | 630mA | 6 % | 2.7μA | 2.5mm | 6mm | 3.2mm | - | - | RoHS Compliant | - | ||
![]() 293D226X0016C8T Vishay | In Stock | - | Datasheet | - | - | 2412 | Tantalum | - | 16V | - | - | 20% | SMD/SMT | 85°C | -55°C | 22μF | 1MV | 3.2mm | 6032 | 2412 | - | 1.9Ohm | Polar | 210mA | 6 % | 3.5μA | 2.8mm | 6mm | 2.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3D686K010C0200 Vishay | 549 |
| Datasheet | - | - | 7343-31 | - | - | - | Tape and Reel | - | 10% | - | 125°C | -55°C | 68μF | - | 4.3mm | - | - | - | 200mOhm | Polar | - | 6 % | - | 2.8mm | 7.3mm | - | - | - | RoHS Compliant | - | ||
![]() TR3D107K6R3E0140 Vishay | In Stock | - | Datasheet | - | - | 2917 | - | - | 6.3V | - | - | 10% | SMD/SMT | 85°C | -55°C | 100μF | - | 4.3mm | 7343 | 2917 | - | 140mOhm | - | 1.04A | 6 % | 6.3μA | 3.1mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() TR3E475K050C0600 Vishay | In Stock | - | Datasheet | - | - | Molded | - | - | - | - | - | 10% | - | 125°C | -55°C | 4.7μF | - | 4.3mm | - | - | - | 600mOhm | - | - | - | - | 4mm | 7.3mm | - | - | - | RoHS Compliant | - | ||
![]() 194D104X0050A8B Vishay | In Stock | - | Datasheet | - | - | 1005 | - | - | 50V | - | - | 20% | SMD/SMT | 85°C | -55°C | 100nF | 50V | 1.27mm | 2513 | 1005 | - | - | - | - | 4 % | 500nA | 1.27mm | 2.54mm | 1.27mm | - | - | RoHS Compliant | - | ||
![]() TR3D227K004E0150 Vishay | In Stock | - | Datasheet | - | - | 2917 | - | - | 4V | - | - | 10% | SMD/SMT | 85°C | -55°C | 220μF | - | 4.3mm | 7343 | 2917 | - | 150mOhm | - | 1A | 8 % | 8.8μA | 2.8mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() TR3D156K035E0260 Vishay | In Stock | - | Datasheet | - | - | 2917 | - | - | 35V | - | - | 10% | SMD/SMT | 85°C | -55°C | 15μF | - | 4.3mm | 7343 | 2917 | - | 260mOhm | - | 760mA | 6 % | 5.3μA | 2.8mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() TR3D156K035E0300 Vishay | In Stock | - | Datasheet | - | - | 2917 | - | - | 35V | - | - | 10% | SMD/SMT | 85°C | -55°C | 15μF | - | 4.3mm | 7343 | 2917 | - | 300mOhm | - | 710mA | 6 % | 5.3μA | 2.8mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() TR3B336M016E0700 Vishay | In Stock | - | Datasheet | - | - | 1411 | - | - | 16V | - | - | 20% | SMD/SMT | 85°C | -55°C | 33μF | - | 2.8mm | 3528 | 1411 | - | 700mOhm | - | 350mA | 6 % | 5.3μA | 1.9mm | 3.5mm | 2.8mm | - | - | RoHS Compliant | - | ||
![]() TR3B336M010E0600 Vishay | In Stock | - | Datasheet | - | - | 1411 | - | - | 10V | - | - | 20% | SMD/SMT | 85°C | -55°C | 33μF | - | 2.8mm | 3528 | 1411 | - | 600mOhm | - | 380mA | 6 % | 3.3μA | 1.9mm | 3.5mm | 2.8mm | - | - | RoHS Compliant | - | ||
![]() TR3A156M010E1000 Vishay | In Stock | - | Datasheet | - | - | 1206 | - | - | 10V | - | - | 20% | SMD/SMT | 85°C | -55°C | 15μF | - | 1.6mm | 3216 | 1206 | - | 1Ohm | - | 270mA | 6 % | 1.5μA | 1.6mm | 3.2mm | 1.6mm | No | - | RoHS Compliant | - | ||
![]() 593D685X9035D8T Vishay | In Stock | - | Datasheet | - | - | 2917 | - | 670.01263mg | 35V | - | - | 10% | SMD/SMT | 85°C | -55°C | 6.8μF | 300kV | 4.3mm | 7343 | 2917 | - | 300mOhm | - | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 194D474X0015A2B Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 20% | SMD/SMT | 85°C | -55°C | 470nF | 15V | - | 2513 | 1005 | - | - | - | - | 4 % | 500nA | - | 2.54mm | 1.27mm | - | - | RoHS Compliant | - |