- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dielectric Material | Weight | Voltage Rated | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Dissipation Factor | Current - Leakage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 194D685X0004C2B Vishay | In Stock | - | Datasheet | Conformal | - | - | 4V | - | 20% | SMD/SMT | 85°C | -55°C | 6.8μF | 4V | - | - | - | - | - | - | 6 % | 500nA | - | 5.08mm | 1.27mm | - | RoHS Compliant | - | ||
![]() 194D685X0035H7B Vishay | In Stock | - | Datasheet | Conformal | - | - | 35V | - | 20% | SMD/SMT | 85°C | -55°C | 6.8μF | 35V | - | - | - | - | - | - | 6 % | 2.4μA | - | 7.24mm | 3.81mm | - | Non-RoHS Compliant | - | ||
![]() TR3D157K6R3E0075 Vishay | In Stock | - | Datasheet | 2917 | - | - | 6.3V | - | 10% | SMD/SMT | 85°C | -55°C | 150μF | - | 4.3mm | 7343 | 2917 | 75mOhm | - | 1.41A | 8 % | 9.4μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3B476K6R3E0500 Vishay | In Stock | - | Datasheet | 1411 | - | - | 6.3V | - | 10% | SMD/SMT | 85°C | -55°C | 47μF | - | 2.8mm | 3528 | 1411 | 500mOhm | - | 410mA | 6 % | 3μA | 2.1mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() TR3D477M004E0125 Vishay | In Stock | - | Datasheet | 2917 | - | - | 4V | - | 20% | SMD/SMT | 85°C | -55°C | 470μF | - | 4.3mm | 7343 | 2917 | 125mOhm | - | 1.1A | 10 % | 18.8μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D685X0035H2B Vishay | In Stock | - | Datasheet | Conformal | - | - | 35V | - | 20% | SMD/SMT | 85°C | -55°C | 6.8μF | 35V | - | - | - | - | - | - | 6 % | 2.4μA | - | 7.24mm | 3.81mm | - | RoHS Compliant | - | ||
![]() 194D156X9010F2B Vishay | In Stock | - | Datasheet | F | - | - | 10V | - | 10% | SMD/SMT | 85°C | -55°C | 15μF | 10V | 3.43mm | - | - | - | - | - | 6 % | 1.5μA | 1.78mm | 5.59mm | 3.43mm | No | RoHS Compliant | - | ||
![]() 293D476X9025E8T Vishay | In Stock | - | Datasheet | 2917 | Tantalum | - | 25V | - | 10% | SMD/SMT | 85°C | -55°C | 47μF | 25V | - | 7343 | 2917 | 700mOhm | - | 460mA | 8 % | 11.8μA | - | 7.3mm | 4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3D227K6R3C0150 Vishay | In Stock | - | Datasheet | 7343-31 | - | - | - | Tape and Reel | 10% | - | 125°C | -55°C | 220μF | - | 4.3mm | - | - | 150mOhm | Polar | - | 8 % | - | 2.8mm | 7.3mm | - | - | RoHS Compliant | - | ||
![]() TR3A685M020E3200 Vishay | In Stock | - | Datasheet | 1206 | - | - | 20V | - | 20% | SMD/SMT | 85°C | -55°C | 6.8μF | - | 1.6mm | 3216 | 1206 | 3.2Ohm | - | 150mA | 6 % | 1.4μA | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 293D336X0016C8T Vishay | In Stock | - | Datasheet | 2412 | Tantalum | - | 16V | - | 20% | SMD/SMT | 85°C | -55°C | 33μF | 16V | 3.2mm | 6032 | 2412 | 1.8Ohm | Polar | 220mA | 6 % | 5.3μA | 2.8mm | 6mm | 2.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 293D156X9020B8T Vishay | In Stock | - | Datasheet | 1411 | Tantalum | 65.005457mg | 20V | - | 10% | SMD/SMT | 85°C | -55°C | 15μF | 2V | - | 3528 | 1411 | 2.3Ohm | - | 190mA | 6 % | 3μA | 2.1mm | 3.5mm | 1.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3D156K025E0250 Vishay | In Stock | - | Datasheet | 2917 | - | - | 25V | - | 10% | SMD/SMT | 85°C | -55°C | 15μF | - | 4.3mm | 7343 | 2917 | 250mOhm | - | 770mA | 6 % | 3.8μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3C476K016C0500 Vishay | In Stock | - | Datasheet | 6032-28 | - | - | - | Tape and Reel | 10% | - | 125°C | -55°C | 47μF | - | 3.2mm | - | - | 500mOhm | Polar | - | 6 % | - | 2.5mm | 6mm | - | - | RoHS Compliant | - | ||
![]() TR3C157K004E0250 Vishay | In Stock | - | Datasheet | 2412 | - | - | 4V | - | 10% | SMD/SMT | 85°C | -55°C | 150μF | - | 3.2mm | 6032 | 2412 | 250mOhm | - | 660mA | 12 % | 6μA | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3B686M6R3E0500 Vishay | In Stock | - | Datasheet | 1411 | - | - | 6.3V | - | 20% | SMD/SMT | 85°C | -55°C | 68μF | - | 2.8mm | 3528 | 1411 | 500mOhm | - | 410mA | 6 % | 4.3μA | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() TR3D476M010E0100 Vishay | In Stock | - | Datasheet | 2917 | - | - | 10V | - | 20% | SMD/SMT | 85°C | -55°C | 47μF | - | 4.3mm | 7343 | 2917 | 100mOhm | - | 1.22A | 6 % | 4.7μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D105X0050E2B Vishay | In Stock | - | Datasheet | Conformal Coated | - | - | 50V | Bulk | 20% | SMD/SMT | 125°C | -55°C | 1μF | 50V | 2.54mm | - | - | - | Polar | - | 4 % | 500nA | 1.27mm | 5.08mm | 2.54mm | No | RoHS Compliant | - | ||
![]() TR3E107M016E0100 Vishay | In Stock | - | Datasheet | 2917 | - | - | 16V | - | 20% | SMD/SMT | 85°C | -55°C | 100μF | - | 4.3mm | 7343 | 2917 | 100mOhm | - | 1.28A | 8 % | 16μA | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D225X0020C7B Vishay | In Stock | - | Datasheet | C | - | - | 20V | - | 20% | SMD/SMT | 85°C | -55°C | 2.2μF | 20V | 1.27mm | - | - | - | - | - | 6 % | 500nA | 1.27mm | 5.08mm | 1.27mm | - | RoHS Compliant | - |