- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Weight | Voltage Rated | Packaging | Published | Tolerance | Pbfree Code | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 135D686X9075F0 Vishay | In Stock | - | Datasheet | Metal | - | - | - | 75V | - | - | 10% | - | - | Axial | 125°C | -55°C | 68μF | - | - | - | - | - | - | 3Ohm | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3D106K050C0700 Vishay | In Stock | - | Datasheet | Molded | - | - | - | - | - | - | 10% | - | - | - | 125°C | -55°C | 10μF | - | 4.3mm | - | - | - | - | 700mOhm | - | - | - | - | - | - | - | - | 2.8mm | 7.3mm | - | - | - | RoHS Compliant | - | ||
![]() 293D225X0035B2WE3 Vishay | In Stock | - | Datasheet | Molded | - | Tantalum | - | 35V | Tape and Reel | - | 20% | - | - | - | 125°C | -55°C | 2.2μF | 300kV | 2.8mm | - | - | - | - | 3.8Ohm | Polar | - | 6 % | - | - | - | - | - | 1.9mm | 3.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 138D227X0035T2 Vishay | In Stock | - | Datasheet | Metal | - | - | - | 35V | - | - | 20% | - | - | - | 125°C | -55°C | 220μF | - | - | - | - | - | - | 1.8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 593D476X9016D2WE3 Vishay | In Stock | - | Datasheet | 7343-31 | - | - | - | 16V | Tape and Reel | - | 10% | - | - | - | 125°C | -55°C | 47μF | 1MV | 4.3mm | - | - | - | - | 150mOhm | Polar | - | 6 % | - | - | - | - | - | 2.8mm | 7.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 135D476X0010C2 Vishay | In Stock | - | Datasheet | Metal | - | - | - | 10V | - | - | 20% | - | - | Axial | 125°C | -55°C | 47μF | - | - | - | - | - | - | 3.7Ohm | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() 138D826X9125K6 Vishay | In Stock | - | Datasheet | Metal | - | - | - | 125V | - | - | 10% | - | - | Axial | 125°C | -55°C | 82μF | - | - | - | - | - | 57.15mm | 2.8Ohm | - | - | - | - | - | - | - | - | - | 30.91mm | - | - | - | RoHS Compliant | - | ||
![]() 109D686X9025C2E3 Vishay | In Stock | - | Datasheet | Metal | 2 | - | - | 25V | - | 2012 | 10% | - | - | Axial | 125°C | -55°C | 68μF | 25V | - | - | - | - | - | 4.3Ohm | Polar | 160mA | - | - | 9μA | - | - | - | - | 15.45mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ST1100-25L2MI Vishay | In Stock | - | Datasheet | Metal | - | - | - | - | Bulk | - | 20% | - | - | Axial | 125°C | -55°C | 1.1mF | 25V | - | - | - | - | - | 500mOhm | Polar | - | - | - | - | - | - | - | - | 27.2mm | - | - | - | RoHS Compliant | - | ||
![]() CWR06FC335KR Vishay | In Stock | - | - | C | - | - | - | - | Bulk | - | 10% | - | - | - | 125°C | -55°C | 3.3μF | - | 1.27mm | MIL-PRF-55365 | - | - | - | 5.5Ohm | - | - | - | - | - | - | - | - | 1.27mm | 5.08mm | - | No | - | RoHS Compliant | - | ||
![]() CWR06NC475JR Vishay | In Stock | - | - | Conformal Coated | - | - | - | - | Bulk | - | 5% | - | - | - | 125°C | -55°C | 4.7μF | - | 3.81mm | MIL-PRF-55365 | - | - | - | 1.5Ohm | Polar | - | 6 % | - | - | - | - | - | 2.79mm | 7.24mm | - | - | - | RoHS Compliant | - | ||
![]() CWR06NC105KP Vishay | In Stock | - | - | E | - | - | - | - | Bulk | - | 10% | - | - | - | 125°C | -55°C | 1μF | - | 2.54mm | MIL-PRF-55365 | - | - | - | 6Ohm | - | - | - | - | - | - | - | - | 1.27mm | 5.08mm | - | No | - | RoHS Compliant | - | ||
![]() TMCME1A157MTRF Vishay | In Stock | - | Datasheet | - | - | - | 670.01263mg | 10V | - | - | 20% | - | - | SMD/SMT | 125°C | -55°C | 150μF | - | - | - | 7343 | 2917 | - | 300mOhm | - | 632mA | 8 % | - | 15μA | - | - | - | 3mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() TR3E156K035C0225 Vishay | In Stock | - | Datasheet | Molded | - | - | - | - | - | - | 10% | - | - | - | 125°C | -55°C | 15μF | - | 4.3mm | - | - | - | - | 225mOhm | - | - | - | - | - | - | - | - | 4mm | 7.3mm | - | - | - | RoHS Compliant | - | ||
![]() CWR06DC106MM Vishay | In Stock | - | Datasheet | Conformal Coated | - | - | - | - | Bulk | - | 20% | - | - | - | 125°C | -55°C | 10μF | - | 2.54mm | MIL-PRF-55365 | - | - | - | 3.5Ohm | Polar | - | 8 % | - | - | - | - | - | 1.27mm | 5.08mm | - | No | - | RoHS Compliant | - | ||
![]() TMCUA0E476KTRF Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCP1A335KTR2F Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCUA1D225KTR2F Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCUB0E686KTR2F Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Preplated (ie. Ag, Au, Nipd) | Yes | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCUA1C335KTRF Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | - | - | RoHS Compliant | - |