- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Positive Tolerance | Negative Tolerance | Halogen Free | ESR | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR3C106M025C0600 Vishay | In Stock | - | Datasheet | 6032-28 | - | - | - | - | - | - | - | - | Tape and Reel | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 10μF | - | - | 3.2mm | - | - | - | 600mOhm | Polar | - | - | - | 6 % | - | - | - | - | - | - | - | - | 2.5mm | 6mm | - | No | RoHS Compliant | - | ||
![]() TMCUB0G686KTRF Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Preplated (ie. Ag, Au, Nipd) | No | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCUB1A226MTRF Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Preplated (ie. Ag, Au, Nipd) | No | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCME1A157MTRF Vishay | In Stock | - | Datasheet | - | - | - | - | - | 670.01263mg | - | - | 10V | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 150μF | - | - | - | 7343 | 2917 | - | 300mOhm | - | - | - | 632mA | 8 % | - | - | - | - | 15μA | - | - | - | 3mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3A684K035C6000 Vishay | In Stock | - | Datasheet | Molded | - | - | - | - | - | - | - | - | Tape & Reel | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 680nF | - | - | 1.6mm | - | - | - | 6Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | - | ||
![]() TR3B686K010C1500 Vishay | In Stock | - | Datasheet | Molded | - | - | - | - | - | - | - | - | Tape & Reel | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 68μF | - | - | 2.8mm | - | - | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | - | ||
![]() TMCUA1E334MTR2F Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCUA1D335MTR2F Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Sn | No | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCUA1A475KTR2F Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() 293D226X96R3A2WE3 Vishay | In Stock | - | Datasheet | 3216-18 | - | - | - | Tantalum | - | - | - | - | Tape and Reel | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 22μF | 6.3V | - | 1.6mm | - | - | - | 2.9Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | - | - | - | 1.6mm | 3.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() TMCUA0J106KTRF Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Sn | No | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCUA0J336MTRF Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Sn | No | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCUB0J226KTR2F Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Preplated (ie. Ag, Au, Nipd) | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCUB0J226KTRF Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Preplated (ie. Ag, Au, Nipd) | No | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCUB0J476MTRF Vishay | 50000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Preplated (ie. Ag, Au, Nipd) | No | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCUB1C685MTR2F Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Preplated (ie. Ag, Au, Nipd) | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() T16A106M125CZSS Vishay | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | 125°C | -55°C | - | - | - | e3 | yes | - | 2 | - | EAR99 | Matte Tin (Sn) | - | - | RIPPLE CURRENT IS MEASURED AT 40KHZ AND 85CEL | 10μF | - | BULK | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 125V | 0.001mA | 1050mA | - | 20% | 20% | - | 5500 mΩ | - | - | - | 4.78mm | - | 11.51mm | - | - | RoHS Compliant | - | ||
![]() TR3D476M016C0200 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() T16A107K030CZSS Vishay | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | 125°C | -55°C | - | - | - | e3 | yes | - | 2 | - | EAR99 | Matte Tin (Sn) | - | - | RIPPLE CURRENT IS MEASURED AT 40KHZ AND 85CEL | 100μF | - | BULK | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 30V | 0.001mA | 1200mA | - | 10% | 10% | - | 1300 mΩ | - | - | - | 4.78mm | - | 11.51mm | - | - | RoHS Compliant | - | ||
![]() TMCP1C105KTR2F Vishay | 38 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | - |