- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Part # Aliases | RoHS | Tradename | Voltage Rating DC | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Capacitance | Subcategory | Depth | Current Rating | Military Standard | Termination Style | Lead Length | ESR (Equivalent Series Resistance) | Insulation Resistance | Voltage | Leakage Current | Ripple Current | Product Type | ESR | Product | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T56D227M010CSS040 Vishay | In Stock | - | - | Surface Mount | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 500 | VPG FOIL RESISTORS | - | + 125 C | D Case | - 55 C | Yes | - | Y | vPolyTan | 10 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.05 % | - | - | - | - | - | 220 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | 180V | 220 uA | 2.37 A | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | - | ||
![]() 134D477X0075K6E3 Vishay | In Stock | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | Axial | - | 200 °C | -55 °C | 2 | 470 µF | - | - | - | - | - | 15.5956 mm | 900 mΩ | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CWR06HB226MR/PR Vishay | In Stock | - | - | - | - | Aptiv (formerly Delphi) | - | - | - | - | 1 | Aptiv | - | - | - | - | - | 33516260 | Details | DCS | - | Bulk | DCS 1.5 | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | Hand Tools | - | Accessories & Replacement Parts | Other Tools | - | - | - | - | ||
![]() CWR06HB226MR/HR Vishay | In Stock | - | - | - | - | API Technologies - Spectrum Control | 0.47 nF | - | - | - | 500 | API Technologies | 5 mOhms | + 125 C | - | - 55 C | - | - | Details | - | 200 VDC | Bulk | - | - | 0 %, + 100 % | - | Feed Through and Pi Low Pass Filters | - | - | - | 470 pF | Filters | - | 10 A | - | - | - | - | 1 GOhms | - | - | - | Feed Through Capacitors | - | Three Terminal Network Filter Capacitors | Feed Through Capacitors | 3 mm | 8 mm | 3 mm | - | ||
![]() HE3SPC001 Vishay | In Stock | - | - | - | - | Vishay | - | - | - | - | 1 | Vishay | - | - | - | - | - | - | Details | - | - | Bulk | HE3 | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Capacitors - Wet | - | - | - | - | ||
![]() 173D126X96R3V Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06HH106KR Vishay | In Stock | - | - | - | - | - | - | - | - | 12 | - | - | - | + 125 C | F Case | - 55 C | - | - | - | - | 15 VDC | - | CWR06 | - | 10 % | - | - | - | - | - | 10 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | 20 uA | - | Tantalum Capacitors | - | Tantalum Solid High Reliability | - | 1.78 mm | 5.59 mm | 3.43 mm | - | ||
![]() CWR06HH106JP Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | F Case | - 55 C | - | - | - | - | 15 VDC | - | CWR06 | - | 5 % | - | - | - | - | - | 10 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | Tantalum Capacitors | - | Tantalum Solid High Reliability | - | 1.78 mm | 5.59 mm | 3.43 mm | - | ||
![]() 13017-23KS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DLA 13017 | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | ||
![]() 195D476X0006Y2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 195D226X9006X2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 195D227X0006R2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSR33G396KR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMCHE1D156KTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMCRC1A226MTR2F Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39003/03-0418/PR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | ||
![]() M39003/01-7024/PR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06MH335MM-TR Vishay | In Stock | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel | - | - | 20 % | - | - | 125 °C | -55 °C | - | 3.3 µF | - | 3.43 mm | - | MIL-PRF-55365 | - | - | 2.5 Ω | - | - | - | - | - | - | - | - | 1.78 mm | 5.59 mm | - | No | ||
![]() TMCRC0J476KTR2F Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39006/31-0246HTAU Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - |