- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Subcategory | Power Rating | Packing Method | Depth | Reach Compliance Code | Military Standard | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR06HH106KCBTR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06HH336KCBTR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T55V336M025C0040 Vishay | 765 |
| - | - | - | - | - | - | - | - | Vishay / Polytech | 0303 | 7343 | 10 % | 800 | - | - | Vishay | - | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | - | - | - | - | - | - | Non-Compliant | - | vPolyTan | - | - | 25 VDC | - | - | MouseReel | T55 | - | 20 % | - | - | - | High Performance Molded Case Capacitors | - | - | - | - | 33 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 82.5 uA | 2.16 A | - | - | - | - | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() 790D106X0016A2G Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06FH685KB Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | E Case | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | 6.8 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | Tantalum Solid High Reliability | - | - | - | 1.27 mm | - | 5.08 mm | 2.54 mm | - | ||
![]() CWR06FH105MM Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 2815 | 7238 | 8 | - | - | - | - | - | - | + 125 C | - | H Case | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC | 150 V | - | - | CWR06 | - | 0.1 % | - | - | 100 ppm/°C | - | 23.4 Ω | 155 °C | -55 °C | Thin Film | 1 uF | Capacitors | 250 mW | - | - | - | - | SMD/SMT | - | - | - | - | - | 10 uA | - | - | - | - | - | Tantalum Capacitors | 12 Ohms | Tantalum Solid High Reliability | - | - | - | 650 µm | - | 2.54 mm | 1.27 mm | - | ||
![]() CWR06KH475KR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | F Case | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 VDC | 150 V | - | - | CWR06 | - | 1 % | - | - | 50 ppm/°C | - | 4.81 kΩ | 155 °C | -55 °C | Thin Film | 4.7 uF | Capacitors | 250 mW | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | Tantalum Solid High Reliability | - | - | - | 650 µm | - | 5.59 mm | 3.43 mm | - | ||
![]() CSR13C396KS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06MC685KB/HR99 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 134D117X0075F6E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 134D | - | - | - | - | - | - | - | - | - | - | 110 uF | Capacitors | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() TMCHE1D336KTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 769D476X9050B2 Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | 2 | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay Intertechnologies | 769D476X9050B2 | 769D | - | - | - | - | - | 125 °C | -55 °C | - | , | TUBULAR PACKAGE | Axial | Obsolete | - | 5.78 | - | No | - | - | - | - | - | - | - | 769D | - | - | No | EAR99 | - | - | - | - | - | - | 47 µF | - | - | TRAY, PLASTIC | - | compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 50 V | 0.001 mA | 250 mA | 0.18 | - | 10% | 10% | - | - | - | - | - | 7.2 mm | - | - | 18.4 mm | - | - | ||
![]() CWR16HH686MBHB/TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | 125 °C | -55 °C | - | 68 µF | - | - | - | 3.81 mm | - | MIL-PRF-55365 | - | - | 900 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79 mm | - | 7.24 mm | - | - | ||
![]() CWR06MH105KS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | D Case | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 VDC | - | - | - | CWR06 | - | 10 % | - | - | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | Tantalum Solid High Reliability | - | - | - | 1.27 mm | - | 3.81 mm | 2.54 mm | - | ||
![]() 134D157X9060F6E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | F Case | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 134D | - | - | - | - | - | - | - | - | - | - | 150 uF | Capacitors | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | 7.14 mm | - | - | 16.28 mm | - | - | ||
![]() 10004-07KS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2800 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() TMCRC1A336KTR2F Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 572D106X0016P2T054 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sprague | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T55Z337M004C0018 Vishay | 976 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | Vishay / Polytech | 2917 | 7343 | 10 | 800 | - | 2000 Hrs @ 105°C | Vishay | - | - | + 105 C | Vishay Polytech | Z Case | - 55 C | Yes | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | vPolyTan | 0.021164 oz | 4 V | 4 VDC | - | -55°C ~ 105°C | MouseReel | T55 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | High Performance Molded Case Capacitors | - | - | - | - | 330 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | 18mOhm @ 100kHz | - | - | - | 132 uA | 3.22 A | - | Z | - | - | Tantalum Capacitors | 18 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | 1.8 mm | 0.075 (1.90mm) | 7.3 mm | 4.3 mm | - | ||
![]() T55Z477M004C0025 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | Z Case | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 VDC | - | - | - | T55 | - | 20 % | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - |