- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Product Type | ESR | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T22C106M125CZS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T22 | - | - | - | Capacitors | - | Tantalum Capacitors | - | - | - | - | - | - | ||
![]() 95158-25KHT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95158 | - | - | 220 uF | Capacitors | - | Tantalum Capacitors | - | - | - | - | - | - | ||
![]() TMCHC1V335KTR2F Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T34C157K100BZ6S Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T34 | - | - | - | Capacitors | - | Tantalum Capacitors | - | - | - | - | - | - | ||
![]() 195D104X0025C2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 195D225X9006C2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95158-19KHT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95158 | - | - | - | Capacitors | - | Tantalum Capacitors | - | - | - | - | - | - | ||
![]() TP8R106K016C Vishay | In Stock | - | - | - | 0805 | 2013 | - | - | + 125 C | - | - 55 C | - | - | - | 16 VDC | - | TP8 | 10 % | - | 10 uF | Capacitors | SMD/SMT | Tantalum Capacitors | - | Tantalum Solid High Temperature | - | 1.6 mm | 2.05 mm | 1.35 mm | ||
![]() TP8R105K025C Vishay | In Stock | - | - | - | 0805 | 2013 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | TP8 | 10 % | - | 1 uF | Capacitors | SMD/SMT | Tantalum Capacitors | - | Tantalum Solid High Temperature | - | 1.6 mm | 2.05 mm | 1.35 mm | ||
![]() TP8A106M020C Vishay | In Stock | - | - | - | 1206 | 3216 | - | - | + 125 C | - | - 55 C | - | - | - | 20 VDC | - | TP8 | 20 % | - | 10 uF | Capacitors | SMD/SMT | Tantalum Capacitors | - | Tantalum Solid High Temperature | - | 1.8 mm | 3.2 mm | 1.6 mm | ||
![]() TP8B476K010C Vishay | In Stock | - | - | - | 1311 | 3528 | - | - | + 125 C | - | - 55 C | - | - | - | 10 VDC | - | TP8 | 10 % | - | 47 uF | Capacitors | SMD/SMT | Tantalum Capacitors | - | Tantalum Solid High Temperature | - | 2 mm | 3.5 mm | 2.8 mm | ||
![]() TP8R335K020C Vishay | In Stock | - | - | - | 0805 | 2013 | - | - | + 125 C | - | - 55 C | - | - | - | 20 VDC | - | TP8 | 10 % | - | 3.3 uF | Capacitors | SMD/SMT | Tantalum Capacitors | - | Tantalum Solid High Temperature | - | 1.6 mm | 2.05 mm | 1.35 mm | ||
![]() TP8N685K020C Vishay | In Stock | - | - | - | 1311 | 3528 | - | - | + 125 C | - | - 55 C | - | - | - | 20 VDC | - | TP8 | 10 % | - | 6.8 uF | Capacitors | SMD/SMT | Tantalum Capacitors | - | Tantalum Solid High Temperature | - | 1.2 mm | 3.5 mm | 2.8 mm | ||
![]() STE900-50T3MI Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STE | - | - | 900 uF | Capacitors | - | Tantalum Capacitors | - | - | - | - | - | - | ||
![]() STE68-60T1KI Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STE | - | - | 68 uF | Capacitors | - | Tantalum Capacitors | - | - | - | - | - | - | ||
![]() TR3E477M6R3F0060 Vishay | In Stock | - | - | Vishay / Sprague | 2917 | 7343 | 1500 | Vishay | + 85 C | E Case | - 55 C | N | TANTAMOUNT | 0.014110 oz | 6.3 VDC | Reel | TR3 | 20 % | Molded | 470 uF | Capacitors | SMD/SMT | Tantalum Capacitors | 60 mOhms | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | 4.3 mm | 7.3 mm | 4.3 mm | ||
![]() M39006/25-0256HTFY Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | Tantalum Capacitors | - | - | - | - | - | - | ||
![]() M39006/25-0252HTH6 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR16FH475KBBB Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CWR16 | - | - | 4.7 uF | Capacitors | - | Tantalum Capacitors | - | - | - | - | - | - | ||
![]() 95158-29KHT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95158 | - | - | 4.7 uF | Capacitors | - | Tantalum Capacitors | - | - | - | - | - | - |