- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Case Code - in | Case Code - mm | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | MSL | Package | Product Status | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Pitch | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMCHE1V106KTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMCHE1E226MTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T18B187K075EZSS Vishay | In Stock | - | - | - | - | Vishay / Sprague | - | - | - | - | 1 | - | Vishay | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | Bulk | T18 | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Wet | - | - | - | - | - | - | ||
![]() T18B187M075CZSS Vishay | In Stock | - | - | - | - | Vishay / Sprague | - | - | - | - | 1 | - | Vishay | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | T18 | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Wet | - | - | - | - | - | - | ||
![]() T18C907M050CHUS Vishay | In Stock | - | - | - | - | Vishay / Sprague | - | - | - | - | 1 | - | Vishay | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | Bulk | T18 | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Wet | - | - | - | - | - | - | ||
![]() T18D108M060EHUS Vishay | In Stock | - | - | - | - | Vishay / Sprague | - | - | - | - | 1 | - | Vishay | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | Bulk | T18 | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Wet | - | - | - | - | - | - | ||
![]() T18C227M100CZSS Vishay | In Stock | - | - | - | - | Vishay / Sprague | - | - | - | - | 1 | - | Vishay | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | T18 | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Wet | - | - | - | - | - | - | ||
![]() CWR06FC475KR/PR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 4.7 uF | Capacitors | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T18D128K075EZSS Vishay | In Stock | - | - | - | - | Vishay / Tansitor | - | - | - | - | 1 | - | Vishay | + 125 C | - | D Case | - 55 C | - | - | - | - | N | Export outside of USA is prohibited.More Info | - | - | - | 75 VDC | - | Bulk | T18 | - | 10 % | Wet Tantalum Capacitors | 1200 uF | Capacitors | - | Axial | - | - | - | - | 30 uA | 2800 mA | - | Tantalum Capacitors | 500 mOhms | Tantalum Wet High Reliability | - | Tantalum Capacitors - Wet | 9.52 mm | - | - | 26.97 mm | - | - | ||
![]() M39006/25-0021 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T95R337K010EBBL023 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() 298W107X0010Q4D Vishay | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | Vishay Sprague | - | - | - | - | Tape & Reel (TR) | Last Time Buy | - | - | - | - | 10 V | - | -55°C ~ 125°C | - | MICROTAN®, 298W | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Molded | 100 µF | - | - | - | 15Ohm @ 100kHz | - | - | - | - | - | A0 | - | - | - | General Purpose | - | - | - | 0.039 (1.00mm) | - | - | - | ||
![]() T54EE157M030CZA150 Vishay | 9 |
| - | Surface Mount | 2917 (7343 metric) | Vishay | 2917 | 7343 | - | 0.1 | 400 | 2000 Hrs @ 125°C | Vishay | + 105 C | Vishay Polytech | - | - 55 C | Yes | - | Tape & Reel (TR) | Active | Details | - | vPolyTan | 0.021164 oz | 30 V | 30 VDC | -55°C ~ 125°C | Reel | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | High Reliability Tantalum Capacitors | 150 uF | Capacitors | - | SMD/SMT | 150mOhm @ 100kHz | - | - | - | 450 uA | 1.283 A | EE | Tantalum Capacitors | 150 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | Tantalum Capacitors - Polymer | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | COTS | ||
![]() TMCRC1C156MTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMCRC1D156KTR2F Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANSF2N7477T1 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41269 Vishay | In Stock | - | - | - | - | - | - | - | 6,0x3,2mm | - | - | - | - | - | - | - | - | - | n/a | reel | - | Yes | - | - | - | - | - | - | - | 293D | - | ±20 % | - | 4,7 uF | - | - mm | - | - | - | - | n/a | - | - | - | - | 1,9 Ohm | - | - | - | - | - | - | - | - | - | ||
![]() 62370 Vishay | In Stock | - | - | - | - | - | - | - | 6,0x3,2mm | - | - | - | - | - | - | - | - | - | - | reel | - | Yes | - | - | - | - | - | - | - | 293D | - | ±10 % | - | 1 uF | - | - mm | - | - | - | - | n/a | - | - | - | - | 4,6 Ohm | - | - | - | - | - | - | - | - | - | ||
![]() TMCRE0J157MTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T22C336M075LSS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | C Case | - 55 C | - | - | - | - | - | - | - | - | - | 75 VDC | - | - | T22 | - | 20 % | Tantalum Metal Case with Glass-to-Tantalum Hermetic Seal | 33 uF | Capacitors | - | SMD/SMT | - | - | - | - | 1 uA | 1.31 A | - | Tantalum Capacitors | 2.5 Ohms | Tantalum Wet Hermetically Sealed | - | - | - | 7.4 mm | - | 9 mm | 7.1 mm | - |