- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Base/Housing Material | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage Rating | Mfr Case Code | Minimum Operating Temperature | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | RoHS | Rohs Code | Termination Method | Tradename | Voltage Rating DC | Wire Size | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Pitch | Packing Method | Resistor Type | Reach Compliance Code | Termination Style | Number of Contacts | Contact Gender | Capacitor Type | Housing Color | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Number of Ports | Cable Length | Positive Tolerance | Negative Tolerance | Product Type | ESR | Resistance Tolerance | Product | Product Category | Strain Relief | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR8M156M6R3C3000 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay / Sprague | - | - | - | Vishay | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | MICROTAN | - | - | - | Reel | TR8 | - | - | - | - | 100.0000 ppm/°C | - | 120 Ohm | - | - | - | - | - | - | Capacitors | 0.25 W | - | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | 2 | - | Tantalum Capacitors - Solid SMD | - | 7.62 | - | - | - | - | - | ||
![]() TM8P476K6R3CBZ Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay / Sprague | - | 3000 | - | Vishay | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TM8 | - | - | - | - | 25 ppm/K | - | 41.2 Ohm | - | - | - | - | - | - | Capacitors | 0.1 W | - | - | Sulfur Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | 0.5 | - | Tantalum Capacitors - Solid SMD | - | 1 | 0.5 | - | - | - | - | ||
![]() TM8P476K6R3EBZ Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay / Sprague | - | 3000 | - | Vishay | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | Reel | TM8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | 1 | - | Tantalum Capacitors - Solid SMD | - | - | - | - | - | - | - | ||
![]() TR8M475M010C3000 Vishay | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Vishay / Sprague | Copper Alloy | - | - | Vishay | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Crimp | MICROTAN | - | 26 AWG | -55 to 150 °C | Reel | TR8 | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.457 m | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Solid SMD | - | - | - | - | - | - | - | ||
![]() TM8P476K6R3CBB Vishay | In Stock | - | - | - | - | - | - | - | - | 16 | - | Straight | Vishay / Sprague | - | 3000 | - | Vishay | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TM8 | - | - | - | - | - | CPC | - | - | - | Plug | - | - | - | Capacitors | - | - | - | - | - | - | 16 POS | SKT | - | - | - | - | - | - | - | - | 1 | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Solid SMD | No | 42.75 mm | - | - | - | - | - | ||
![]() TR8A107M6R3C0500 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay / Sprague | - | - | - | Vishay | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | Details | - | - | MICROTAN | - | - | - | Reel | TR8 | - | - | - | - | 25 ppm/K | - | 976 kOhm | - | - | - | - | - | - | Capacitors | 0.4 W | - | - | Sulfur Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | 0.1 | - | Tantalum Capacitors - Solid SMD | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() TM8M105K020EBZ Vishay | In Stock | - | - | - | Matte Tin | - | - | - | - | - | Nylon | Right Angle | Vishay / Sprague | Brass | 4000 | - | Vishay | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | N | - | Solder | - | - | - | -40 to 105 °C | Reel | TM8 | - | - | - | - | - | - | - | - | - | Header | - | - | - | Capacitors | - | 3.0000 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Solid SMD | - | 16 mm | - | - | - | - | - | ||
![]() TM8W105K020PBA Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay | - | 300 | - | Vishay | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | Details | - | - | - | - | - | - | Reel | - | - | - | - | - | 25 ppm/K | - | 1.91 kOhm | - | - | - | - | - | - | Capacitors | 0.2 W | - | - | Sulfur Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | 0.1 | - | Tantalum Capacitors - Solid SMD | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() TM8P476K6R3CBA Vishay | In Stock | - | - | - | Tin | - | - | - | - | - | Polyester | Right Angle | Vishay / Sprague | Copper Alloy | 3000 | - | Vishay | - | - | 600 | - | - | Through Hole | - | - | - | - | - | - | - | Details | - | Solder | - | - | - | -55 to 105 °C | Reel | TM8 | - | - | - | - | - | Unshrouded Header | - | - | 1 | Header | - | - | - | Capacitors | - | 3.9600 mm | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Solid SMD | - | 95.06 mm | - | - | - | - | - | ||
![]() TMCP0J226MTRF Vishay Intertechnologies | 300000 |
| Datasheet | 14 Weeks | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | 125 °C | -55 °C | , 0805 | - | SMT | Active | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | - | MATTE TIN | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 22 μF | - | - | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 6.3 V | 0805 | 0.0139 mA | 41.6 mA | 0.3 | - | - | 20% | 20% | - | 5900 mΩ | - | - | - | - | - | - | - | 1.2 mm | 2 mm | 1.25 mm | ||
![]() T55B227M6R3C0035 Vishay Intertechnologies | 2000 |
| Datasheet | 14 Weeks | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | 105 °C | -55 °C | , 1411 | - | SMT | Active | - | - | Yes | - | - | - | - | - | - | - | - | e4 | - | EAR99 | - | - | - | NICKEL PALLADIUM GOLD | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 220 μF | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 6.3 V | 1411 | 0.1386 mA | 772 mA | 0.08 | - | - | 20% | 20% | - | 35 mΩ | - | - | - | - | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() 199D226X0025DB1 Vishay Sprague | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | 125 °C | -55 °C | , | DISK PACKAGE | - | Active | - | - | No | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 22 µF | - | - | - | TR | - | compliant | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 25 V | - | - | - | 0.08 | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMCP1A475MTRF Vishay Intertechnologies | 63000 |
| Datasheet | 15 Weeks, 4 Days | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | 125 °C | -55 °C | CHIP | - | SMT | Active | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | - | MATTE TIN | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 4.7 μF | - | - | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 10 V | 0805 | 0.0005 mA | 50.4 mA | 0.08 | - | - | 20% | 20% | - | 4000 mΩ | - | - | - | - | - | - | - | 1.2 mm | 2 mm | 1.25 mm | ||
![]() T52M1107M035C055W1 Vishay Sprague | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 173D106X9035 Vishay Sprague | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 592D337X9010W2T Vishay Sprague | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | VISHAY SPRAGUE | - | 592D | - | - | - | - | - | 125 °C | -55 °C | , 2924 | RECTANGULAR PACKAGE | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.21.00.50 | 330 μF | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 10 V | 2924 | 0.033 mA | 1320 mA | 0.08 | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T34C107M125AZ6S Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | + 85 C | - | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | - | 125 VDC | - | - | Bulk | - | 20 % | - | - | - | - | Wet Tantalum High Temperature Capacitor | - | - | - | - | - | - | 100 uF | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 3 uA | - | - | - | - | - | - | - | 1.8 Ohms | - | Tantalum Wet High Temperature | - | - | - | - | 9.53 mm | - | 19.46 mm | - | ||
![]() T34D227K100AZ6S Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | + 85 C | - | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | - | 100 VDC | - | - | Bulk | T34 | 10 % | - | - | - | - | Wet Tantalum High Temperature Capacitor | - | - | - | - | - | - | 220 uF | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 5 uA | - | - | - | - | - | - | - | 1.2 Ohms | - | Tantalum Wet High Temperature | - | - | - | - | 9.53 mm | - | 26.97 mm | - | ||
![]() T34D157K125AZ6S Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | + 85 C | - | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | - | 125 VDC | - | - | Bulk | - | 10 % | - | - | - | - | Wet Tantalum High Temperature Capacitor | - | - | - | - | - | - | 150 uF | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 5 uA | - | - | - | - | - | - | - | 1.6 Ohms | - | Tantalum Wet High Temperature | - | - | - | - | 9.53 mm | - | 26.97 mm | - | ||
![]() T34D357M125BZ6S Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 200 C | - | D Case | - 55 C | - | - | - | - | - | - | - | - | N | - | - | - | 125 VDC | - | - | Bulk | T34 | 20 % | - | - | - | - | - | - | - | - | - | - | - | 350 uF | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 25 uA | - | - | - | - | - | - | - | 800 mOhms | - | Tantalum Wet High Temperature | - | - | - | - | 9.53 mm | - | 26.97 mm | - |