- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Cable Length | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T56D227M004CZA025 Vishay | 12 |
| - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 500 | - | Vishay | + 125 C | - | D Case | - 55 C | Yes | - | - | Details | vPolyTan | - | 4 VDC | - | Reel | T56 | - | 20 % | - | 220 uF | Capacitors | SMD/SMT | - | - | 88 uA | 3 A | - | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T56D107M016CZS050 Vishay | In Stock | - | - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 500 | - | Vishay | + 125 C | - | D Case | - 55 C | Yes | - | - | Details | vPolyTan | - | 16 VDC | - | MouseReel | T56 | - | 20 % | - | 100 uF | Capacitors | SMD/SMT | - | - | 160 uA | 2.12 A | - | - | Tantalum Capacitors | 50 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T22C106M125HZS Vishay | In Stock | - | - | - | - | - | Vishay / Sprague | - | - | - | 50 | - | Vishay | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | T22 | - | - | - | - | Capacitors | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Wet | - | - | - | - | - | ||
![]() T22C686M050ESS Vishay | In Stock | - | - | - | - | - | Vishay / Sprague | - | - | - | 100 | - | Vishay | - | - | - | - | - | - | - | N | - | - | - | - | Reel | T22 | - | - | - | - | Capacitors | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Wet | - | - | - | - | - | ||
![]() T22C686M050CZS Vishay | In Stock | - | - | - | - | - | Vishay / Sprague | - | - | - | 100 | - | Vishay | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | T22 | - | - | - | - | Capacitors | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Wet | - | - | - | - | - | ||
![]() T22C106M125HSS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() T56D336M025CZA060 Vishay | 12 |
| - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 500 | - | Vishay | + 125 C | - | D Case | - 55 C | Yes | - | - | Details | vPolyTan | - | 25 VDC | - | Reel | T56 | - | 20 % | - | 33 uF | Capacitors | SMD/SMT | - | - | 82.5 uA | 1.93 A | - | - | Tantalum Capacitors | 60 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T22C686M050CSS Vishay | In Stock | - | - | - | - | - | Vishay / Sprague | - | - | - | 100 | - | Vishay | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | T22 | - | - | - | - | Capacitors | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Wet | - | - | - | - | - | ||
![]() T56D226M035CSB120 Vishay | 12 |
| - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 500 | - | Vishay | + 105 C | - | D Case | - 55 C | Yes | - | - | Details | vPolyTan | - | 35 VDC | - | Reel | T56 | - | 20 % | - | 22 uF | Capacitors | SMD/SMT | - | - | 77 uA | 1.36 A | - | - | Tantalum Capacitors | 120 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T22C686M050RSS Vishay | In Stock | - | - | - | - | - | Vishay / Sprague | - | - | - | 25 | - | Vishay | - | - | - | - | - | - | - | N | - | - | - | - | Reel | T22 | - | - | - | - | Capacitors | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Wet | - | - | - | - | - | ||
![]() T56D337M6R3CSS025 Vishay | In Stock | - | - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 500 | - | Vishay | + 125 C | - | D Case | - 55 C | Yes | - | - | Details | vPolyTan | - | 6.3 VDC | - | Reel | T56 | - | 20 % | - | 330 uF | Capacitors | SMD/SMT | - | - | 207.9 uA | 3 A | - | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T22C686K050HSS Vishay | In Stock | - | - | - | - | - | Vishay / Sprague | - | - | - | 50 | - | Vishay | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | T22 | - | - | - | - | Capacitors | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Wet | - | - | - | - | - | ||
![]() T56D107M025CZS060 Vishay | 12 |
| - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 500 | - | Vishay | + 105 C | - | D Case | - 55 C | Yes | - | - | Details | vPolyTan | - | 25 VDC | - | MouseReel | T56 | - | 20 % | - | 100 uF | Capacitors | SMD/SMT | - | - | 250 uA | 1.93 A | - | - | Tantalum Capacitors | 60 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T56D107M010CSS025 Vishay | In Stock | - | - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 500 | - | Vishay | + 105 C | - | D Case | - 55 C | Yes | - | - | Details | vPolyTan | - | 10 VDC | - | Reel | T56 | - | 20 % | - | 100 uF | Capacitors | SMD/SMT | - | - | 100 uA | 3 A | - | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T22C686M050LSS Vishay | In Stock | - | - | - | - | - | Vishay / Sprague | - | - | - | 50 | - | Vishay | - | - | - | - | - | - | - | N | - | - | - | - | Reel | T22 | - | - | - | - | Capacitors | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Wet | - | - | - | - | - | ||
![]() T56D336M025CZB060 Vishay | 12 |
| - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 500 | - | Vishay | + 125 C | - | D Case | - 55 C | Yes | - | - | Details | vPolyTan | - | 25 VDC | - | Reel | T56 | - | 20 % | - | 33 uF | Capacitors | SMD/SMT | - | - | 82.5 uA | 1.93 A | - | - | Tantalum Capacitors | 60 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T22C106K125RZS Vishay | In Stock | - | - | - | - | - | Vishay / Sprague | - | - | - | 25 | - | Vishay | - | - | - | - | - | - | - | N | - | - | - | - | Reel | T22 | - | - | - | - | Capacitors | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Wet | - | - | - | - | - | ||
![]() T54EE226M063EZB100 Vishay | 50 |
| - | - | Surface Mount | 2917 (7343 Metric) | Vishay | - | - | - | 400 | 2000 Hrs @ 125°C | Vishay | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | Non-Compliant | vPolyTan | 63 V | - | -55°C ~ 125°C | Reel | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 22 µF | Capacitors | - | 100mOhm @ 100kHz | - | - | - | - | EE | Tantalum Capacitors | - | - | High Reliability | Tantalum Capacitors - Polymer | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() 738D276X9063A2 Vishay | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 738D | - | - | - | 27 uF | Capacitors | - | - | - | - | - | 540 mm | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() M39006/31-0242HT76 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |