- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Coil nominal voltage | Connections | Content | Dim | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Max. pick-up voltage | Max. switching capacity | Max. temperature | Maximum Operating Temperature | Mfr | Mfr Case Code | Min. pick-up voltage | Min. temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Nominal voltage (details) | Operating Temp Range | Package | Product Depth (mm) | Product Status | Qualification | Resistance (coil) | RoHS | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Tradename | Unit Weight | Usage Level | Voltage Rated | Voltage Rating DC | Voltage-Input | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Color | Applications | Capacitance | Subcategory | Technology | Voltage - Supply | Ingress Protection | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Configuration | Lead Diameter | Voltage | Leakage Current | Ripple Current | Lead Style | Voltage - Forward (Vf) (Typ) | Number of Poles | Viewing Angle | Manufacturer Size Code | Current - Test | Size | Terminal Type | Product Type | Millicandela Rating | ESR | Lens Transparency | Wavelength - Peak | Coil Voltage | Lens Color | Screening Level | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Contact Configuration | Distance | Product | MTU | Features | SFP/XFP Ports | Lens Style/Size | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Height (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T34C107M125AZ6S Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 125 VDC | - | - | - | Bulk | - | - | 20 % | - | - | - | - | - | Wet Tantalum High Temperature Capacitor | - | - | 100 uF | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 3 uA | - | - | - | - | - | - | - | - | - | - | - | 1.8 Ohms | - | - | - | - | - | - | - | - | - | - | - | Tantalum Wet High Temperature | - | - | - | - | - | - | - | - | 9.53 mm | - | - | 19.46 mm | - | - | - | - | - | ||
![]() T34D357M125AZ6S Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | + 200 C | - | D Case | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.091712 oz | - | - | 125 VDC | - | - | - | Bulk | T34 | - | 20 % | - | - | - | - | - | - | - | - | 350 uF | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 25 uA | - | - | - | - | - | - | - | - | - | - | - | 800 mOhms | - | - | - | - | - | - | - | - | - | - | - | Tantalum Wet High Temperature | - | - | - | - | - | - | - | - | 9.53 mm | - | - | 26.97 mm | - | - | - | - | - | ||
![]() T34D227K100AZ6S Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 100 VDC | - | - | - | Bulk | T34 | - | 10 % | - | - | - | - | - | Wet Tantalum High Temperature Capacitor | - | - | 220 uF | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 5 uA | - | - | - | - | - | - | - | - | - | - | - | 1.2 Ohms | - | - | - | - | - | - | - | - | - | - | - | Tantalum Wet High Temperature | - | - | - | - | - | - | - | - | 9.53 mm | - | - | 26.97 mm | - | - | - | - | - | ||
![]() T34D157K125AZ6S Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 125 VDC | - | - | - | Bulk | - | - | 10 % | - | - | - | - | - | Wet Tantalum High Temperature Capacitor | - | - | 150 uF | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 5 uA | - | - | - | - | - | - | - | - | - | - | - | 1.6 Ohms | - | - | - | - | - | - | - | - | - | - | - | Tantalum Wet High Temperature | - | - | - | - | - | - | - | - | 9.53 mm | - | - | 26.97 mm | - | - | - | - | - | ||
![]() 298W336X0010M2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 % | - | - | - | - | - | - | - | - | + 125 C | - | - | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Microtan | - | - | - | 10 VDC | - | - | - | Reel | 298W | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 66 uA | 0.035 A | - | - | - | - | - | - | - | - | - | - | 21 Ohms | - | - | - | - | - | - | - | - | - | - | - | Tantalum Solid Surface Mounts | - | - | - | - | - | - | - | - | - | 0.9 mm | - | 1.6 mm | 0.85 mm | - | - | - | - | ||
![]() TMCHE0G107MTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T97F226K050EBC016 Vishay | In Stock | - | - | Surface Mount, Right Angle | 2-SMD, Flat Lead | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 528nm | - | Tape & Reel (TR) | Micro SIDELED® 3010 | 2.20mm L x 1.20mm W | - | Obsolete | -- | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4V | - | 120° | - | 10mA | - | - | - | 49.5mcd | - | Clear | 523nm | - | Colorless | - | - | - | - | - | - | - | - | - | -- | - | Rectangle with Flat Top, 1.70mm x 0.70mm | - | - | - | - | - | - | - | - | - | - | 1.20mm | - | - | ||
![]() 195D104X9050S2T Vishay | In Stock | - | - | - | QFN | - | - | Vishay / Sprague | 100 nF | 100000 pF | 1407 | 3618 | - | - | - | - | - | 6 | 2500 | - | - | Vishay | - | - | - | - | + 85 C | - | S Case | - | - | - 55 C | Yes | - | Surface Mount | - | -40C to 85C | - | 3.2(mm) | - | - | - | Details | - | - | - | TANTAMOUNT | 0.000705 oz | Industrial grade | - | 50 VDC | - | - | - | Bulk | 195D | - | 10 % | - | - | - | - | - | Conformal Coated | - | - | 0.1 uF | Capacitors | - | - | - | - | - | - | 6 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 500 nA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | INDUSTRIALC | - | - | - | - | - | - | Tantalum Solid Surface Mounts | - | - | - | - | Tantalum Capacitors - Solid SMD | - | - | 5(mm) | - | 1.2 mm | - | 3.63 mm | 1.83 mm | - | - | 0.75(mm) | - | ||
![]() CTS1106X0025B2B Vishay | 65 |
| - | Through Hole | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | 5.1 (Dia.) x 15mm | - | - | - | - | Cutler Hammer, Div of Eaton Co | D26MR422A | - | - | - | +125°C | - | - | - | - | -55°C | - | DIN Rail, Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS1 | - | ±20% | - | - | Screw | - | - | - | - | - | 10µF | - | MnO2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | 25V dc | 1 μA | - | - | - | 6 | - | - | - | - | Through Hole | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | 4NO, 2NC | - | - | - | - | - | - | - | - | - | - | 5.1mm | - | - | 15mm | - | - | - | - | - | ||
![]() CWR06JH105KB Vishay | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | Lead free / RoHS Compliant | - | - | - | - | - | - | + 125 C | - | B Case | - | - | - 55 C | - | - | - | - | - | - | - | - | MIL-PRF-55365/4 | - | - | - | - | - | - | - | - | 25V | 20 VDC | - | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | - | 1 (Unlimited) | - | X7R | - | - | - | Automotive | 390pF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 10 uA | - | - | - | - | - | B | - | - | - | Tantalum Capacitors | - | 12 Ohm | - | - | - | - | - | - | - | - | - | - | - | Tantalum Solid High Reliability | - | - | - | - | - | 3.81 mm | 3.81 x 1.27 x 1.27 | - | - | 1.27 mm | - | 3.81 mm | 1.27 mm | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() CWR06HC155KM Vishay | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55365/4 | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C ~ 125°C | Bulk | Mono-Kap™ K | 0.157 L x 0.098 W (4.00mm x 2.50mm) | ±10% | - | 1 (Unlimited) | - | X7R | - | - | - | General Purpose | 0.047µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | Formed Leads | - | - | - | B | - | - | - | - | - | 8 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81 mm | 3.81 x 1.27 x 1.27 | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | ||
![]() CWR06KC106KR-TR Vishay | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | Lead free / RoHS Compliant | - | - | - | - | - | - | + 125 C | - | G Case | - | - | - 55 C | - | - | - | - | - | - | - | - | MIL-PRF-55365/4 | - | - | - | - | - | - | - | - | 50V | 25 VDC | - | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25pF | - | 1 (Unlimited) | - | C0G, NP0 | - | - | - | Automotive | 2.7pF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 30 uA | - | - | - | - | - | G | - | - | - | Tantalum Capacitors | - | 1.4 Ohm | - | - | - | - | - | - | - | - | - | - | - | Tantalum Solid High Reliability | - | - | - | - | - | 6.73 mm | 6.73 x 2.79 x 2.79 | - | - | 2.79 mm | - | 6.73 mm | 2.79 mm | 0.067 (1.70mm) | - | - | AEC-Q200 | ||
![]() M39006/22-0121 Vishay | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-39006/22 | - | - | - | - | - | - | - | - | 500V | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | - | 1 (Unlimited) | - | X7R | - | - | - | Automotive | 0.012µF | Capacitors | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 580 mA | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.08 mm | - | - | - | - | - | - | - | 0.076 (1.94mm) | - | - | AEC-Q200 | ||
![]() CWR06NC684KB Vishay | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55365/4 | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | 1 (Unlimited) | - | BP | - | - | - | General Purpose | 1200pF | - | - | - | - | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | 7 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81 mm | 3.81 x 2.54 x 1.27 | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
![]() CWR06KH106JS Vishay | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | Lead free / RoHS Compliant | - | - | - | - | - | - | + 125 C | - | G Case | - | - | - 55 C | - | - | - | - | - | - | - | - | MIL-PRF-55365/4 | - | - | - | - | - | - | - | - | 100V | 25 VDC | - | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 1 (Unlimited) | - | BP | - | - | - | General Purpose | 22pF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | P (0.1%) | - | - | - | - | - | 30 uA | - | - | - | - | - | G | - | - | - | Tantalum Capacitors | - | 1.4 Ohm | - | - | - | - | - | - | - | - | - | - | - | Tantalum Solid High Reliability | - | - | - | - | - | 6.73 mm | 6.73 x 2.79 x 2.79 | - | - | 2.79 mm | - | 6.73 mm | 2.79 mm | 0.051 (1.30mm) | - | - | - | ||
![]() 109D107X0030T2 Vishay | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.25pF | - | 1 (Unlimited) | - | C0G, NP0 | - | - | - | RF, Microwave, High Frequency | 6.2pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 410 mA | - | - | - | - | - | - | - | - | - | - | 6 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | 23.4 mm | - | - | - | - | - | - | - | 0.024 (0.61mm) | - | - | - | ||
![]() T54EE337M016CZA025 Vishay | 42 |
| - | Surface Mount | 2917 (7343 metric) | - | - | Vishay | - | - | 2917 | 7343 | - | - | - | (L x W x H) 26 x 18 x 28 mm | - | 0.1 | 400 | - | 2000 Hrs @ 125°C | Vishay | - | - | - | - | + 105 C | Vishay Polytech | - | - | - | - 55 C | Yes | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | Details | - | - | - | vPolyTan | 0.021164 oz | - | 16 V | 16 VDC | - | - | -55°C ~ 125°C | Reel | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | Scale model | - | - | 330 uF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | 528 uA | 3.1 A | - | - | - | - | EE | - | H0 | - | Tantalum Capacitors | - | 25 mOhms | - | - | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | - | High Reliability | - | - | Tantalum Capacitors - Polymer | - | - | - | - | 28mm | 0.169 (4.30mm) | 26mm | 18mm | - | - | - | COTS | ||
![]() HE3A402K063BZSS Vishay | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 ~ 48VDC | - | -25°C ~ 75°C | Bulk | IE-MiniFiberLinX-II | - | 10 % | Obsolete | - | - | - | RJ45, SC | Managed | - | - | 4,000 uF | Capacitors | - | - | -- | - | - | - | - | Radial | - | - | - | - | Z | - | - | Fixed | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | 100 mOhm | - | - | - | - | - | 100BASE-FX (Multimode) | 10/100 | 1 | 1 | - | 2km | Tantalum Wet Hermetically Sealed | 1916 | SNMP Manageable | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T55Z227M010C0025 Vishay | 1183 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | Vishay / Polytech | - | - | 2917 | 7343 | 5V DC | Solder pins | 1pc(s) | (L x W x H) 19 x 15.5 x 16 mm | - | 10 | 800 | - | - | Vishay | - | 7.5V DC | 2500VA | +85°C | + 105 C | Vishay Polytech | Z Case | 3.7V DC | -40°C | - 55 C | Yes | - | - | 5V DC | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | 70Ω | Details | Yes | 10A | 250V AC | vPolyTan | 0.021164 oz | - | 10 V | 10 VDC | - | - | -55°C ~ 105°C | MouseReel | T55 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | 36.11.9.009.0000 | - | - | 220 uF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | 220 uA | 2.73 A | - | - | - | - | Z | - | - | - | Tantalum Capacitors | - | 25 mOhms | - | - | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | - | - | Tantalum Capacitors - Polymer | - | - | - | - | 16mm | 0.075 (1.90mm) | 19mm | 15.5mm | - | - | - | - | ||
![]() 194D106X9016F2U Vishay | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | 637 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | - | 3.3V | - | 156.26953MHz | ±25ppm | LVPECL | - | - | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - |