- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Size / Dimension | Tolerance | Capacitance | Subcategory | Termination Style | Voltage | Leakage Current | Ripple Current | Product Type | ESR | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T56V227M6R3CZS025 Vishay | 44 |
| - | Surface Mount | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | VPG FOIL RESISTORS | + 105 C | V Case | - 55 C | Yes | Y | vPolyTan | - | 6.3 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.01 % | 220 uF | Capacitors | SMD/SMT | 180V | 138.6 uA | 2.73 A | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56D157M6R3CZS025 Vishay | 44 |
| - | Surface Mount | Vishay / Polytech | 2815 | 7343 | 10 % | 500 | VPG FOIL RESISTORS | + 125 C | D Case | - 55 C | Yes | Y | vPolyTan | - | 6.3 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.1 % | 150 uF | Capacitors | SMD/SMT | 180V | 94.5 uA | 3 A | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V336M025CZB040 Vishay | 44 |
| - | Surface Mount | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | VPG FOIL RESISTORS | + 105 C | V Case | - 55 C | Yes | Y | vPolyTan | - | 25 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.01 % | 33 uF | Capacitors | SMD/SMT | 180V | 82.5 uA | 2.16 A | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56B336M010CZS070 Vishay | In Stock | - | - | Surface Mount | Vishay / Polytech | 1311 | 3528 | 8 % | 2000 | VPG FOIL RESISTORS | + 105 C | B Case | - 55 C | Yes | Y | vPolyTan | 0.003527 oz | 10 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.02 % | 33 uF | Capacitors | SMD/SMT | 180V | 33 uA | 1.36 A | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T56B476M010CSB070 Vishay | 44 |
| - | Surface Mount | Vishay / Polytech | 1311 | 3528 | 8 % | 2000 | VPG FOIL RESISTORS | + 105 C | B Case | - 55 C | Yes | Y | vPolyTan | 0.003527 oz | 10 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.02 % | 47 uF | Capacitors | SMD/SMT | 180V | 47 uA | 1.36 A | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T56V227M6R3CSB025 Vishay | 44 |
| - | Surface Mount | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | VPG FOIL RESISTORS | + 105 C | V Case | - 55 C | Yes | Y | vPolyTan | - | 6.3 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 1.0 % | 220 uF | Capacitors | SMD/SMT | 180V | 138.6 uA | 2.73 A | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56B476M010CZA070 Vishay | 44 |
| - | Surface Mount | Vishay / Polytech | 1311 | 3528 | 8 % | 2000 | VPG FOIL RESISTORS | + 105 C | B Case | - 55 C | Yes | Y | vPolyTan | 0.003527 oz | 10 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.5 % | 47 uF | Capacitors | SMD/SMT | 180V | 47 uA | 1.36 A | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T56V226M020CZA040 Vishay | In Stock | - | - | Surface Mount | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | VPG FOIL RESISTORS | + 105 C | V Case | - 55 C | Yes | Y | vPolyTan | - | 20 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.1 % | 22 uF | Capacitors | SMD/SMT | 180V | 44 uA | 2.16 A | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V336M020CZS040 Vishay | 44 |
| - | Surface Mount | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | VPG FOIL RESISTORS | + 105 C | V Case | - 55 C | Yes | Y | vPolyTan | - | 20 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.05 % | 33 uF | Capacitors | SMD/SMT | 180V | 66 uA | 2.16 A | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56B476M2R5CZC070 Vishay | 44 |
| - | Surface Mount | Vishay / Polytech | 1311 | 3528 | 8 % | 2000 | VPG FOIL RESISTORS | + 105 C | B Case | - 55 C | Yes | Y | vPolyTan | 0.003527 oz | 2.5 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.01 % | 47 uF | Capacitors | SMD/SMT | 180V | 11.7 uA | 1.36 A | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T56V107M016CZB050 Vishay | In Stock | - | - | Surface Mount | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | VPG FOIL RESISTORS | + 105 C | V Case | - 55 C | Yes | Y | vPolyTan | - | 16 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.01 % | 100 uF | Capacitors | SMD/SMT | 180V | 160 uA | 1.93 A | Tantalum Capacitors | 50 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56D336M016CZA070 Vishay | In Stock | - | - | Surface Mount | Vishay / Polytech | 2815 | 7343 | 10 % | 500 | VPG FOIL RESISTORS | + 125 C | D Case | - 55 C | Yes | Y | vPolyTan | - | 16 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.02 % | 33 uF | Capacitors | SMD/SMT | 180V | 52.8 uA | 1.79 A | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V477M2R5CSB025 Vishay | 44 |
| - | Surface Mount | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | VPG FOIL RESISTORS | + 105 C | V Case | - 55 C | Yes | Y | vPolyTan | - | 2.5 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.1 % | 470 uF | Capacitors | SMD/SMT | 180V | 117.5 uA | 2.73 A | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56D227M010CSB040 Vishay | 44 |
| - | Surface Mount | Vishay / Polytech | 2815 | 7343 | 10 % | 500 | VPG FOIL RESISTORS | + 125 C | D Case | - 55 C | Yes | Y | vPolyTan | - | 10 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.05 % | 220 uF | Capacitors | SMD/SMT | 180V | 220 uA | 2.37 A | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V337M2R5CSB025 Vishay | In Stock | - | - | Surface Mount | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | VPG FOIL RESISTORS | + 105 C | V Case | - 55 C | Yes | Y | vPolyTan | - | 2.5 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.01 % | 330 uF | Capacitors | SMD/SMT | 180V | 82.5 uA | 2.73 A | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V107M6R3CZB045 Vishay | 44 |
| - | Surface Mount | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | VPG FOIL RESISTORS | + 105 C | V Case | - 55 C | Yes | Y | vPolyTan | - | 6.3 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.02 % | 100 uF | Capacitors | SMD/SMT | 180V | 63 uA | 2.03 A | Tantalum Capacitors | 45 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56B476M004CSA070 Vishay | 44 |
| - | Surface Mount | Vishay / Polytech | 1311 | 3528 | 8 % | 2000 | VPG FOIL RESISTORS | + 105 C | B Case | - 55 C | Yes | Y | vPolyTan | 0.003527 oz | 4 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.02 % | 47 uF | Capacitors | SMD/SMT | 180V | 18.8 uA | 1.36 A | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T56V226M025CZS040 Vishay | 44 |
| - | Surface Mount | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | VPG FOIL RESISTORS | + 105 C | V Case | - 55 C | Yes | Y | vPolyTan | - | 25 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 1.0 % | 22 uF | Capacitors | SMD/SMT | 180V | 55 uA | 2.16 A | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V157M6R3CZA025 Vishay | In Stock | - | - | Surface Mount | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | VPG FOIL RESISTORS | + 105 C | V Case | - 55 C | Yes | Y | vPolyTan | - | 6.3 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.5 % | 150 uF | Capacitors | SMD/SMT | 180V | 94.5 uA | 2.73 A | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56B226M016CSA070 Vishay | 44 |
| - | Surface Mount | Vishay / Polytech | 1311 | 3528 | 8 % | 2000 | VPG FOIL RESISTORS | + 105 C | B Case | - 55 C | Yes | Y | vPolyTan | 0.003527 oz | 16 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.25 % | 22 uF | Capacitors | SMD/SMT | 180V | 35.2 uA | 1.36 A | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 3.5 mm | 2.8 mm |