- Capacitance
- Tolerance
- Capacitors series
- Case
- Case - inch
- Case - mm
- Certificates
- Gross weight
- Mounting
- Operating temperature
- Operating voltage
- Type of capacitor
Attribute column
Manufacturer
Vishay Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T54EE157M035ESA050 Vishay | 34 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | 10 % | 400 | 1000 Hrs @ 125°C | + 125 C | Vishay Polytech | - | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | N | - | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Hi-Rel Commercial Capacitors | 150 uF | - | SMD/SMT | 50mOhm @ 100kHz | - | 525 uA | 2.966 A | EE | - | 50 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | COTS | ||
![]() T59EE156M075E0100 Vishay | In Stock | - | - | - | - | 2917 | 7343 | 10 % | 400 | - | + 105 C | - | EE Case | - 55 C | - | - | - | Details | vPolyTan | - | 75 VDC | - | Reel | T59 | - | 20 % | Tantalum Capacitors | 15 uF | - | SMD/SMT | - | - | 113 uA | 2.098 A | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | 4.3 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T54EE156M075CZB100 Vishay | In Stock | - | - | - | - | - | - | - | 400 | - | - | - | - | - | Yes | - | - | Details | vPolyTan | - | - | - | Reel | T54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE476M035HZS070 Vishay | 30 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | 35 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 47 µF | - | - | 70mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE227M016CSB025 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | - | Active | - | - | 16 V | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 220 µF | - | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE157M030CZB150 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | 30 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | 150mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE157M030CSS075 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | 30 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | 75mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE156M063HSA100 Vishay | 42 |
| - | Surface Mount | 2917 (7343 Metric) | 2917 | 7343 | 10 % | - | 2000 Hrs @ 125°C | + 125 C | Vishay Polytech | EE Case | - 55 C | - | - | Active | - | - | 63 V | 63 VDC | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 15 µF | Capacitors | SMD/SMT | 100mOhm @ 100kHz | - | 95 uA | 1.572 A | EE | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | COTS | ||
![]() T54EE156M063LSA100 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | 63 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 15 µF | - | - | 100mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE226M063HSA100 Vishay | 308 |
| - | Surface Mount | 2917 (7343 Metric) | 2917 | 7343 | 10 % | - | 2000 Hrs @ 125°C | + 125 C | Vishay Polytech | EE Case | - 55 C | - | - | Active | - | - | 63 V | 63 VDC | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 22 µF | Capacitors | SMD/SMT | 100mOhm @ 100kHz | - | 139 uA | 1.572 A | EE | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | COTS | ||
![]() T54EE156M063EZS100 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | 63 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 15 µF | - | - | 100mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE156M063CSS100 Vishay | 30 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | 63 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 15 µF | - | - | 100mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE226M063CSB100 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | 63 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 22 µF | - | - | 100mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE226M050LZA100 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | 50 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 22 µF | - | - | 100mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE476M035EZS070 Vishay | 30 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | 35 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 47 µF | - | - | 70mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE476M035LZS070 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | - | Active | - | - | 35 V | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 47 µF | - | - | 70mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE227M016HZS025 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | 16 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 220 µF | - | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE157M030LSA150 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | - | Active | - | - | 30 V | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | 150mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE157M030HZB075 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | - | Active | - | - | 30 V | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | 75mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE156M063HSB100 Vishay | 13 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | - | Active | - | - | 63 V | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 15 µF | - | - | 100mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS |