- Capacitance
- Tolerance
- Capacitors series
- Case
- Case - inch
- Case - mm
- Certificates
- Gross weight
- Mounting
- Operating temperature
- Operating voltage
- Type of capacitor
Attribute column
Manufacturer
Vishay Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T54EE226M063LZB100 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Active | 63 V | - | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 22 µF | - | - | 100mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE337M016LZB025 Vishay | 30 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | Tape & Reel (TR) | Active | 16 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 µF | - | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE476M035LZA070 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Active | 35 V | - | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 47 µF | - | - | 70mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE337M016LSB025 Vishay | 30 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Active | 16 V | - | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 µF | - | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE337M016LSS025 Vishay | 30 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | Tape & Reel (TR) | Active | 16 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 µF | - | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE227M016HSS025 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Active | 16 V | - | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 220 µF | - | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE157M030LZB150 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | Tape & Reel (TR) | Active | 30 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | 150mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE157M030LSS150 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | Tape & Reel (TR) | Active | 30 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | 150mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE157M030LSB075 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Active | 30 V | - | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | 75mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE156M063ESS100 Vishay | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | Tape & Reel (TR) | Active | 63 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 15 µF | - | - | 100mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE157M030CSB150 Vishay | 30 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | Tape & Reel (TR) | Active | 30 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | 150mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE156M063LZA100 Vishay | 34 |
| - | Surface Mount | 2917 (7343 Metric) | 2917 | 7343 | 10 % | 2000 Hrs @ 125°C | + 125 C | Vishay Polytech | EE Case | - 55 C | Tape & Reel (TR) | Active | 63 V | 63 VDC | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 15 µF | Capacitors | SMD/SMT | 100mOhm @ 100kHz | - | 95 uA | 1.572 A | EE | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | COTS | ||
![]() T54EE156M063CZS100 Vishay | 13 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | Tape & Reel (TR) | Active | 63 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 15 µF | - | - | 100mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE226M063CZA100 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Active | 63 V | - | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 22 µF | - | - | 100mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE477M016HZA025 Vishay | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | Tape & Reel (TR) | Active | 16 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 470 µF | - | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE476M035EZA070 Vishay | 30 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | - | Active | 35 V | - | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 47 µF | - | - | 70mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE337M016LSA025 Vishay | 30 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | Tape & Reel (TR) | Active | 16 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 µF | - | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE337M016HSS025 Vishay | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | Tape & Reel (TR) | Active | 16 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 µF | - | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE157M030HSS075 Vishay | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | Tape & Reel (TR) | Active | 30 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | 75mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE157M030HSB150 Vishay | 13 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | Tape & Reel (TR) | Active | 30 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | 150mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | - | COTS |