- Capacitance
- Tolerance
- Capacitors series
- Case
- Case - inch
- Case - mm
- Certificates
- Gross weight
- Mounting
- Operating temperature
- Operating voltage
- Type of capacitor
Attribute column
Manufacturer
Vishay Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Technology | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T51D336M025C0100 Vishay | 20 |
| - | Surface Mount | 7343-31 | - | ± 20% | 2917 | 7343 | 10 % | 500 | 1000 Hrs @ 125°C | - | + 125 C | Vishay Polytech | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | vPolyTan | - | 25 V | 25 VDC | -55°C ~ 125°C | MouseReel | T51 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 33 uF | - | Tantalum | SMD/SMT | 100mOhm @ 100kHz | - | 25V dc | - | 1.5A | D | - | 100 Ohms | Tantalum Organic Polymer Low ESR | General Purpose | - | 7.3mm | 4.3mm | - | 2.8 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.8mm | AEC-Q200 | ||
![]() T59EE226M075E0100 Vishay | 33 |
| - | - | - | - | - | 2917 | 7343 | 12 % | 400 | - | - | + 105 C | - | EE Case | - 55 C | - | - | - | - | Details | vPolyTan | - | - | 75 VDC | - | MouseReel | T59 | - | 20 % | Tantalum Capacitors | 22 uF | - | - | SMD/SMT | - | - | - | 165 uA | 2.098 A | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | 4.3 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T54EE477M016CSA025 Vishay | 63 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 16 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 470 µF | Capacitors | - | - | 25mOhm @ 100kHz | - | - | - | - | EE | Tantalum Capacitors | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T54E2947M016VSB013 Vishay | 25 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | Tray | Active | - | - | - | - | 16 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.315 L x 0.173 W (8.00mm x 4.40mm) | ±20% | Molded | 940 µF | Capacitors | - | - | 13mOhm @ 100kHz | - | - | - | - | E2 | Tantalum Capacitors | - | - | High Reliability | - | - | - | - | - | 0.365 (9.28mm) | - | - | - | COTS | ||
![]() T56B156M025CZB100 Vishay | In Stock | - | - | - | - | Vishay / Polytech | - | 1311 | 3528 | 8 % | 2000 | - | Vishay | + 105 C | - | B Case | - 55 C | Yes | - | - | - | Details | vPolyTan | 0.003527 oz | - | 25 VDC | - | Reel | T56 | - | 20 % | - | 15 uF | Capacitors | - | SMD/SMT | - | - | - | 37.5 uA | 1.14 A | - | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T56V156M035CSS125 Vishay | In Stock | - | - | - | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 800 | - | Vishay | + 105 C | - | V Case | - 55 C | Yes | - | - | - | Details | vPolyTan | - | - | 35 VDC | - | Reel | T56 | - | 20 % | - | 15 uF | Capacitors | - | SMD/SMT | - | - | - | 52.5 uA | 1.22 A | - | Tantalum Capacitors | 125 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T54EE477M016LSA025 Vishay | 11 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 16 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 470 µF | - | - | - | 25mOhm @ 100kHz | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T54E2956M050VSB050 Vishay | 60 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | - | Active | - | - | - | - | 50 V | - | -55°C ~ 125°C | - | - | 0.315 L x 0.173 W (8.00mm x 4.40mm) | ±20% | Molded | 95 µF | Capacitors | - | - | 50mOhm @ 100kHz | - | - | - | - | E2 | Tantalum Capacitors | - | - | High Reliability | - | - | - | - | - | 0.365 (9.28mm) | - | - | - | COTS | ||
![]() T54EE157M030CZS075 Vishay | 11 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 30 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | - | 75mOhm @ 100kHz | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T56D226M035CZA120 Vishay | 34 |
| - | - | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 500 | - | Vishay | + 105 C | - | D Case | - 55 C | Yes | - | - | - | Details | vPolyTan | - | - | 35 VDC | - | Reel | T56 | - | 20 % | - | 22 uF | Capacitors | - | SMD/SMT | - | - | - | 77 uA | 1.36 A | - | Tantalum Capacitors | 120 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T56D107M010CZB025 Vishay | 34 |
| - | - | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 500 | - | Vishay | + 105 C | - | D Case | - 55 C | Yes | - | - | - | Details | vPolyTan | - | - | 10 VDC | - | Reel | T56 | - | 20 % | - | 100 uF | Capacitors | - | SMD/SMT | - | - | - | 100 uA | 3 A | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T56D337M6R3CZA025 Vishay | In Stock | - | - | - | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 500 | - | Vishay | + 125 C | - | D Case | - 55 C | Yes | - | - | - | Details | vPolyTan | - | - | 6.3 VDC | - | Reel | T56 | - | 20 % | - | 330 uF | Capacitors | - | SMD/SMT | - | - | - | 207.9 uA | 3 A | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T54EE476M035HSA070 Vishay | 50 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 35 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 47 µF | - | - | - | 70mOhm @ 100kHz | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T54EE157M030EZS150 Vishay | 46 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 30 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | - | 150mOhm @ 100kHz | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T54EE157M030HZA150 Vishay | 46 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 30 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | - | 150mOhm @ 100kHz | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T55A226M010C0080 Vishay | 1516 |
| - | Surface Mount | 1206 (3216 Metric) | Vishay / Polytech | - | - | - | - | 2000 | - | Vishay | - | Vishay Polytech | - | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | vPolyTan | - | 10 V | 10 VDC | -55°C ~ 105°C | Cut Tape | T55 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Molded | 22 µF | Capacitors | - | - | 80mOhm @ 100kHz | - | - | - | - | A | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() T54EE157M030HSA075 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 30 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | - | 75mOhm @ 100kHz | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T54EE157M030HZS150 Vishay | 31 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 30 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | - | 150mOhm @ 100kHz | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T56B226M016CZA070 Vishay | 35 |
| - | - | - | Vishay / Polytech | - | 1311 | 3528 | 8 % | 2000 | - | Vishay | + 105 C | - | B Case | - 55 C | Yes | - | - | - | Details | vPolyTan | 0.003527 oz | - | 16 VDC | - | Reel | T56 | - | 20 % | - | 22 uF | Capacitors | - | SMD/SMT | - | - | - | 35.2 uA | 1.36 A | - | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T56V227M004CSB025 Vishay | In Stock | - | - | - | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 800 | - | Vishay | + 105 C | - | V Case | - 55 C | Yes | - | - | - | Details | vPolyTan | - | - | 4 VDC | - | Reel | T56 | - | 20 % | - | 220 uF | Capacitors | - | SMD/SMT | - | - | - | 88 uA | 2.73 A | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | - |