- Termination Style
- Tolerance
- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
Attribute column
Manufacturer
Vishay Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Special Features | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Part Status | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MKP1848612704K2 Vishay | In Stock | - | Datasheet | - | - | POLYPROPYLENE | 2 | 20 | - | - | 12uF | EAR99 | 0.006 | - | - | VISHAY INTERTECHNOLOGY INC | 0.8 | 6 | Vishay Intertechnologies | MKP1848612704K2 | - | - | 105 | - | -40 | Through Hole | 105 °C | -40 °C | , | Radial | Active | - | 20(Max) | 5.72 | - | Yes | 35(Max) | - | - | 27.5 | - | - | Straight | - | - | 5% | e3 | Active | EAR99 | - | - | Tin (Sn) | - | - | 12 µF | - | - | 27.5 mm | - | Wound | compliant | AEC-Q200 | Radial | - | FILM CAPACITOR | PP | - | 700 V | - | - | 700VDC | - | 5% | 5% | - | - | 32 X 20 X 35 | - | - | 32(Max) | 35 mm | 32 mm | 20 mm | 35(Max) | RoHS Compliant | ||
![]() BFC233990165 Vishay | In Stock | - | Datasheet | - | 2 Pin | - | - | 3.1 | - | - | 0.47uF | EAR99 | - | - | 8532.25.00.20 | - | 0.8 | 3.5 | - | - | - | + 110 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 8.5(Max) | - | - | - | 17.5(Max) | - | X2 | 15 | - | 630 VDC | Straight | Loose | MKP339 X2 | 20% | - | Active | - | - | Interference Suppression | - | - | - | 1.6 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | 15 mm | - | 0.8 mm | - | 310VAC | Straight | - | - | Safety Capacitors | - | 18 X 8.5 X 17.5 | Safety Film Capacitors | - | 18(Max) | 17.5 mm | 18 mm | 8.5 mm | 17.5(Max) | RoHS Compliant | ||
![]() MKT1822615064 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | 15uF | EAR99 | - | - | - | - | 0.8 | 6 | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 13.5(Max) | - | - | - | 23.5(Max) | - | - | 27.5 | - | - | - | Bulk | - | 5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | - | - | - | 40VAC|63VDC | - | - | - | - | - | 31.5 X 13.5 X 23.5 | - | - | 31.5(Max) | - | - | - | 23.5(Max) | RoHS Compliant | ||
![]() NCAA1500BJMGHWS Vishay | In Stock | - | - | 0202 (0505 metric) | - | CERAMIC | 2 | - | - | - | - | - | - | 1 | - | VISHAY INTERTECHNOLOGY INC | - | - | - | NCAA1500BJMGHWS | NCSERIES | + 125 C | - | - 55 C | - | - | 125 °C | -55 °C | , 0202 | SMT | Active | - | - | 5.64 | N | - | - | - | - | - | - | - | - | Waffle | NC | 5 % | - | - | EAR99 | 15% ppm/°C | - | - | - | - | 15 pF | - | Waffle Pack | - | - | - | unknown | - | SMD/SMT | - | CERAMIC CAPACITOR | - | - | - | - | 0202 | - | - | 5% | 5% | - | - | - | General Film Capacitors | - | - | 0.25 mm | 0.5 mm | 0.5 mm | - | - | ||
![]() MKT18206150152 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | 15uF | EAR99 | - | - | - | - | 0.8 | 6 | - | - | - | - | 125 | - | -55 | Through Hole | - | - | - | - | - | - | 11(Max) | - | - | - | 21(Max) | AEC-Q200 Qualified|High Temperature|Radial Potted Type | - | 27.5 | - | - | Straight | Bulk | - | 10% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PET | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | 32 X 11 X 21 | - | - | 32(Max) | - | - | - | 21(Max) | RoHS Compliant | ||
![]() BFC237021473E3 Vishay | In Stock | - | Datasheet | - | - | - | - | 0.18 | - | - | 0.047uF | EAR99 | - | - | - | - | 0.5 | 4 | - | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | 6.5(Max) | AEC-Q200 Qualified|Radial Potted Type | - | 5.08 | - | - | Straight | Loose | - | 10% | - | Active | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | - | 7.2(Max) | - | - | - | 6.5(Max) | RoHS Compliant | ||
![]() F1778533M3KBT0 Vishay | In Stock | - | Datasheet | - | 2 Pin | - | - | 16.1 | Vishay / Roederstein | 3300 nF | 3.3uF | EAR99 | - | 80 | - | - | 0.8 | 4 | Vishay | - | - | + 110 C | 110 | - | -55 | Through Hole | - | - | - | - | - | - | 18(Max) | - | Compliant | - | 28(Max) | - | X2 | 27.5 | - | - | Straight | Tray | F1778X2 | 20% | - | Active | - | - | Interference Suppression | - | 110 °C | -55 °C | 3.3 µF | Capacitors | - | - | 18 mm | Plastic Rectangular Can | - | - | Radial | 27.5 mm | - | PP | 27.5 mm | - | 800 µm | - | 630VDC|310VAC | Straight | - | - | Safety Capacitors | - | 31.5 X 18 X 28 | Safety Film Capacitors | Safety Capacitors | 31.5(Max) | 18 mm | 31.5 mm | 28 mm | 28(Max) | RoHS Compliant | ||
![]() MKP1848640704Y4 Vishay | In Stock | - | Datasheet | 57.5 mm x 25 mm | 4 Pin | POLYPROPYLENE | 2 | 66 | Vishay / Roederstein | - | 40uF | EAR99 | 0.006 | 55 | - | VISHAY INTERTECHNOLOGY INC | 1.2 | 6 | Vishay | MKP1848640704Y4 | - | + 105 C | 105 | - 40 C | -40 | Through Hole | 105 °C | -40 °C | , | PCB Mount | Active | 10.2 mm | 25(Max) | 5.72 | Details | Yes | 45(Max) | - | - | 52.2 | 2.328081 oz | 700 VDC | Straight | Bulk | MKP18 DC Link | 5% | e3 | Active | EAR99 | - | - | Matte Tin (Sn) | - | - | 40 uF | Capacitors | - | - | - | Wound | compliant | AEC-Q200 | PC Pin | - | FILM CAPACITOR | PP | 52.5 mm | 700 V | 1.2 mm | - | 700VDC | - | 5% | 5% | Film Capacitors | 6 mOhms | 57.5 X 25 X 45 | DC Link Film Capacitors | Film Capacitors | 57.5(Max) | 57.5 mm | 45 mm | 25 mm | 45(Max) | RoHS Compliant | ||
![]() MKP1847H61035JP5SC Vishay | In Stock | - | Datasheet | - | - | - | - | 77 | - | - | 10uF | EAR99 | 0.0035 | - | - | - | 1 | 6 | - | - | - | - | 105 | - | -40 | Through Hole | - | - | - | - | - | - | 30(Max) | - | - | - | 45(Max) | - | - | 37.5 | - | - | Straight | - | - | 5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | PC Pin | - | - | PP | - | - | - | - | 700VDC|350VAC | - | - | - | - | - | 42 X 30 X 45 | - | - | 42(Max) | - | - | - | 45(Max) | RoHS Compliant | ||
![]() MKT1826-410/065 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | 8532.25.00.10 | - | 0.5 | 6 | - | - | - | - | 125 | - | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | 6.5(Max) | - | - | 5 | - | - | - | Bulk | - | 10% | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Stacked | - | - | Radial | - | - | PET | - | - | - | - | 40VAC|63VDC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | - | 7.2(Max) | - | - | - | 6.5(Max) | RoHS Compliant | ||
![]() KP1830210631G Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0.001uF | EAR99 | - | - | - | - | 0.5 | 6 | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | - | - | 6(Max) | - | - | 5 | - | - | - | Ammo | - | 1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | - | 250VAC|630VDC | - | - | - | - | - | 7.2 X 4.5 X 6 | - | - | 7.2(Max) | - | - | - | 6(Max) | RoHS Compliant | ||
![]() MKT182251025515W Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1uF | EAR99 | - | - | - | - | 0.8 | 6 | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 8.5(Max) | - | - | - | 16.5(Max) | - | - | 22.5 | - | - | Straight | Tape and Reel | - | 10% | - | Active | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | - | - | - | 160VAC|250VDC | - | - | - | - | - | 26.5 X 8.5 X 16.5 | - | - | 26.5(Max) | - | - | - | 16.5(Max) | RoHS Compliant | ||
![]() MKP184122263471 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0.0022uF | EAR99 | - | - | - | - | 0.7 | 6 | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 3(Max) | - | - | - | 8.5(Max) | - | - | 7.5 | - | - | Straight | Bulk | - | 5% | - | NRND | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | - | - | - | - | 250VAC|630VDC | - | - | - | - | - | 10 X 3 X 8.5 | - | - | 10(Max) | - | - | - | 8.5(Max) | RoHS Compliant | ||
![]() MKT182241040512 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | - | - | 0.8 | 6 | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 5.5(Max) | - | - | - | 10.5(Max) | - | - | 15 | - | - | Straight | Bulk | - | 10% | - | Active | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | - | - | - | 200VAC|400VDC | - | - | - | - | - | 18 X 5.5 X 10.5 | - | - | 18(Max) | - | - | - | 10.5(Max) | RoHS Compliant | ||
![]() KP1830115631 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | 150pF | EAR99 | - | - | - | - | 0.5 | 6 | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | - | - | 6(Max) | - | - | 5 | - | - | - | Bulk | - | 1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | - | 630VDC|250VAC | - | - | - | - | - | 7.2 X 4.5 X 6 | - | - | 7.2(Max) | - | - | - | 6(Max) | RoHS Compliant | ||
![]() MKT181751006434G Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1uF | EAR99 | - | - | - | - | 0.5 | 6 | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 5.5(Max) | - | - | - | 12.1(Max) | - | - | 5 | - | - | Straight | Ammo | - | 5% | - | NRND | - | - | Potted | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | - | - | - | 40VAC|63VDC | - | - | - | - | - | 7.5 X 5.5 X 11.5 | - | - | 7.5(Max) | - | - | - | 11.5(Max) | RoHS Compliant | ||
![]() 222238360222 Vishay | In Stock | - | Datasheet | - | - | - | - | 1.1 | - | - | 0.0022uF | EAR99 | - | - | - | - | 0.8 | 3.5 | - | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | Compliant | - | 11(Max) | - | - | 15 | - | - | Straight | Loose | - | 5% | - | NRND | - | - | Pulse | - | 105 °C | -55 °C | 2.2 nF | - | - | - | 5 mm | Plastic Rectangular Can | - | - | Radial | 15 mm | - | PP | - | - | 800 µm | - | 2000VDC|700VAC | - | - | - | - | - | 17.5 X 5 X 11 | - | - | 17.5(Max) | - | 17.5 mm | - | 11(Max) | RoHS Compliant | ||
![]() MKT182251040516 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1uF | EAR99 | - | - | - | - | 0.8 | - | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 11.5(Max) | - | Compliant | - | 20.5(Max) | - | - | 27.5 | - | - | Straight | - | - | 5% | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | - | - | - | 400VDC|200VAC | - | - | - | - | - | 31.5 X 11.5 X 20.5 | - | - | 31.5(Max) | - | - | - | 20.5(Max) | RoHS Compliant | ||
![]() MKT181741006634W Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | - | - | 0.5 | 6 | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | 6.6(Max) | - | - | 5 | - | - | Straight | Tape and Reel | - | 20% | - | NRND | - | - | Potted | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | - | - | - | 40VAC|63VDC | - | - | - | - | - | 7.5 X 2.5 X 6 | - | - | 7.5(Max) | - | - | - | 6(Max) | RoHS Compliant | ||
![]() MKT181733301534G Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0.033uF | EAR99 | - | - | - | - | 0.5 | 6 | - | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | 6.6(Max) | - | - | 5 | - | - | Straight | Ammo | - | 10% | - | NRND | - | - | Potted | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | 7.5 X 2.5 X 6 | - | - | 7.5(Max) | - | - | - | 6(Max) | RoHS Compliant |