- Termination Style
- Tolerance
- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
Attribute column
Manufacturer
Vishay Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Product Weight (g) | Capacitance Value | ECCN (US) | HTS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mounting | Package | Product Depth (mm) | Product Status | Seated Plane Height (mm) | Special Features | Suppression Class | Terminal Pitch (mm) | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Construction | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Size(mm) | Features | Product Length (mm) | Height Seated (Max) | Product Height (mm) | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFC233827823 Vishay | In Stock | - | - | - | - | - | 1.1 | 0.082uF | EAR99 | - | 0.6 | - | 110 | - | -55 | Through Hole | - | 6(Max) | - | 12(Max) | - | X2 | 10 | - | - | - | - | Ammo | - | - | 20% | Active | - | Interference Suppression | - | - | - | Radial | PP | - | - | 630VDC|310VAC | 12.5 X 6 X 12 | - | 12.5(Max) | - | 12(Max) | RoHS Compliant | - | ||
![]() 222247076104 Vishay | In Stock | - | - | - | - | - | 0.25 | 0.1uF | EAR99 | - | 0.5 | - | 125 | - | -55 | Through Hole | - | 2.5(Max) | - | 6.5(Max) | Radial Potted Type | - | 5 | - | - | Straight | - | Ammo | - | - | 5% | Active | - | - | - | - | Wound | Radial | PET | - | - | 40VAC|63VDC | 7.2 X 2.5 X 6.5 | - | 7.2(Max) | - | 6.5(Max) | RoHS Compliant | - | ||
![]() 222237112104 Vishay | In Stock | - | - | - | - | - | 0.24 | 0.1uF | EAR99 | - | 0.5 | 4 | 105 | - | -55 | Through Hole | - | 2.5(Max) | - | 6.5(Max) | - | - | 7.62 | - | - | Straight | - | Loose | - | - | 5% | Active | - | - | - | - | Plastic Rectangular Can | Radial | PET | - | - | 40VAC|63VDC | 10 X 2.5 X 6.5 | - | 10(Max) | - | 6.5(Max) | RoHS Compliant | - | ||
![]() 222233820153 Vishay | In Stock | - | - | - | - | - | 0.4 | 0.015uF | EAR99 | - | 0.5 | 3.5 | 110 | - | -55 | Through Hole | - | 4(Max) | - | 9(Max) | Radial Potted Type | X2 | 7.5 | - | - | Straight | - | Loose | - | - | 20% | Active | - | Interference Suppression | - | - | Plastic Rectangular Can | Radial | PP | - | - | 310VAC|630VDC | 10 X 4 X 9 | - | 10(Max) | - | 9(Max) | RoHS Compliant | - | ||
![]() MKP1848H61080JK2 Vishay | 49 |
| - | Through Hole | Radial | Polypropylene (PP), Metallized | 33 | 10uF | - | - | 0.8 | 6 | 105 | Vishay Beyschlag/Draloric/BC Components | -40 | Through Hole | Tray | 22 | Active | 38 | - | - | 27.5 | - | 800V | Straight | -40°C ~ 85°C | - | MKP1848H DC-Link | 1.260 L x 0.866 W (32.00mm x 22.00mm) | 5% | - | PC Pins | DC Link Capacitor | Automotive; DC Link, DC Filtering | 10 µF | Plastic Rectangular Can | Radial | PP | 5.4 mOhms | 1.083 (27.50mm) | 800VDC | 32 X 22 X 38 | 85C/85% Humidity; Low ESR, Low ESL | 32 | 1.524 (38.70mm) | 38 | RoHS Compliant | AEC-Q200 | ||
![]() F17725102015 Vishay | In Stock | - | - | - | - | - | 15 | 1uF | EAR99 | 8532.25.00.20 | 0.8 | 15 | 110 | - | -40 | Through Hole | - | 15(Max) | - | 25(Max) | - | X2 | 27.5 | - | - | Straight | - | Bulk | - | - | 10% | Active | - | Interference Suppression | - | - | - | Radial | PET | - | - | 310VAC | 31.5 X 15 X 25 | - | 31.5(Max) | - | 25(Max) | RoHS Compliant | - |