- Termination Style
- Tolerance
- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
Attribute column
Manufacturer
Vishay Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Capacitance Value | ECCN (US) | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Special Features | Suppression Class | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Wire Form | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 222237012104 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 0.18 | 0.1uF | EAR99 | 8532.25.00.10 | - | 0.5 | 4 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | 6.5(Max) | - | - | - | 5.08 | - | - | - | - | - | Loose | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | - | - | 40VAC|63VDC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | 7.2(Max) | - | - | - | 6.5(Max) | RoHS Compliant | - | ||
![]() MKT1817510065-61 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 1uF | EAR99 | 8532.25.00.80 | - | 0.5 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 5.5(Max) | - | - | - | 12.1(Max) | - | - | - | 5 | - | - | - | - | - | Bulk | 10% | - | - | NRND | - | - | Potted | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | - | - | 40VAC|63VDC | - | - | - | - | - | 7.5 X 5.5 X 11.5 | - | 7.5(Max) | - | - | - | 11.5(Max) | RoHS Compliant | - | ||
![]() MKT1820410015W Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | 0.8 | 6 | - | - | - | 125 | - | -55 | Through Hole | - | - | - | - | - | - | 3.5(Max) | - | - | - | 8(Max) | AEC-Q200 Qualified|High Temperature|Radial Potted Type | - | - | 10 | - | - | - | - | Straight | Tape and Reel | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | - | - | 100VDC|63VAC | - | - | - | - | - | 13 X 3.5 X 8 | - | 13(Max) | - | - | - | 8(Max) | RoHS Compliant | - | ||
![]() F17723332030 Vishay | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 1.4 | 0.033uF | EAR99 | 8532.25.00.20 | VISHAY INTERTECHNOLOGY INC | 0.6 | 30 | Vishay Intertechnologies | F17723332030 | + 110 C | 110 | - 40 C | -40 | Through Hole | 110 °C | -40 °C | , | RECTANGULAR PACKAGE | Radial | Active | 5(Max) | 1.57 | - | Yes | 11(Max) | - | X2 | - | 15 | - | - | 630 VDC | - | Straight | Bulk | 10% | e3 | Yes | Active | - | EAR99 | Interference Suppression | Matte Tin (Sn) | - | - | SAFETY CLASS X2, STANDARD: IEC60384-14 | 8532.24.0060 | 0.033 uF | Capacitors | BULK | 15 mm | - | - | compliant | AEC-Q200 | Radial | - | FILM CAPACITOR | PET | 15 mm | 630 V | 0.8 mm | 310VAC | Straight | 10% | 10% | Safety Capacitors | 310 V | 17.5 X 5 X 11 | Safety Film Capacitors | 17.5(Max) | 5 mm | 17.5 mm | 11 mm | 11(Max) | RoHS Compliant | - | ||
![]() 222237884104 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 17.2 | 0.1uF | EAR99 | - | - | 0.8 | 3.5 | - | - | - | 85 | - | -55 | Through Hole | - | - | - | - | - | - | 18(Max) | - | Compliant | - | 28(Max) | - | - | - | 27.5 | - | - | - | - | Straight | Loose | 5% | - | - | NRND | - | - | Pulse | - | 85 °C | -55 °C | - | - | 100 nF | - | - | - | 18 mm | Plastic Rectangular Can | - | - | Radial | 27.5 mm | - | PP | - | - | 800 µm | 1600VDC|500VAC | - | - | - | - | - | 31 X 18 X 28 | - | 31(Max) | - | 31 mm | - | 28(Max) | RoHS Compliant | - | ||
![]() 222237018104 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 0.18 | 0.1uF | EAR99 | - | - | 0.5 | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | Compliant | - | 6.5(Max) | AEC-Q200 Qualified | - | - | 5.08 | - | - | - | 63 V | Straight | Tape and Reel | 10% | - | - | Active | - | - | - | - | 100 °C | -55 °C | - | - | 100 nF | - | - | - | 2.5 mm | Plastic Rectangular Can | - | - | Radial | 5.08 mm | - | PET | - | - | 500 µm | 63VDC|40VAC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | 7.2(Max) | - | 7.2 mm | - | 6.5(Max) | RoHS Compliant | Lead Free | ||
![]() 222237021123 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 0.18 | 0.012uF | EAR99 | - | - | 0.5 | 4 | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | 6.5(Max) | - | - | - | 5.08 | - | - | - | - | - | Loose | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | - | - | 100VDC|63VAC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | 7.2(Max) | - | - | - | 6.5(Max) | RoHS Compliant | - | ||
![]() 222237138334 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 0.51 | 0.33uF | EAR99 | - | - | 0.5 | - | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | - | 9(Max) | - | - | - | 7.62 | - | - | - | - | Straight | Ammo | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | - | - | 40VAC|63VDC | - | - | - | - | - | 10 X 4 X 9 | - | 10(Max) | - | - | - | 9(Max) | RoHS Compliant | - | ||
![]() 222233619003 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 2.9 | 0.1uF | EAR99 | - | - | 0.8 | - | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 7(Max) | - | - | - | 16.5(Max) | - | X1 | - | 22.5 | - | - | - | - | - | Loose | 20% | - | - | NRND | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | - | - | - | 275VAC | - | - | - | - | - | 26 X 7 X 16.5 | - | 26(Max) | - | - | - | 16.5(Max) | RoHS Compliant | - | ||
![]() MKT1826-233/015-G Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 0.0033uF | EAR99 | - | - | 0.5 | 6 | - | - | - | 125 | - | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | 6.5(Max) | - | - | - | 5 | - | - | - | - | - | Ammo | 10% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Stacked | - | - | Radial | - | - | PET | - | - | - | 100VDC|63VAC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | 7.2(Max) | - | - | - | 6.5(Max) | RoHS Compliant | - | ||
![]() KP1836210204V Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 0.001uF | EAR99 | - | - | 0.8 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 6.5(Max) | - | - | - | 14.5(Max) | - | - | -250 | 22.5 | - | - | - | - | - | Tape and Reel | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | - | - | - | 2000VDC|600VAC | - | - | - | - | - | 26.5 X 6.5 X 14.5 | - | 26.5(Max) | - | - | - | 14.5(Max) | RoHS Compliant | - | ||
![]() 222237065222 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 0.18 | 0.0022uF | EAR99 | - | - | 0.5 | - | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | 6.5(Max) | - | - | - | 5.08 | - | - | - | - | - | Ammo | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | - | - | 400VDC|220VAC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | 7.2(Max) | - | - | - | 6.5(Max) | RoHS Compliant | - | ||
![]() MKT1826-410-014-W Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | 8532.25.00.10 | - | 0.5 | 6 | - | - | - | 125 | - | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | 6.5(Max) | - | - | - | 5 | - | - | - | - | - | Tape and Reel | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Stacked | - | - | Radial | - | - | PET | - | - | - | 100VDC|63VAC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | 7.2(Max) | - | - | - | 6.5(Max) | RoHS Compliant | - | ||
![]() 222237225224 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 0.65 | 0.22uF | EAR99 | - | - | 0.6 | - | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | Compliant | - | 10(Max) | - | - | - | 10 | - | - | - | - | Straight | Tape and Reel | 10% | - | - | Active | - | - | - | - | 105 °C | -55 °C | - | - | 220 nF | - | - | - | 4 mm | Plastic Rectangular Can | - | - | Radial | 10 mm | - | PET | - | - | 600 µm | 100VDC|63VAC | - | - | - | - | - | 12.5 X 4 X 10 | - | 12.5(Max) | - | 12.5 mm | - | 10(Max) | RoHS Compliant | - | ||
![]() MKT1826-368/015-G Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 0.068uF | EAR99 | - | - | 0.5 | 6 | - | - | - | 125 | - | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | 6.5(Max) | - | - | - | 5 | - | - | - | - | - | Ammo | 10% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Stacked | - | - | Radial | - | - | PET | - | - | - | 100VDC|63VAC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | 7.2(Max) | - | - | - | 6.5(Max) | RoHS Compliant | - | ||
![]() BFC230454274 Vishay | In Stock | - | - | - | - | - | - | - | 900.012311 mg | - | 0.9 | 0.27uF | EAR99 | - | - | 0.8 | - | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 5.8(Max) | - | Compliant | - | 16.3(Max) | - | - | - | 7.5 | 100 V | 400 V | - | - | - | Tape and Reel | 5% | - | - | Obsolete | Radial | - | - | - | 105 °C | -55 °C | - | - | 270 nF | - | - | - | 5.8 mm | - | - | - | Radial | 7.5 mm | - | PET | - | - | 800 µm | 400VDC|100VAC | - | - | - | - | - | 17.5 X 5.8 X 16.3 | - | 17.5(Max) | 16.3 mm | 17.5 mm | 5.8 mm | 16.3(Max) | RoHS Compliant | - | ||
![]() 222236575105 Vishay | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | 2 | 0.45 | 1uF | EAR99 | - | VISHAY INTERTECHNOLOGY INC | 0.5 | - | Vishay BCcomponents | 222236575105 | - | 105 | - | -55 | Through Hole | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Active | 5.5(Max) | 5.14 | - | Yes | 15.5(Max) | - | - | - | 5 | - | - | - | - | Inside Crimp Standoff | Ammo | 10% | e3 | Yes | Obsolete | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 8532.25.00.70 | 1 µF | - | AMMO PACK | - | - | - | unknown | - | Radial | - | FILM CAPACITOR | PET | - | 63 V | - | 40VAC|63VDC | - | 10% | 10% | - | 40 V | 7.3 X 5.5 X 15.5 | - | 7.3(Max) | - | - | - | 15.5(Max) | RoHS Compliant | - | ||
![]() 222237221474 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 0.87 | 0.47uF | EAR99 | - | - | 0.6 | - | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | - | - | 11(Max) | - | - | - | 10 | - | - | - | - | Straight | Loose | 10% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | - | - | 100VDC|63VAC | - | - | - | - | - | 12.5 X 5 X 11 | - | 12.5(Max) | - | - | - | 11(Max) | RoHS Compliant | - | ||
![]() 222233920225 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 12.3 | 2.2uF | EAR99 | - | - | 0.8 | 3.5 | - | - | - | 110 | - | -55 | Through Hole | - | - | - | - | - | - | 15(Max) | - | - | - | 25(Max) | AEC-Q200 Qualified|Radial Potted Type | X2 | - | 27.5 | - | - | - | - | Straight | Loose | 20% | - | - | Active | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | - | - | - | 310VAC | - | - | - | - | - | 31.5 X 15 X 25 | - | 31.5(Max) | - | - | - | 25(Max) | RoHS Compliant | - | ||
![]() KP1830122634G Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 220pF | EAR99 | - | - | 0.5 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 4.5(Max) | - | - | - | 6(Max) | - | - | - | 5 | - | - | - | - | - | Ammo | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | 630VDC|250VAC | - | - | - | - | - | 7.2 X 4.5 X 6 | - | 7.2(Max) | - | - | - | 6(Max) | RoHS Compliant | - |