- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Reverse Stand-off Voltage
- Clamping Voltage
- Min Breakdown Voltage
- Peak Pulse Power
- Peak Pulse Current
- Breakdown Voltage / V
- Polarity
- Number of Pins
- Direction
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Breakdown Voltage / V | Case/Package | Number of Elements | Reverse Stand-off Voltage | RoHS | Schedule B | Voltage Rating (DC) | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Power Dissipation | Power Line Protection | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Reverse Breakdown Voltage | Max Breakdown Voltage | ESD Protection | Max Forward Surge Current (Ifsm) | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM15T12CA-E3/57T Vishay | 100000 |
| Datasheet | - | Surface Mount | 2 | 11.4 V | SMC | 1 | 10.2 V | Compliant | - | - | - | SMD/SMT | 150 °C | -65 °C | Zener | - | 1.5 kW | 10.2 V | - | Bidirectional | 1 | - | 5 µA | Single | - | 1.5 kW | No | 5 µA | 16.7 V | 461 A | 200 A | 1.5 kW | Bidirectional | 1 mA | 11.4 V | 12.6 V | - | - | - | - | 1 | 11.4 V | - | - | - | No | - | Lead Free | ||
![]() TPSMA18A-E3/61T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE11A-E3/73 Vishay | 350000 |
| Datasheet | - | Through Hole | 2 | 10.5 V | DO-15 | 1 | 9.4 V | Compliant | - | - | - | Axial | 175 °C | -55 °C | Zener | - | - | 9.4 V | - | Unidirectional | 1 | - | 5 µA | Single | - | - | No | 5 µA | 15.6 V | 38.5 A | 100 A | 600 W | Unidirectional | 1 mA | 10.5 V | - | - | - | 1 | - | - | 10.5 V | - | - | - | - | - | - | ||
![]() SMAJ120A-E3/61 Vishay | 1490 |
| Datasheet | - | Surface Mount | 2 | 163 V | SMA | 1 | 120 V | Compliant | 8541100080 | 120 V | Tape and Reel | SMD/SMT | 150 °C | -55 °C | Zener | 300 W | - | 120 V | - | Unidirectional | 1 | - | 1 µA | Single | - | 400 W | No | 1 µA | 193 V | 1.6 A | 1.4 A | 400 W | Unidirectional | 1 mA | 133 V | 147 V | - | 40 A | 1 | - | - | 133 V | 2.29 mm | 5.28 mm | 2.79 mm | No | - | Lead Free | ||
![]() P6KE8.2CA-E3/73 Vishay | 350000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ120CA-E3/57T Vishay | 800 |
| Datasheet | - | Surface Mount | 2 | 133 V | SMC | 1 | 120 V | Compliant | 8541100080 | - | - | SMD/SMT | 150 °C | -55 °C | - | - | 1.5 kW | 120 V | - | Bidirectional | 1 | - | 1 µA | Single | - | 1.5 kW | - | 1 µA | 193 V | 7.8 A | 7.8 A | 1.5 kW | Bidirectional | 1 mA | 133 V | 147 V | - | - | - | - | - | 133 V | 2.62 mm | 8.13 mm | 6.22 mm | No | - | Lead Free | ||
![]() SMCJ160CA-E3/57T Vishay | 2139 |
| Datasheet | - | Surface Mount | 2 | 178 V | SMC | 1 | 160 V | Compliant | 8541100080 | - | Cut Tape | SMD/SMT | 150 °C | -55 °C | - | - | 1.5 kW | 160 V | - | Bidirectional | 1 | - | 1 µA | Single | - | - | - | 1 µA | 259 V | 5.8 A | 5.8 A | 1.5 kW | Bidirectional | 1 mA | 178 V | 197 V | - | - | - | - | - | 178 V | 2.62 mm | 8.13 mm | 6.22 mm | No | Unknown | Lead Free | ||
![]() SMCJ5.0A-E3/57T Vishay | 845 |
| Datasheet | Tin | Surface Mount | 2 | 6.4 V | SMC | 1 | 5 V | Compliant | 8541100080, 8541100080|8541100080, 8541100080|8541100080|8541100080, 8541100080|8541100080|8541100080|8541100080 | 5 V | Cut Tape | SMD/SMT | 150 °C | -55 °C | - | 1.5 kW | 1.5 kW | 5 V | 3.5 V | Unidirectional | 1 | - | 1 mA | Single | - | 6.5 W | - | 1 mA | 9.2 V | 163 A | 163 A | 1.5 kW | Unidirectional | 10 mA | 6.4 V | 7.07 V | No | - | - | 150 °C | - | 6.4 V | 2.62 mm | 7.11 mm | - | No | Unknown | Lead Free | ||
![]() SMBJ8.5A-E3/52 Vishay | 898000 |
| Datasheet | Tin | Surface Mount | 2 | 9.44 V | SMB | 1 | 8.5 V | Compliant | 8541100080 | - | - | SMD/SMT | 150 °C | -55 °C | - | - | 600 W | 8.5 V | - | Unidirectional | 1 | - | 1 µA | Single | - | 600 W | - | 1 µA | 14.4 V | 4.4 A | 3.3 A | 600 W | Unidirectional | 1 mA | 9.44 V | 10.4 V | No | - | - | - | - | 9.44 V | 2.24 mm | 4.57 mm | 3.94 mm | No | - | Lead Free | ||
![]() SMCJ8.0CA-E3/57T Vishay | 39800 |
| Datasheet | - | Surface Mount | 2 | 8.89 V | SMC | 1 | 8 V | Compliant | 8541100080, 8541100080|8541100080|8541100080|8541100080|8541100080 | - | - | SMD/SMT | 150 °C | -55 °C | - | - | 1.5 kW | 8 V | - | Bidirectional | 1 | - | 100 µA | Single | - | 1.5 kW | - | 100 µA | 13.6 V | 110.3 A | 110.3 A | 1.5 kW | Bidirectional | 1 mA | 8.89 V | 9.83 V | - | - | - | - | - | 8.89 V | 2.62 mm | 8.13 mm | 6.22 mm | No | - | Lead Free | ||
![]() SMCJ170A-E3/57T Vishay | 850 | - | Datasheet | Tin | Surface Mount | 2 | 189 V | SMC | 1 | 170 V | Compliant | 8541100080 | - | Cut Tape | SMD/SMT | 150 °C | -55 °C | - | - | 1.5 kW | 170 V | - | Unidirectional | 1 | - | 1 µA | Single | - | 1.5 kW | - | 1 µA | 275 V | 5.5 A | 5.5 A | 1.5 kW | Unidirectional | 1 mA | 189 V | 209 V | - | - | - | - | - | 189 V | 2.42 mm | 7.11 mm | 6.22 mm | No | Unknown | Lead Free | ||
![]() TPSMA13-E3/61T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPSMA8.2-E3/61T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPSMB9.1A-E3/52T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPSMC8.2A-E3/57T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPSMB10-E3/52T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGL41-12A-E3/76 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPSMB8.2A-E3/52T Vishay | 4500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ6.0A-E3/61 Vishay | 3925 |
| Datasheet | Tin | - | 2 | 6.67 V | SMA | 1 | 6 V | Compliant | 8541100080 | - | Tape and Reel | SMD/SMT | 150 °C | -55 °C | - | 400 W | 400 W | 6 V | - | Unidirectional | 1 | 60 V | 1 µA | Single | 41 A | 400 W | - | 1 µA | 10.3 V | 4.1 A | 4.1 A | 400 W | Unidirectional | 1 mA | 6.67 V | 7.37 V | - | 40 A | - | - | - | 6.67 V | 2.087 mm | 4.5 mm | 2.79 mm | No | Unknown | Lead Free | ||
![]() SMCJ28A-E3/57T Vishay | 44200 |
| Datasheet | - | Surface Mount | 2 | 31.1 V | SMC | 1 | 28 V | Compliant | 8541100080 | - | Cut Tape | SMD/SMT | 150 °C | -55 °C | - | - | 6.5 W | 28 V | - | Unidirectional | 1 | 28 V | 1 µA | Single | 32 A | - | - | 1 µA | 45.4 V | 33 A | 33 A | 1.5 kW | Unidirectional | 1 mA | 31.1 V | 34.4 V | - | - | - | - | - | 31.1 V | 2.62 mm | 8.13 mm | 6.22 mm | No | Unknown | Lead Free |