Filters
  • RoHS
  • Max Operating Temperature
  • Min Operating Temperature
  • Reverse Stand-off Voltage
  • Clamping Voltage
  • Min Breakdown Voltage
  • Peak Pulse Power
  • Peak Pulse Current
  • Breakdown Voltage / V
  • Polarity
  • Number of Pins
  • Direction

Attribute column

Manufacturer

Vishay Accessories

View Mode:
264 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Contact Plating

Mount

Number of Pins

Breakdown Voltage / V

Case/Package

Number of Elements

Reverse Stand-off Voltage

RoHS

Schedule B

Packaging

Termination

Max Operating Temperature

Min Operating Temperature

Max Power Dissipation

Operating Supply Voltage

Polarity

Number of Channels

Leakage Current

Element Configuration

Power Dissipation

Max Reverse Leakage Current

Clamping Voltage

Peak Pulse Current

Max Surge Current

Peak Pulse Power

Direction

Test Current

Reverse Breakdown Voltage

Max Breakdown Voltage

ESD Protection

Max Junction Temperature (Tj)

Min Breakdown Voltage

Height

Length

Width

Radiation Hardening

Lead Free

3500
Datasheet

-

-

-

-

-

-

-

-

8541100080, 8541100080|8541100080, 8541100080|8541100080|8541100080, 8541100080|8541100080|8541100080|8541100080

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

100000
Datasheet

Tin

Surface Mount

2

60 V

SMC

1

54 V

Compliant

8541100080, 8541100080|8541100080|8541100080|8541100080|8541100080

-

SMD/SMT

150 °C

-55 °C

1.5 kW

54 V

Unidirectional

1

1 µA

Single

1.5 kW

1 µA

87.1 V

17.2 A

17.2 A

1.5 kW

Unidirectional

1 mA

60 V

66.3 V

No

-

60 V

2.42 mm

7.11 mm

6.22 mm

No

Lead Free

66666
Datasheet

-

Surface Mount

2

56.7 V

SMC

1

51 V

Compliant

8541100080

-

SMD/SMT

150 °C

-55 °C

1.5 kW

51 V

Unidirectional

1

1 µA

Single

1.5 kW

1 µA

82.4 V

18.2 A

18.2 A

1.5 kW

Unidirectional

1 mA

56.7 V

62.7 V

-

150 °C

56.7 V

2.62 mm

8.13 mm

6.22 mm

No

Lead Free

2167
Datasheet

-

-

-

54.1 V

-

-

-

Compliant

-

Cut Tape
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
83500