- Case
- Certificates
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Semiconductor structure1
- Case1
- Kind of package
- Kind of package1
- Max. forward impulse current
- Applications
Attribute column
Manufacturer
Vishay Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Applications |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 300C-J Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD-160 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B120-E3/61T VISHAY | 2782 |
| - | SMA | RoHS compliant | reel | tape | 30A | 0.52V | 20V | SMD | single diode | Schottky rectifying | - | ||
![]() SS25-E3/5BT VISHAY | 10560 |
| - | SMB | RoHS compliant | reel | tape | 75A | - | 50V | SMD | single diode | Schottky rectifying | - | ||
![]() SS25S-E3/5AT VISHAY | 500 |
| - | SMA | RoHS compliant | reel | tape | 40A | - | 50V | SMD | single diode | Schottky rectifying | - | ||
![]() SS26HM3_A/I VISHAY | In Stock | - | - | SMB | RoHS compliant | reel | tape | 75A | - | 60V | SMD | single diode | Schottky rectifying | automotive industry | ||
![]() SS3P5L-M3/86A VISHAY | 35800 |
| - | SMPC | RoHS compliant | reel | tape | 150A | - | 50V | SMD | single diode | Schottky rectifying | - | ||
![]() SS3P6L-M3/86A VISHAY | 3000 |
| - | SMPC | RoHS compliant | reel | tape | 150A | - | 60V | SMD | single diode | Schottky rectifying | - | ||
![]() SS2H9-E3/5BT VISHAY | 41 | - | - | SMB | RoHS compliant | reel | tape | 75A | - | 90V | SMD | single diode | Schottky rectifying | - | ||
![]() SS3P4HM3/85A VISHAY | 9795 |
| - | SMP | RoHS compliant | reel | tape | - | - | 40V | SMD | single diode | Schottky rectifying | automotive industry | ||
![]() SS3P5L-M3/87A VISHAY | 9 |
| - | SMPC | RoHS compliant | reel | tape | 150A | - | 50V | SMD | single diode | Schottky rectifying | - | ||
![]() SS2P5HM3/85A VISHAY | 38 |
| - | SMP | RoHS compliant | reel | tape | - | - | 50V | SMD | single diode | Schottky rectifying | automotive industry | ||
![]() SS2H10-E3/5BT VISHAY | 50 |
| - | SMB | RoHS compliant | reel | tape | 75A | - | 100V | SMD | single diode | Schottky rectifying | - | ||
![]() SS2FH6-M3/I VISHAY | 9 |
| - | SMF | RoHS compliant | reel | tape | - | - | 60V | SMD | single diode | Schottky rectifying | - | ||
![]() SS2H10-M3/5BT VISHAY | 70000 |
| - | SMB | RoHS compliant | reel | tape | 75A | - | 100V | SMD | single diode | Schottky rectifying | - | ||
![]() SS2PH9-M3/85A VISHAY | 83500 |
| - | SMP | RoHS compliant | reel | tape | - | - | 90V | SMD | single diode | Schottky rectifying | - | ||
![]() SS3P6HM3/85A VISHAY | 20000 |
| - | SMP | RoHS compliant | reel | tape | - | - | 60V | SMD | single diode | Schottky rectifying | automotive industry | ||
![]() SS3H10-M3/57T VISHAY | In Stock | - | - | SMC | RoHS compliant | reel | tape | 100A | 0.8V | 100V | SMD | single diode | Schottky rectifying | - | ||
![]() SS3P4LHM3_A/I VISHAY | 5021 |
| - | SMPC | RoHS compliant | reel | tape | 150A | - | 40V | SMD | single diode | Schottky rectifying | automotive industry | ||
![]() SS2P3LHM3/85A VISHAY | 9 |
| - | SMP | RoHS compliant | reel | tape | - | - | 30V | SMD | single diode | Schottky rectifying | automotive industry |