- Case
- Certificates
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Semiconductor structure1
- Case1
- Kind of package
- Kind of package1
- Max. forward impulse current
- Applications
Attribute column
Manufacturer
Vishay Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Heatsink thickness | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Technology1 | Type of diode | Applications | Capacitance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-42CTQ030S-M3 VISHAY | 1000 | - | - | D2PAK | - | RoHS compliant | - | - | tube | - | 360A | 0.38V | 40A | 30V | SMD | common cathode | double | - | Schottky rectifying | - | - | ||
![]() MBRB1660-E3/81 VISHAY | 33 | - | - | D2PAK | - | RoHS compliant | - | - | reel | tape | 150A | 0.65V | - | 60V | SMD | single diode | - | - | Schottky rectifying | - | - | ||
![]() MBR4045PT-E3/45 VISHAY | 1000 |
| - | TO247AD | - | RoHS compliant | - | - | tube | - | 0.4kA | 0.75V | - | 45V | THT | common cathode | double | - | Schottky rectifying | - | - | ||
![]() MBR1060-E3/45 VISHAY | 2 |
| - | TO220AC | - | RoHS compliant | - | 0.64...1.39mm | tube | - | 150A | 0.7V | - | 60V | THT | single diode | - | - | Schottky rectifying | - | - | ||
![]() MBR1545CT-E3/45 VISHAY | 550 |
| - | TO220AB | - | RoHS compliant | - | 1.14...1.39mm | tube | - | 150A | 0.72V | - | 45V | THT | common cathode | double | - | Schottky rectifying | - | - | ||
![]() VS-3C16ED07T-M3/I VISHAY | 16 | - | - | SMPD | - | RoHS compliant | - | - | reel | tape | 104A | 1.5V | - | 650V | SMD | single diode | - | SiC | Schottky rectifying | - | - | ||
![]() VS-3C10EV07T-M3/I VISHAY | 28 | - | - | SlimDPAK | - | RoHS compliant | - | - | reel | tape | 60A | 1.5V | - | 650V | SMD | single diode | - | SiC | Schottky rectifying | - | - | ||
![]() VS-3C06EV07T-M3/I VISHAY | 37 | - | - | SlimDPAK | - | RoHS compliant | - | - | reel | tape | 42A | 1.5V | - | 650V | SMD | single diode | - | SiC | Schottky rectifying | - | - | ||
![]() BAS81-GS18 VISHAY | 4303 |
| - | MiniMELF | SOD80 | RoHS compliant | small signal | - | reel | tape | 0.5A | 0.33V | 0.15A | 40V | SMD | single diode | - | - | Schottky switching | - | 1.6pF | ||
![]() MCL103A-TR VISHAY | 31 |
| - | MicroMELF | - | RoHS compliant | small signal | - | reel | tape | 15A | 0.6V | - | 40V | SMD | single diode | - | - | Schottky switching | - | - | ||
![]() SS36HE3_B/H VISHAY | 850 |
| - | SMC | - | RoHS compliant | - | - | reel | tape | 100A | 0.75V | - | 60V | SMD | single diode | - | - | Schottky rectifying | automotive industry | - | ||
![]() SS32HE3_B/H VISHAY | 14 |
| - | SMC | - | RoHS compliant | - | - | reel | tape | 100A | 0.5V | - | 20V | SMD | single diode | - | - | Schottky rectifying | automotive industry | - | ||
![]() SS35-E3/9AT VISHAY | 40000 |
| - | SMC | - | RoHS compliant | - | - | reel | tape | 100A | 0.75V | - | 50V | SMD | single diode | - | - | Schottky rectifying | - | - | ||
![]() SS32-E3/9AT VISHAY | 6247 |
| - | SMC | - | RoHS compliant | - | - | reel | tape | 100A | 0.5V | - | 20V | SMD | single diode | - | - | Schottky rectifying | - | - | ||
![]() SS3P3HM3/84A VISHAY | 50000 | - | - | SMP | - | RoHS compliant | - | - | reel | tape | - | - | - | 30V | SMD | single diode | - | - | Schottky rectifying | automotive industry | - | ||
![]() SS34HE3_B/H VISHAY | 458150 |
| - | SMC | - | RoHS compliant | - | - | reel | tape | 100A | 0.5V | - | 40V | SMD | single diode | - | - | Schottky rectifying | automotive industry | - | ||
![]() SS36HM3_A/H VISHAY | In Stock | - | - | SMC | - | RoHS compliant | - | - | reel | tape | 100A | 0.75V | - | 60V | SMD | single diode | - | - | Schottky rectifying | automotive industry | - | ||
![]() SS2PH5HM3/84A VISHAY | 10216 |
| - | SMP | - | RoHS compliant | - | - | reel | tape | - | - | - | 50V | SMD | single diode | - | - | Schottky rectifying | automotive industry | - | ||
![]() SS33-E3/9AT VISHAY | 913 |
| - | SMC | - | RoHS compliant | - | - | reel | tape | 100A | 0.5V | - | 30V | SMD | single diode | - | - | Schottky rectifying | - | - | ||
![]() SS3H9HE3_B/H VISHAY | 36000 |
| - | SMC | - | RoHS compliant | - | - | reel | tape | 100A | 0.8V | - | 90V | SMD | single diode | - | - | Schottky rectifying | automotive industry | - |