- Case
- Certificates
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Semiconductor structure1
- Case1
- Kind of package
- Kind of package1
- Max. forward impulse current
- Applications
Attribute column
Manufacturer
Vishay Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Heatsink thickness | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Technology1 | Type of diode | Applications | Capacitance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-10BQ040HM3/5BT VISHAY | 83500 |
| - | SMB | - | RoHS compliant | - | - | - | - | - | - | - | 40V | SMD | single diode | - | - | Schottky rectifying | automotive industry | - | ||
![]() VS-20MQ040HM3/5AT VISHAY | 83500 |
| - | SMA | - | RoHS compliant | - | - | - | - | - | - | - | 40V | SMD | single diode | - | - | Schottky rectifying | automotive industry | - | ||
![]() VS-20MQ040-M3/5AT VISHAY | 83500 |
| - | SMA | - | RoHS compliant | - | - | - | - | - | - | - | 40V | SMD | single diode | - | - | Schottky rectifying | - | - | ||
![]() VFT2080C-M3/4W VISHAY | 15 |
| - | TO220FP | - | RoHS compliant | - | - | tube | - | 100A | 0.81V | - | 80V | THT | common cathode | double | - | Schottky rectifying | - | - | ||
![]() BAT86S-TR VISHAY | 9 |
| - | DO35 | - | RoHS compliant | small signal | - | reel | tape | 5A | 0.38V | 0.5A | 50V | THT | single diode | - | - | Schottky switching | - | - | ||
![]() BAS85-GS08 VISHAY | 120230 |
| - | MiniMELF | SOD80 | RoHS compliant | small signal | - | reel | tape | 0.6A | 0.24V | 0.3A | 30V | SMD | single diode | - | - | Schottky switching | - | 10pF | ||
![]() MCL103A-TR VISHAY | 5 |
| - | MicroMELF | - | RoHS compliant | small signal | - | reel | tape | 15A | 0.6V | - | 40V | SMD | single diode | - | - | Schottky switching | - | - | ||
![]() BAS81-GS18 VISHAY | 3442 |
| - | MiniMELF | SOD80 | RoHS compliant | small signal | - | reel | tape | 0.5A | 0.33V | 0.15A | 40V | SMD | single diode | - | - | Schottky switching | - | 1.6pF | ||
![]() VS-3C16ED07T-M3/I VISHAY | 30 | - | - | SMPD | - | RoHS compliant | - | - | reel | tape | 104A | 1.5V | - | 650V | SMD | single diode | - | SiC | Schottky rectifying | - | - | ||
![]() VS-3C10EV07T-M3/I VISHAY | 69 | - | - | SlimDPAK | - | RoHS compliant | - | - | reel | tape | 60A | 1.5V | - | 650V | SMD | single diode | - | SiC | Schottky rectifying | - | - | ||
![]() VS-3C06EV07T-M3/I VISHAY | 80 | - | - | SlimDPAK | - | RoHS compliant | - | - | reel | tape | 42A | 1.5V | - | 650V | SMD | single diode | - | SiC | Schottky rectifying | - | - | ||
![]() VS-STPS40L40CW-N3 VISHAY | 100 |
| - | TO247-3 | - | RoHS compliant | - | - | tube | - | 430A | 0.56V | 40A | 40V | THT | common cathode | double | - | Schottky rectifying | - | - | ||
![]() VS-STPS40L15CT-M3 VISHAY | 32 |
| - | TO220AB | - | RoHS compliant | - | - | tube | - | 330A | 0.5V | 40A | 15V | THT | common cathode | double | - | Schottky rectifying | - | - | ||
![]() MBR4045PT-E3/45 VISHAY | 50 |
| - | TO247AD | - | RoHS compliant | - | - | tube | - | 0.4kA | 0.75V | - | 45V | THT | common cathode | double | - | Schottky rectifying | - | - | ||
![]() MBR1060-E3/45 VISHAY | 32363 |
| - | TO220AC | - | RoHS compliant | - | 0.64...1.39mm | tube | - | 150A | 0.7V | - | 60V | THT | single diode | - | - | Schottky rectifying | - | - | ||
![]() MBR1545CT-E3/45 VISHAY | 760 |
| - | TO220AB | - | RoHS compliant | - | 1.14...1.39mm | tube | - | 150A | 0.72V | - | 45V | THT | common cathode | double | - | Schottky rectifying | - | - | ||
![]() MBRB1660-E3/81 VISHAY | 14 | - | - | D2PAK | - | RoHS compliant | - | - | reel | tape | 150A | 0.65V | - | 60V | SMD | single diode | - | - | Schottky rectifying | - | - | ||
![]() SS24HE3_A/I VISHAY | 11554 |
| - | SMB | - | RoHS compliant | - | - | reel | tape | 75A | - | - | 40V | SMD | single diode | - | - | Schottky rectifying | automotive industry | - | ||
![]() SS210HE3_A/H VISHAY | 36000 |
| - | SMB | - | RoHS compliant | - | - | reel | tape | 75A | - | - | 100V | SMD | single diode | - | - | Schottky rectifying | automotive industry | - | ||
![]() SS2FL4HM3/I VISHAY | 38 |
| - | SMF | - | RoHS compliant | - | - | reel | tape | - | - | - | 40V | SMD | single diode | - | - | Schottky rectifying | automotive industry | - |