- Case
- Certificates
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Semiconductor structure1
- Case1
- Kind of package
- Kind of package1
- Max. forward impulse current
- Applications
Attribute column
Manufacturer
Vishay Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Capacitance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS26S-E3/5AT VISHAY | 13936 |
| - | SMA | - | RoHS compliant | - | reel | tape | 40A | 0.62V | 60V | SMD | single diode | - | Schottky rectifying | - | ||
![]() SS36-E3/9AT VISHAY | 40000 |
| - | SMC | - | RoHS compliant | - | reel | tape | 100A | 0.75V | 60V | SMD | single diode | - | Schottky rectifying | - | ||
![]() SGL41-40-E3/96 VISHAY | 5000 |
| - | DO213AB | MELF plastic | RoHS compliant | - | reel | tape | 30A | 0.5V | 40V | SMD | single diode | - | Schottky rectifying | - | ||
![]() BAS40-04-E3-08 VISHAY | 462 |
| - | SOT23 | - | RoHS compliant | small signal | reel | tape | 0.6A | 1V | 40V | SMD | double series | - | Schottky switching | - | ||
![]() B240A-E3/5AT VISHAY | 1945 |
| - | SMA | - | RoHS compliant | - | reel | tape | 50A | 0.55V | 40V | SMD | single diode | - | Schottky rectifying | - | ||
![]() VS-63CPQ100-N3 VISHAY | 13000 |
| - | TO247AC | - | RoHS compliant | - | tube | - | 2.2kA | 0.92V | 100V | THT | common cathode | double | Schottky rectifying | 1.3nF | ||
![]() BAS70-06-HE3-08 VISHAY | 24000 |
| - | SOT23 | - | RoHS compliant | small signal | reel | tape | 0.2A | 1V | 70V | SMD | common anode | double | Schottky switching | 2pF | ||
![]() BAS70-05-HE3-08 VISHAY | 57000 | - | - | SOT23 | - | RoHS compliant | small signal | reel | tape | 0.2A | 1V | 70V | SMD | common cathode | double | Schottky switching | 2pF | ||
![]() SS1P5L-M3/84A VISHAY | 4481 |
| - | DO220AA | - | RoHS compliant | - | reel | tape | 50A | 0.59V | 50V | SMD | single diode | - | Schottky rectifying | 80pF | ||
![]() VS-30WQ06FN-M3 VISHAY | 30000 |
| - | DPAK | - | RoHS compliant | - | tube | - | 490A | 0.76V | 60V | SMD | single diode | - | Schottky rectifying | 145pF | ||
![]() VS-20TQ045S-M3 VISHAY | 6300 | - | - | D2PAK | - | RoHS compliant | - | tube | - | 1.8kA | 0.73V | 45V | SMD | single diode | - | Schottky rectifying | 1.4nF | ||
![]() VS-50WQ04FNHM3 VISHAY | 419 |
| - | DPAK | - | RoHS compliant | - | tube | - | 340A | 0.63V | 40V | SMD | single diode | - | Schottky rectifying | 405pF | ||
![]() MBRB1090-E3/8W VISHAY | 15 |
| - | D2PAK | - | RoHS compliant | - | reel | tape | 150A | 0.8V | 90V | SMD | single diode | - | Schottky rectifying | - | ||
![]() VT2045BP-M3/4W VISHAY | 441 | - | - | TO220AC | - | RoHS compliant | - | tube | - | 160A | 0.66V | 45V | THT | single diode | - | Schottky rectifying | - | ||
![]() VS-MBR1045-M3 VISHAY | 5805 |
| - | TO247AC | - | RoHS compliant | - | tube | - | 1.06kA | 0.57V | 45V | THT | single diode | - | Schottky rectifying | 600pF | ||
![]() VS-STPS40L45CW-N3 VISHAY | 291 |
| - | TO247AC | - | RoHS compliant | - | tube | - | 1.24kA | 0.7V | 45V | THT | common cathode | double | Schottky rectifying | 1.5nF | ||
![]() VSSB310-M3/52T VISHAY | 30000 |
| - | SMB | - | RoHS compliant | - | reel | tape | 80A | 0.7V | 100V | SMD | single diode | - | Schottky rectifying | 230pF | ||
![]() VS-10BQ060HM3/5BT VISHAY | 83500 |
| - | SMB | - | RoHS compliant | - | reel | tape | 700A | 0.6V | 60V | SMD | single diode | - | Schottky rectifying | 80pF | ||
![]() B130-E3/5AT VISHAY | 67500 |
| - | SMA | - | RoHS compliant | - | reel | tape | 30A | 0.52V | 30V | SMD | single diode | - | Schottky rectifying | - | ||
![]() SS10PH45HM3-A/H VISHAY | 1500 |
| - | SMPC | - | RoHS compliant | - | reel | tape | 200A | 0.72V | 45V | SMD | single diode | - | Schottky rectifying | 400pF |