- Case
- Certificates
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Semiconductor structure1
- Case1
- Kind of package
- Kind of package1
- Max. forward impulse current
- Applications
Attribute column
Manufacturer
Vishay Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Capacitance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAS286-GS08 VISHAY | 10662 |
| - | QuadroMELF | SOD80 | RoHS compliant | small signal | reel | tape | 5A | 0.9V | 0.5A | 50V | SMD | single diode | - | Schottky switching | - | 8pF | ||
![]() BYM13-30-E3/96 VISHAY | 1050 |
| - | DO213AB | MELF plastic | RoHS compliant | - | reel | tape | 30A | 0.5V | - | 30V | SMD | single diode | - | Schottky rectifying | - | - | ||
![]() VS-50WQ03FN-M3 VISHAY | 2700 |
| - | DPAK | - | RoHS compliant | - | tube | - | 130A | 0.35V | - | 30V | SMD | single diode | - | Schottky rectifying | - | - | ||
![]() VS-30CTQ045-1PBF VISHAY | 28000 | - | - | TO262 | - | RoHS compliant | - | tube | - | 265A | 0.56V | 30A | 45V | THT | common cathode | double | Schottky rectifying | - | - | ||
![]() VS-MBRB1045TRLPBF VISHAY | In Stock | - | - | D2PAK | - | RoHS compliant | - | reel | tape | 150A | 0.57V | - | 45V | SMD | single diode | - | Schottky rectifying | - | - | ||
![]() MBRF2545CT-E3/45 VISHAY | 660 |
| - | TO220FP | - | RoHS compliant | - | tube | - | 150A | 0.73V | - | 45V | THT | common cathode | double | Schottky rectifying | - | - | ||
![]() SS2FH6HM3/H VISHAY | 3338 |
| - | DO219AB | - | RoHS compliant | - | reel | tape | 40A | 0.64V | - | 60V | SMD | single diode | - | Schottky rectifying | - | - | ||
![]() SS3P4L-M3/86A VISHAY | 3000 | - | - | SMPC | - | RoHS compliant | - | reel | tape | 150A | 0.335V | - | 40V | SMD | single diode | - | Schottky rectifying | - | - | ||
![]() VS-30WQ06FNTR-M3 VISHAY | 70000 |
| - | DPAK | - | RoHS compliant | - | reel | tape | 70A | 0.53V | - | 60V | SMD | single diode | - | Schottky rectifying | - | - | ||
![]() SGL41-50-E3/96 VISHAY | 15 |
| - | DO213AB | MELF plastic | RoHS compliant | - | reel | tape | 30A | 0.7V | - | 50V | SMD | single diode | - | Schottky rectifying | - | - | ||
![]() BAT42WS-E3-08 VISHAY | 965200 |
| - | SOD323 | - | RoHS compliant | small signal | reel | tape | 4A | 0.33V | 0.5A | 30V | SMD | single diode | - | Schottky switching | - | 7pF | ||
![]() BAS70-04-E3-18 VISHAY | 10000 |
| - | SOT23 | - | RoHS compliant | small signal | reel | tape | 0.6A | 0.41V | - | 70V | SMD | double series | - | Schottky switching | - | 1.5F | ||
![]() VBT6045CBP-E3/4W VISHAY | 6118 |
| - | TO263AB | - | RoHS compliant | - | tube | - | 320A | 0.56V | - | 45V | SMD | common cathode | double | Schottky rectifying | photovoltaic solar cell protection | - | ||
![]() VBT2045BP-E3/8W VISHAY | 4430 | - | - | TO263AB | - | RoHS compliant | - | reel | tape | 160A | 0.63V | - | 45V | SMD | single diode | - | Schottky rectifying | photovoltaic solar cell protection | - | ||
![]() VS-12TQ035S-M3 VISHAY | 15 |
| - | D2PAK | - | RoHS compliant | - | reel | tape | 990A | 0.71V | - | 35V | SMD | single diode | - | Schottky rectifying | - | 900pF | ||
![]() SSA34HE3-A/H VISHAY | 4811 |
| - | SMA | - | RoHS compliant | - | reel | tape | 75A | 0.49V | - | 40V | SMD | single diode | - | Schottky rectifying | - | - | ||
![]() SS3H9-E3/57T VISHAY | 500 | - | - | SMC | - | RoHS compliant | - | reel | tape | 100A | 0.8V | - | 90V | SMD | single diode | - | Schottky rectifying | - | - | ||
![]() VS-10MQ040-M3/5AT VISHAY | 83500 |
| - | SMA | - | RoHS compliant | - | reel | tape | 120A | 0.56V | - | 40V | SMD | single diode | - | Schottky rectifying | - | 38pF | ||
![]() BAT43WS-E3-08 VISHAY | 36250 |
| - | SOD323 | - | RoHS compliant | small signal | reel | tape | 4A | 0.45V | - | 30V | SMD | single diode | - | Schottky switching | - | 7pF | ||
![]() LL42-GS08 VISHAY | 10000 |
| - | MiniMELF | SOD80 | RoHS compliant | small signal | reel | tape | 4A | - | - | 30V | SMD | single diode | - | Schottky switching | - | - |