- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Operating Temperature
- Base Product Number
- Height Seated (Max)
- Package / Case
- Ratings
- Size / Dimension
- Type
Attribute column
Manufacturer
Vishay PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Resistance - 25°C (Typ) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Approval Agency | Failure Rate | Lead Spacing | Current - Max | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Current - Trip (It) | Features | Height | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTCCL05H760HBC Vishay | In Stock | - | - | Through Hole | Radial, Disc | - | PTCCL | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | 85 Ohms | - | 0°C ~ 70°C | - | PTCCL - 265V | 0.197 Dia x 0.217 T (5.00mm x 5.50mm) | - | - | - | - | Ceramic | - | - | - | - | - | - | UR | - | 0.197 (5.00mm) | 550 mA | 76 mA | 265V | - | 115 mA | - | - | 0.394 (10.00mm) | - | - | ||
![]() PTCCL05H150HBC Vishay | In Stock | - | - | Through Hole | Radial, Disc | - | PTCCL | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | 1.9 kOhms | - | 0°C ~ 70°C | - | PTCCL - 265V | 0.197 Dia x 0.217 T (5.00mm x 5.50mm) | - | - | - | - | Ceramic | - | - | - | - | - | - | UR | - | 0.197 (5.00mm) | 110 mA | 15 mA | 265V | - | 23 mA | - | - | 0.394 (10.00mm) | - | - | ||
![]() PTCCL05H470FBC Vishay | In Stock | - | - | Through Hole | Radial, Disc | - | PTCCL | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | 240 Ohms | - | 0°C ~ 70°C | - | PTCCL - 145V | 0.197 Dia x 0.197 T (5.00mm x 5.00mm) | - | - | - | - | Ceramic | - | - | - | - | - | - | UR | - | 0.197 (5.00mm) | 200 mA | 47 mA | 145V | - | 70 mA | - | - | 0.394 (10.00mm) | - | - | ||
![]() PTCCL07H141HTC Vishay | In Stock | - | - | Through Hole | Radial, Disc | - | PTCCL | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | 29 Ohms | - | 0°C ~ 70°C | - | PTCCL - 265V | 0.276 Dia x 0.217 T (7.00mm x 5.50mm) | - | - | - | - | Ceramic | - | - | - | - | - | - | UR | - | 0.197 (5.00mm) | 800 mA | 140 mA | 265V | - | 210 mA | - | - | 0.472 (12.00mm) | - | - | ||
![]() PTCCL05H760HBC084 Vishay | In Stock | - | - | Through Hole | Radial, Disc | - | PTCCL | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | 85 Ohms | - | 0°C ~ 70°C | - | PTCCL - 265V | 0.197 Dia x 0.217 T (5.00mm x 5.50mm) | - | - | - | - | Ceramic | - | - | - | - | - | - | UR | - | 0.197 (5.00mm) | 550 mA | 76 mA | 265V | - | 115 mA | - | - | 0.394 (10.00mm) | - | - | ||
![]() PTCTL4MR250GTE048 Vishay | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | 25 Ohms | - | 0°C ~ 70°C | - | PTCTL | 0.335 Dia x 0.197 T (8.50mm x 5.00mm) | - | - | - | - | Ceramic | - | - | - | - | - | - | UL | - | 0.197 (5.00mm) | 4 A | 175 mA | 220V | 2.5 s | 200 mA | - | - | 0.453 (11.50mm) | - | - | ||
![]() PTCCL05H150HBC001 Vishay | In Stock | - | - | Through Hole | Axial | Axial | PTCCL | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | 1.9 kOhms | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | Ceramic | 324 Ohms | - | - | Metal Film | 0.125W, 1/8W | - | UR | -- | 0.197 (5.00mm) | 110 mA | 15 mA | 265V | - | 23 mA | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- | - | - | ||
![]() PTCCL05H930FBC Vishay | In Stock | - | - | Through Hole | Radial, Disc | - | PTCCL | Turck | U-65289 | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | 55 Ohms | - | 0°C ~ 70°C | - | PTCCL - 145V | 0.197 Dia x 0.197 T (5.00mm x 5.00mm) | - | - | - | - | Ceramic | - | - | - | - | - | - | UR | - | 0.197 (5.00mm) | 450 mA | 93 mA | 145V | - | 140 mA | - | - | 0.394 (10.00mm) | - | - | ||
![]() PTCCL07H211FBC Vishay | In Stock | - | - | Through Hole | Radial, Disc | - | PTCCL | Miscellaneous | 70U35 | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | 12 Ohms | - | 0°C ~ 70°C | - | PTCCL - 145V | 0.276 Dia x 0.197 T (7.00mm x 5.00mm) | - | - | - | - | Ceramic | - | - | - | - | - | - | UR | - | 0.197 (5.00mm) | 1.4 A | 210 mA | 145V | - | 315 mA | - | - | 0.472 (12.00mm) | - | - | ||
![]() PTCLL07P261VTC Vishay | In Stock | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | - | - | - | - | PTCLL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTCCL07H141HBC Vishay | In Stock | - | - | Through Hole | Radial, Disc | - | PTCCL | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | 29 Ohms | - | 0°C ~ 70°C | - | PTCCL - 265V | 0.276 Dia x 0.217 T (7.00mm x 5.50mm) | - | - | - | - | Ceramic | - | - | - | - | - | - | UR | - | 0.197 (5.00mm) | 800 mA | 140 mA | 265V | - | 210 mA | - | - | 0.472 (12.00mm) | - | - | ||
![]() PTCCL05H700EBC Vishay | In Stock | - | - | Through Hole | Axial | Axial | PTCCL | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | Ceramic | 422 kOhms | - | - | Metal Film | 0.5W, 1/2W | - | UR | -- | 0.197 (5.00mm) | - | 70 mA | 60V | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | ||
![]() PTCTL7M100RSTE137 Vishay | In Stock | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | - | - | - | - | PTCTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTCCL11H611DBC Vishay | In Stock | - | - | Through Hole | Radial, Disc | - | PTCCL | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | 1.7 Ohms | - | -40°C ~ 85°C | - | PTCCL - 30V | 0.413 Dia x 0.157 T (10.50mm x 4.00mm) | - | - | - | - | Ceramic | - | - | - | - | - | - | UR | - | 0.197 (5.00mm) | 7 A | 610 mA | 30V | - | 915 mA | - | - | 0.610 (15.50mm) | - | - | ||
![]() PTCCL05H940ETC Vishay | In Stock | - | - | Through Hole | Radial, Disc | - | PTCCL | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | 50 Ohms | - | -40°C ~ 85°C | - | PTCCL - 60V | 0.197 Dia x 0.157 T (5.00mm x 4.00mm) | - | - | - | - | Ceramic | - | - | - | - | - | - | UR | - | 0.197 (5.00mm) | 800 mA | 94 mA | 60V | - | 145 mA | - | - | 0.394 (10.00mm) | - | - | ||
![]() PTCCL07H401CAC064 Vishay | In Stock | - | - | - | - | - | PTCCL | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | - | - | - | - | PTCCL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTCCL11H231EBC Vishay | In Stock | - | - | Through Hole | Radial, Disc | - | PTCCL | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C | - | PTCCL - 60V | 0.413 Dia x 0.157 T (10.50mm x 4.00mm) | - | - | - | - | Ceramic | - | - | - | - | - | - | UR | - | 0.197 (5.00mm) | - | 230 mA | 60V | - | - | - | - | 0.610 (15.50mm) | - | - | ||
![]() PTCCL21H881FBC Vishay | In Stock | - | - | Through Hole | Radial, Disc | - | PTCCL | - | - | PEI-Genesis | Bulk | Active | 1.7 Ohms | - | 0°C ~ 70°C | - | * | 0.807 Dia x 0.197 T (20.50mm x 5.00mm) | - | - | - | - | Ceramic | - | - | - | - | - | - | UR | - | 0.197 (5.00mm) | 11 A | 880 mA | 145V | - | 1.32 A | - | - | 1.004 (25.50mm) | - | - | ||
![]() PTCCL11H321FBC Vishay | In Stock | - | - | Through Hole | Axial | Axial | PTCCL | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | 6.7 Ohms | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Ceramic | 1.1 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | UR | S (0.001%) | 0.197 (5.00mm) | 3 A | 320 mA | 145V | - | 480 mA | Military, Moisture Resistant, Weldable | - | -- | - | - | ||
![]() PTCCL07H411DBC Vishay | In Stock | - | - | Through Hole | Radial, Disc | - | PTCCL | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | 3 Ohms | 25 V | -40°C ~ 85°C | - | PTCCL - 30V | 0.276 Dia x 0.157 T (7.00mm x 4.00mm) | 0.1 % | - | - | 25 ppm/°C | Ceramic | 11.8 kΩ | 155 °C | -55 °C | Thin Film | - | 63 mW | UR | - | 0.197 (5.00mm) | 4.5 A | 410 mA | 30V | - | 615 mA | - | 350 µm | 0.472 (12.00mm) | - | - |