- Packaging
- Clamping Current (A)
- RoHS Status
- Capacitance Value
- Lead Style
- Mounting
- Part Status
- Product Depth (mm)
- Product Diameter (mm)
- Product Height (mm)
- Clamping Voltage (V)
- ECCN (US)
Attribute column
Manufacturer
Vishay TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Lead Pitch | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Voltage Tolerance | Varistor Voltage | Clamping Current | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VDRH14V095TSE Vishay Semiconductor | In Stock | - | - | - | Compliant | - | 125 °C | -40 °C | 1.5 nF | - | - | 95 V | 125 V | - | - | - | - | 150 V | 50 A | No | ||
![]() VDRS10P550TLE Vishay | In Stock | - | - | Through Hole | Compliant | Tape and Reel | 85 °C | -40 °C | 120 pF | 7.9 mm | 7.5 mm | 550 V | 745 V | Radial | 1.5 kV | 2.5 kA | 10 % | 910 V | 25 A | No | ||
![]() VDRS10P175AME Vishay | In Stock | - | - | - | Compliant | - | 85 °C | -40 °C | 430 pF | - | - | 175 V | 225 V | - | - | - | - | 275 V | 25 A | No | ||
![]() VDRS14G017ALE Vishay | In Stock | - | - | - | Compliant | - | 85 °C | -40 °C | 10 nF | - | - | 17 V | 22 V | - | - | - | - | 27 V | 10 A | No | ||
![]() VDRS14G014TME Vishay | In Stock | - | - | - | Compliant | - | 85 °C | -40 °C | 15 nF | - | - | 14 V | 18 V | - | - | - | - | 22 V | 10 A | No | ||
![]() VDRS10P550ALE Vishay | In Stock | - | - | Through Hole | Compliant | - | 85 °C | -40 °C | 120 pF | 7.9 mm | 7.5 mm | 550 V | 745 V | Radial | 1.5 kV | 2.5 kA | 10 % | 910 V | 25 A | No | ||
![]() VDRS10P250ASE Vishay | In Stock | - | - | Through Hole | Compliant | - | 85 °C | -40 °C | 300 pF | 5.4 mm | 7.5 mm | 250 V | 320 V | Radial | 650 V | 2.5 kA | 10 % | 390 V | 25 A | No | ||
![]() VDRS10P320TLE Vishay | In Stock | - | - | Through Hole | Compliant | Tape and Reel | 85 °C | -40 °C | 220 pF | 6.2 mm | 7.5 mm | 320 V | 420 V | Radial | 850 V | 2.5 kA | 10 % | 510 V | 25 A | No | ||
![]() VDRS10P510TME Vishay | In Stock | - | - | Through Hole | Compliant | Tape and Reel | 85 °C | -40 °C | 135 pF | 7.2 mm | 7.5 mm | 510 V | 670 V | Radial | 1.355 kV | 2.5 kA | 10 % | 820 V | 25 A | No | ||
![]() VDRS14G017ASE Vishay | In Stock | - | - | Through Hole | Compliant | - | 85 °C | -40 °C | 10 nF | 4.4 mm | 7.5 mm | 17 V | 22 V | Radial | 53 V | 1 kA | 10 % | 27 V | 10 A | No | ||
![]() VDRS10P510ALE Vishay | In Stock | - | - | Through Hole | Compliant | - | 85 °C | -40 °C | 135 pF | 7.2 mm | 7.5 mm | 510 V | 670 V | Radial | 1.355 kV | 2.5 kA | 10 % | 820 V | 25 A | No | ||
![]() VDRS10D020BKE Vishay | In Stock | - | - | - | Compliant | - | 85 °C | -40 °C | 3 nF | - | - | 20 V | 26 V | - | - | - | - | 33 V | 5 A | No | ||
![]() VDRS10P075TME Vishay | In Stock | - | - | - | Compliant | - | 85 °C | -40 °C | 1 nF | - | - | 75 V | 100 V | - | - | - | - | 120 V | 25 A | No | ||
![]() VDRS10D035TLE Vishay | In Stock | - | - | - | Compliant | - | 85 °C | -40 °C | 2.2 nF | - | - | 35 V | 45 V | - | - | - | - | 56 V | 5 A | No | ||
![]() VDRS10P300TSE Vishay | In Stock | - | - | Through Hole | Compliant | Tape and Reel | 85 °C | -40 °C | 240 pF | 5.9 mm | 7.5 mm | 300 V | 385 V | Radial | 800 V | 2.5 kA | 10 % | 470 V | 25 A | No | ||
![]() VDRS10D025BKE Vishay | In Stock | - | - | Through Hole | Compliant | Bulk | 85 °C | -40 °C | 2.6 nF | 4.6 mm | 7.5 mm | 25 V | 31 V | Radial | 77 V | 500 A | 10 % | 39 V | 5 A | No | ||
![]() VDRS10D030TLE Vishay | In Stock | - | - | Through Hole | Compliant | Tape and Reel | 85 °C | -40 °C | 2.7 nF | 4.8 mm | 7.5 mm | 30 V | 38 V | Radial | 93 V | 500 A | 10 % | 47 V | 5 A | No | ||
![]() VDRS10P175ALE Vishay | In Stock | - | - | Through Hole | Compliant | - | 85 °C | -40 °C | 430 pF | 5 mm | 7.5 mm | 175 V | 225 V | Radial | 455 V | 2.5 kA | 10 % | 275 V | 25 A | No | ||
![]() VDRS10D040AME Vishay | In Stock | - | - | Through Hole | Compliant | - | 85 °C | -40 °C | 1.8 nF | 5.5 mm | 7.5 mm | 40 V | 56 V | Radial | 130 V | 500 A | 10 % | 68 V | 5 A | No | ||
![]() VDRS10P460TSE Vishay | In Stock | - | - | Through Hole | Compliant | Tape and Reel | 85 °C | -40 °C | 150 pF | 6.8 mm | 7.5 mm | 460 V | 615 V | Radial | 1.24 kV | 2.5 kA | 10 % | 750 V | 25 A | No |