- Packaging
- Clamping Current (A)
- RoHS Status
- Capacitance Value
- Lead Style
- Mounting
- Part Status
- Product Depth (mm)
- Product Diameter (mm)
- Product Height (mm)
- Clamping Voltage (V)
- ECCN (US)
Attribute column
Manufacturer
Vishay TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Packing Method | Technology | Depth | Resistor Type | Reach Compliance Code | Reference Standard | Lead Pitch | Rated Temperature | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Voltage Tolerance | Varistor Voltage | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VDRS10P075TLE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | 85 °C | -40 °C | 1 nF | - | - | - | 4.4 mm | - | - | - | 7.5 mm | - | 75 V | - | 100 V | Radial | 200 V | 2.5 kA | 10 % | 120 V | 25 A | - | - | - | No | ||
![]() VDRS10P140ASE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 540 pF | - | - | - | 4.8 mm | - | - | - | 7.5 mm | - | 140 V | - | 180 V | Radial | 370 V | 2.5 kA | 10 % | 220 V | 25 A | - | - | - | No | ||
![]() VDRS10P130TLE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | 85 °C | -40 °C | 580 pF | - | - | - | 4.6 mm | - | - | - | 7.5 mm | - | 130 V | - | 170 V | Radial | 340 V | 2.5 kA | 10 % | 205 V | 25 A | - | - | - | No | ||
![]() VDRS10P550BKE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | 85 °C | -40 °C | 120 pF | - | - | - | 7.9 mm | - | - | - | 7.5 mm | - | 550 V | - | 745 V | Radial | 1.5 kV | 2.5 kA | 10 % | 910 V | 25 A | - | - | - | No | ||
![]() VDRS10P050TME Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 1.5 nF | - | - | - | - | - | - | - | - | - | 50 V | - | 65 V | - | - | - | - | 82 V | 25 A | - | - | - | No | ||
![]() VDRS14G020AME Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 7.5 nF | - | - | - | 4.4 mm | - | - | - | 7.5 mm | - | 20 V | - | 26 V | Radial | 65 V | 1 kA | 10 % | 33 V | 10 A | - | - | - | No | ||
![]() VDRS14G014BKE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | 85 °C | -40 °C | 15 nF | - | - | - | 4.4 mm | - | - | - | 7.5 mm | - | 14 V | - | 18 V | Radial | 43 V | 1 kA | 10 % | 22 V | 10 A | - | - | - | No | ||
![]() VDRS14G017BKE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | 85 °C | -40 °C | 10 nF | - | - | - | 4.4 mm | - | - | - | 7.5 mm | - | 17 V | - | 22 V | Radial | 53 V | 1 kA | 10 % | 27 V | 10 A | - | - | - | No | ||
![]() VDRS14G025BKE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | 85 °C | -40 °C | 6.5 nF | - | - | - | 4.6 mm | - | - | - | 7.5 mm | - | 25 V | - | 31 V | Radial | 77 V | 1 kA | 10 % | 39 V | 10 A | - | - | - | No | ||
![]() VDRS14G030AME Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 6 nF | - | - | - | 4.8 mm | - | - | - | 7.5 mm | - | 30 V | - | 38 V | Radial | 90 V | 1 kA | 10 % | 47 V | 10 A | - | - | - | No | ||
![]() VDRS10P075ASE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 1 nF | - | - | - | 4.4 mm | - | - | - | 7.5 mm | - | 75 V | - | 100 V | Radial | 200 V | 2.5 kA | 10 % | 120 V | 25 A | - | - | - | No | ||
![]() VDRS10P060TME Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | 85 °C | -40 °C | 1.2 nF | - | - | - | 4.4 mm | - | - | - | 7.5 mm | - | 60 V | - | 85 V | Radial | 165 V | 2.5 kA | 10 % | 100 V | 25 A | - | - | - | No | ||
![]() VDRS07H275ALE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 140 pF | - | - | - | 4.9 mm | - | - | - | 5 mm | - | 275 V | - | 350 V | Radial | 710 V | 1.2 kA | 10 % | 430 V | 10 A | - | - | - | No | ||
![]() VDRS10P385ASE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 180 pF | - | - | - | 6.6 mm | - | - | - | 7.5 mm | - | 385 V | - | 505 V | Radial | 1.025 kV | 2.5 kA | 10 % | 620 V | 25 A | - | - | - | No | ||
![]() VDRH14V130TSE Vishay | In Stock | - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | Vishay BCcomponents | VDRH14V130TSE | 150 °C | -40 °C | Radial-var, | DISK PACKAGE | Radial-var | Active | 5.62 | Compliant | Yes | Tape and Reel | e3 | Yes | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -40 °C | 1.05 nF | Non-linear Resistors | AMMO PACK | METAL OXIDE FILM | 4.3 mm | VARISTOR | unknown | CECC42000 | 7.5 mm | 125 °C | 130 V | RADIAL | 170 V | Radial | 340 V | 6 kA | 10 % | 205 V | 50 A | 170 V | 130 V | 70 J | No | ||
![]() VDRS10P385ALE Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 180 pF | - | - | - | - | - | - | - | - | - | 385 V | - | 505 V | - | - | - | - | 620 V | 25 A | - | - | - | No | ||
![]() VDRS14G025TME Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | 85 °C | -40 °C | 6.5 nF | - | - | - | 4.6 mm | - | - | - | 7.5 mm | - | 25 V | - | 31 V | Radial | 77 V | 1 kA | 10 % | 39 V | 10 A | - | - | - | No | ||
![]() VDRS10D020TME Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 3 nF | - | - | - | - | - | - | - | - | - | 20 V | - | 26 V | - | - | - | - | 33 V | 5 A | - | - | - | No | ||
![]() VDRS10D020AME Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 3 nF | - | - | - | 4.4 mm | - | - | - | 7.5 mm | - | 20 V | - | 26 V | Radial | 65 V | 500 A | 10 % | 33 V | 5 A | - | - | - | No | ||
![]() VDRS10D035ALE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 2.2 nF | - | - | - | 5.2 mm | - | - | - | 7.5 mm | - | 35 V | - | 45 V | Radial | 110 V | 500 A | 10 % | 56 V | 5 A | - | - | - | No |