- Packaging
- Clamping Current (A)
- RoHS Status
- Capacitance Value
- Lead Style
- Mounting
- Part Status
- Product Depth (mm)
- Product Diameter (mm)
- Product Height (mm)
- Clamping Voltage (V)
- ECCN (US)
Attribute column
Manufacturer
Vishay TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Packing Method | Technology | Depth | Resistor Type | Reach Compliance Code | Reference Standard | Lead Pitch | Rated Temperature | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Voltage Tolerance | Varistor Voltage | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VDRS10P050ASE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 1.5 nF | - | - | - | 4.4 mm | - | - | - | 7.5 mm | - | 50 V | - | 65 V | Radial | 140 V | 2.5 kA | 10 % | 82 V | 25 A | - | - | - | No | ||
![]() VDRS10P050AME Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 1.5 nF | - | - | - | 4.4 mm | - | - | - | 7.5 mm | - | 50 V | - | 65 V | Radial | 140 V | 2.5 kA | 10 % | 82 V | 25 A | - | - | - | No | ||
![]() VDRS10P550TME Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | 85 °C | -40 °C | 120 pF | - | - | - | 7.9 mm | - | - | - | 7.5 mm | - | 550 V | - | 745 V | Radial | 1.5 kV | 2.5 kA | 10 % | 910 V | 25 A | - | - | - | No | ||
![]() VDRS14T050ASE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 3.1 nF | - | - | - | 4.4 mm | - | - | - | 7.5 mm | - | 50 V | - | 65 V | Radial | 140 V | 4.5 kA | 10 % | 82 V | 50 A | - | - | - | No | ||
![]() VDRH07K460BSE Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | Vishay BCcomponents | VDRH07K460BSE | 150 °C | -40 °C | Radial-var, | DISK PACKAGE | Radial-var | Active | 5.62 | - | Yes | - | e3 | Yes | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Non-linear Resistors | BULK | METAL OXIDE FILM | - | VARISTOR | unknown | CECC42000 | - | 125 °C | - | RADIAL | - | - | - | - | - | - | - | 615 V | 460 V | 58 J | - | ||
![]() VDRS14G020TLE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | 85 °C | -40 °C | 7.5 nF | - | - | - | 4.4 mm | - | - | - | 7.5 mm | - | 20 V | - | 26 V | Radial | 65 V | 1 kA | 10 % | 33 V | 10 A | - | - | - | No | ||
![]() VDRS14G035TLE Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 4.8 nF | - | - | - | - | - | - | - | - | - | 35 V | - | 45 V | - | - | - | - | 56 V | 10 A | - | - | - | No | ||
![]() VDRS14G040AME Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 3.8 nF | - | - | - | - | - | - | - | - | - | 40 V | - | 56 V | - | - | - | - | 68 V | 10 A | - | - | - | No | ||
![]() VDRH14V095BSE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | 125 °C | -40 °C | 1.5 nF | - | - | - | 4.6 mm | - | - | - | 7.5 mm | - | 95 V | - | 125 V | Radial | 250 V | 6 kA | 10 % | 150 V | 50 A | - | - | - | No | ||
![]() VDRS10D025ASE Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 2.6 nF | - | - | - | - | - | - | - | - | - | 25 V | - | 31 V | - | - | - | - | 39 V | 5 A | - | - | - | No | ||
![]() VDRS10D030AME Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 2.7 nF | - | - | - | - | - | - | - | - | - | 30 V | - | 38 V | - | - | - | - | 47 V | 5 A | - | - | - | No | ||
![]() VDRS10D020ASE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 3 nF | - | - | - | 4.4 mm | - | - | - | 7.5 mm | - | 20 V | - | 26 V | Radial | 65 V | 500 A | 10 % | 33 V | 5 A | - | - | - | No | ||
![]() VDRS10P300AME Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 240 pF | - | - | - | 5.9 mm | - | - | - | 7.5 mm | - | 300 V | - | 385 V | Radial | 800 V | 2.5 kA | 10 % | 470 V | 25 A | - | - | - | No | ||
![]() VDRS10P060ALE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 1.2 nF | - | - | - | 4.4 mm | - | - | - | 7.5 mm | - | 60 V | - | 85 V | Radial | 165 V | 2.5 kA | 10 % | 100 V | 25 A | - | - | - | No | ||
![]() VDRS10D035AME Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 2.2 nF | - | - | - | - | - | - | - | - | - | 35 V | - | 45 V | - | - | - | - | 56 V | 5 A | - | - | - | No | ||
![]() VDRS07H275AHE Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 140 pF | - | - | - | - | - | - | - | - | - | 275 V | - | 350 V | - | - | - | - | 430 V | 10 A | - | - | - | No | ||
![]() VDRS10P300TME Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | 85 °C | -40 °C | 240 pF | - | - | - | 5.9 mm | - | - | - | 7.5 mm | - | 300 V | - | 385 V | Radial | 800 V | 2.5 kA | 10 % | 470 V | 25 A | - | - | - | No | ||
![]() VDRS10P320AME Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 220 pF | - | - | - | 6.2 mm | - | - | - | 7.5 mm | - | 320 V | - | 420 V | Radial | 850 V | 2.5 kA | 10 % | 510 V | 25 A | - | - | - | No | ||
![]() VDRS10P320BKE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | 85 °C | -40 °C | 220 pF | - | - | - | 6.2 mm | - | - | - | 7.5 mm | - | 320 V | - | 420 V | Radial | 850 V | 2.5 kA | 10 % | 510 V | 25 A | - | - | - | No | ||
![]() VDRS10P320TME Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | 220 pF | - | - | - | - | - | - | - | - | - | 320 V | - | 420 V | - | - | - | - | 510 V | 25 A | - | - | - | No |