- Packaging
- Clamping Current (A)
- RoHS Status
- Capacitance Value
- Lead Style
- Mounting
- Part Status
- Product Depth (mm)
- Product Diameter (mm)
- Product Height (mm)
- Clamping Voltage (V)
- ECCN (US)
Attribute column
Manufacturer
Vishay TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Depth | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Pitch | Rated Temperature | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Voltage Tolerance | Varistor Voltage | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VDRS10D035TSE Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | 2.2 nF | - | - | - | - | - | - | - | - | - | 35 V | - | 45 V | - | - | - | - | 56 V | 5 A | - | - | - | No | ||
![]() VDRS10P095TSE Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | 800 pF | - | - | - | - | - | - | - | - | - | 95 V | - | 125 V | - | - | - | - | 150 V | 25 A | - | - | - | No | ||
![]() VDRS14G030BKE Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | 6 nF | - | - | - | - | - | - | - | - | - | 30 V | - | 38 V | - | - | - | - | 47 V | 10 A | - | - | - | No | ||
![]() VDRS14G040ASE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | 3.8 nF | - | - | - | 5.5 mm | - | - | - | 7.5 mm | - | 40 V | - | 56 V | Radial | 130 V | 1 kA | 10 % | 68 V | 10 A | - | - | - | No | ||
![]() VDRS10D025ALE Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | 2.6 nF | - | - | - | - | - | - | - | - | - | 25 V | - | 31 V | - | - | - | - | 39 V | 5 A | - | - | - | No | ||
![]() VDRS10P075ALE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | 1 nF | - | - | - | 4.4 mm | - | - | - | 7.5 mm | - | 75 V | - | 100 V | Radial | 200 V | 2.5 kA | 10 % | 120 V | 25 A | - | - | - | No | ||
![]() VDRS10P420BKE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | 85 °C | -40 °C | - | 165 pF | - | - | - | 6.6 mm | - | - | - | 7.5 mm | - | 420 V | - | 560 V | Radial | 1.12 kV | 2.5 kA | 10 % | 680 V | 25 A | - | - | - | No | ||
![]() VDRS05C460THE Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | Vishay BCcomponents | VDRS05C460THE | 125 °C | -40 °C | Radial-var, | DISK PACKAGE | Radial-var | Active | 5.62 | - | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Non-linear Resistors | BULK | METAL OXIDE FILM | - | VARISTOR | unknown | 0.1 W | - | 85 °C | - | RADIAL | - | - | - | - | - | - | - | 615 V | 460 V | 21 J | - | ||
![]() VDRS10P130AME Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | 580 pF | - | - | - | 4.6 mm | - | - | - | 7.5 mm | - | 130 V | - | 170 V | Radial | 340 V | 2.5 kA | 10 % | 205 V | 25 A | - | - | - | No | ||
![]() VDRS10P385AME Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | 180 pF | - | - | - | - | - | - | - | - | - | 385 V | - | 505 V | - | - | - | - | 620 V | 25 A | - | - | - | No | ||
![]() VDRS14G030TME Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | - | 85 °C | -40 °C | - | 6 nF | - | - | - | 4.8 mm | - | - | - | 7.5 mm | - | 30 V | - | 38 V | Radial | 90 V | 1 kA | 10 % | 47 V | 10 A | - | - | - | No | ||
![]() VDRH14V250BSE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | 125 °C | -40 °C | - | 480 pF | - | - | - | 5.1 mm | - | - | - | 7.5 mm | - | 250 V | - | 320 V | Radial | 650 V | 6 kA | 10 % | 390 V | 50 A | - | - | - | No | ||
![]() VDRS14G020TME Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | 7.5 nF | - | - | - | - | - | - | - | - | - | 20 V | - | 26 V | - | - | - | - | 33 V | 10 A | - | - | - | No | ||
![]() VDRS14T050TLE Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | 3.1 nF | - | - | - | - | - | - | - | - | - | 50 V | - | 65 V | - | - | - | - | 82 V | 50 A | - | - | - | No | ||
![]() VDRS14G014ASE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | 15 nF | - | - | - | 4.4 mm | - | - | - | 7.5 mm | - | 14 V | - | 18 V | Radial | 43 V | 1 kA | 10 % | 22 V | 10 A | - | - | - | No | ||
![]() VDRS05C385AHE Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | Vishay BCcomponents | VDRS05C385AHE | 125 °C | -40 °C | Radial-var, | DISK PACKAGE | Radial-var | Active | 5.62 | - | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Non-linear Resistors | BULK | METAL OXIDE FILM | - | VARISTOR | unknown | 0.1 W | - | 85 °C | - | RADIAL | - | - | - | - | - | - | - | 505 V | 385 V | 18 J | - | ||
![]() VDRS05C230AGE Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | Vishay BCcomponents | VDRS05C230AGE | 125 °C | -40 °C | Radial-var, | DISK PACKAGE | Radial-var | Active | 5.62 | - | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Non-linear Resistors | BULK | METAL OXIDE FILM | - | VARISTOR | unknown | 0.1 W | - | 85 °C | - | RADIAL | - | - | - | - | - | - | - | 300 V | 230 V | 10 J | - | ||
![]() VDRS10P550AME Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | 120 pF | - | - | - | - | - | - | - | - | - | 550 V | - | 745 V | - | - | - | - | 910 V | 25 A | - | - | - | No | ||
![]() VDRS10P420ASE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | 165 pF | - | - | - | 6.6 mm | - | - | - | 7.5 mm | - | 420 V | - | 560 V | Radial | 1.12 kV | 2.5 kA | 10 % | 680 V | 25 A | - | - | - | No | ||
![]() VDRS10P275TLE Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | - | 85 °C | -40 °C | - | 270 pF | - | - | - | 5.4 mm | - | - | - | 7.5 mm | - | 275 V | - | 350 V | Radial | 710 V | 2.5 kA | 10 % | 430 V | 25 A | - | - | - | No |