- Body Depth
- Body/Shell Style
- Brand Name
- Characteristic Impedance
- Connector Type
- Contact Finish Mating
- Contact Gender
- Contact Materials
- Contact Style
- Coupling Type
- DIN Conformance
- Dielectric Withstanding Voltage
Attribute column
Manufacturer
Vishay Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Panel Mount | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Qualification | Risk Rank | Rohs Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Resistance | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Resistor Type | Reach Compliance Code | Shell Finish | Reliability | Contact Gender | Body Depth | Brand Name | Contact Style | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Coupling Type | Number of Ports | Durability | Resistance Tolerance | Characteristic Impedance | Terminal Length | Product Length | Product Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 222462-4 Vishay | In Stock | - | - | 16 Weeks, 5 Days | BOARD | ZINC | LOCKING | NO | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | POLYTETRAFLUORO ETHYLENE | TE Connectivity | 222462-4 | 222462 | STRAIGHT | 2 GHz | 125 °C | -65 °C | Active | AEC-Q200 | 5.24 | Yes | Yes | EAR99 | 100 ppm/K | RF BNC CONNECTOR | 330 kOhm | 8536.69.40.10 | RF BNC Connectors | 0.25 W | NO | NO | NO | NO | GENERAL PURPOSE | 1 | General Purpose | compliant | NICKEL | COMMERCIAL | FEMALE | 0.81 inch | AMP | COAX | 5000000000 Ω | RECEPTACLE | PRESS FIT | 1500VAC V | BAYONET | 1 | 500 Cycles | 1 | 75 Ω | 0.165 inch | 3.2 mm | 1.6 mm | ||
![]() 77 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |